EAN / JAN Ink Jet Printers

6 Results
Clean Code -- EV II
from Open Date Systems, Inc.

The second inkjet coder in the CleanCode series is the EV 2. This model includes a complete software package including all of the features included in the EV I Software Options, a backlit WYSIWYG display on the controller, up to four lines of print and eight barcode symbologies as standard. Variable... [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; UPC; Interleaved 2 of 5
  • Resolution: 300
  • Printing Rate: 50 to 1000
  • Media Handling: Packaging Materials
Ink Jet Printer -- Linx® 6800
from Diagraph, an ITW Company

Small character, foreign languages, no plant air required [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
  • Printing Width: 2 to 14
  • Printing Rate: 7112
  • Digital Interface: Serial/Digital; RS232
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; Intelligent Mail® Barcode, ITF
  • Resolution: 128 to 256
  • Printing Rate: 4912
  • Number of Colors: 4
Inkjet Printer -- InteliJet C
from BELL-MARK Corporation

Small inkjet printer, high-quality, variable data, company logos, barcodes [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
  • Applications: Bar Codes; Labels; Date Stamp
  • Media Handling: Plastics
  • Mounting Options: Stand-alone
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
  • Resolution: 150 to 300
  • Printing Rate: 762 to 1016
  • Number of Colors: 4
Large Character Ink Jet Printer -- Marsh® Encore™
from Videojet Technologies, Inc.

Marsh Encore Ink Jet Printer. The Marsh Encore system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and practically error-free. The Marsh Encore printer also delivers print resolutions up to 300 x 150 dpi, providing you the flexibility... [See More]

  • Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
  • Resolution: 150 to 300
  • Printing Rate: 762 to 1016
  • Number of Colors: 4