Plastics Ink Jet Printers
from GT Schmidt Marking Systems
The MARKJET 2600 is capable of printing detailed messages and images, including logos and 2D barcodes. And thanks to the unit's narrow dot rows, up to four separate lines can be printed in a single, handheld pass. [See More]
- Media Handling: Paper; Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
- Mounting Options: Portable / Handheld
- Applications: Bar Codes
from Diagraph, an ITW Company
Small character, for wash down and harsh environments, 2-line printer, [See More]
- Media Handling: Paper; Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
- Printing Width: 2 to 9
- Printing Rate: 6248 to 7254
- Digital Interface: Serial/Digital; RS232
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Media Handling: Paper; Metals; Plastics; Electronics / Wafers; Roll
- Printing Width: 610
- Printing Rate: 1524
- Paper Width: 610
from BELL-MARK Corporation
Small inkjet printer, high-quality, variable data, company logos, barcodes [See More]
- Media Handling: Plastics
- Bar / Matrix Code Symbologies: Code128; Code39; EAN/JAN; Interleaved2of5; UPC
- Applications: Bar Codes; Labels; Date Stamp
- Mounting Options: Stand-alone
from Videojet Technologies, Inc.
The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]
- Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper)
- Resolution: 40
- Printing Rate: 950 to 1448
- Number of Colors: 3
from Delta ModTech
The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]
- Media Handling: Paper; Metals; Plastics; Electronics / Wafers; Roll
- Printing Width: 330
- Printing Rate: 1524
- Paper Width: 330
from Videojet Technologies, Inc.
Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]
- Media Handling: Paper; Plastics; Glasses / Ceramics
- Digital Interface: Serial/Digital; USB, Ethernet
- Printing Rate: 2708 to 4877
- Applications: Graphics; Bar Codes