Network / Fieldbus Ink Jet Printers
from Diagraph, an ITW Company
Graphical user interface and color touch screen [See More]
- Digital Interface: Serial/Digital; Network/Fieldbus; Ethernet; RS232
- Printing Width: 19 to 102
- Printing Rate: 1016
- Media Handling: Paper; Wood / Corrugated Paper; Porous Substraight
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Digital Interface: Serial/Digital; Network/Fieldbus
- Resolution: 150 to 300
- Printing Rate: 762 to 1016
- Number of Colors: 4
from AstroNova Product Identification
Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]
- Digital Interface: Serial/Digital; Network/Fieldbus
- Printing Width: 25 to 213
- Printing Rate: 0.5080 to 6.35
- Resolution: 300 to 4800
from Videojet Technologies, Inc.
Videojet 2300 Series of Large Character Ink Jet Printers. The Videojet ® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and... [See More]
- Digital Interface: Serial/Digital; Network/Fieldbus
- Resolution: 180
- Printing Rate: 5 to 2200
- Media Handling: Wood / Corrugated Paper