Serial / Digital Ink Jet Printers

8 Results
Ink Jet Printer -- Linx® 4900
from Diagraph, an ITW Company

Small character, for wash down and harsh environments, 2-line printer, [See More]

  • Digital Interface: Serial/Digital; RS232
  • Printing Width: 2 to 9
  • Printing Rate: 6248 to 7254
  • Media Handling: Paper; Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
Scan-and-Print Solution -- SP400X™ Imprinter
from Handheld

Powerful performance for logistic operations. The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning... [See More]

  • Digital Interface: Serial/Digital; Mini-B USB 1.1 Full-Speed Port
  • Media Handling: Paper; Wood / Corrugated Paper; Logistic Packages
  • Printing Rate: 1016
  • Applications: Logistics Operation Centers and Postal Services
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Digital Interface: Serial/Digital; USB
  • Resolution: 600 to 4800
  • Printing Width: 19 to 102
  • Number of Colors: 1.67E7
Graphics System -- Videojet® 4210
from Videojet Technologies, Inc.

Videojet 4210 Ink Jet Addressing System. The Videojet 4210 ink jet addressing system provides reliable and cost-effective printing of addresses, personalized messages, bar codes and serialized numbers. The system ’s PC-based controller can also interface with a variety of external equipment to... [See More]

  • Digital Interface: Serial/Digital
  • Applications: Bar Codes; Date Stamp; Mail Pieces (Envelopes)
  • Media Handling: Paper; Single Sheet
  • Bar / Matrix Code Symbologies: Code39; Interleaved2of5; POSTNET; Intelligent Mail® Barcode
Photo-Quality, Lower-Volume Label Printer -- Zeo!
from AstroNova Product Identification

Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Printing Width: 25 to 213
  • Printing Rate: 0.5080 to 6.35
  • Resolution: 300 to 4800
Primera Color Printers -- LX900
from MPI Label Systems

The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]

  • Digital Interface: Serial/Digital; USB
  • Printing Width: 19 to 210
  • Printing Rate: 114
  • Resolution: 600 to 4800
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Digital Interface: Serial/Digital; Network/Fieldbus
  • Resolution: 150 to 300
  • Printing Rate: 762 to 1016
  • Number of Colors: 4
Small Character Continuous Ink Jet Printer -- Videojet® 1000 Line
from Videojet Technologies, Inc.

Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]

  • Digital Interface: Serial/Digital; USB, Ethernet
  • Media Handling: Paper; Plastics; Glasses / Ceramics
  • Printing Rate: 2708 to 4877
  • Applications: Graphics; Bar Codes