Paper Ink Jet Printers
from GT Schmidt Marking Systems
The MARKJET 2600 is capable of printing detailed messages and images, including logos and 2D barcodes. And thanks to the unit's narrow dot rows, up to four separate lines can be printed in a single, handheld pass. [See More]
- Media Handling: Paper; Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
- Mounting Options: Portable / Handheld
- Applications: Bar Codes
from Videojet Technologies, Inc.
Videojet 4210 Ink Jet Addressing System. The Videojet 4210 ink jet addressing system provides reliable and cost-effective printing of addresses, personalized messages, bar codes and serialized numbers. The system ’s PC-based controller can also interface with a variety of external equipment to... [See More]
- Media Handling: Paper; Single Sheet
- Applications: Bar Codes; Date Stamp; Mail Pieces (Envelopes)
- Digital Interface: Serial/Digital
- Bar / Matrix Code Symbologies: Code39; Interleaved2of5; POSTNET; Intelligent Mail® Barcode
from AstroNova Product Identification
Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]
- Media Handling: Paper; Single Sheet; Roll
- Printing Width: 25 to 213
- Printing Rate: 0.5080 to 6.35
- Resolution: 300 to 4800
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Media Handling: Paper; Metals; Plastics; Electronics / Wafers; Roll
- Printing Width: 610
- Printing Rate: 1524
- Paper Width: 610
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Pressure Sensitive Labels, Tags
- Resolution: 600 to 4800
- Printing Width: 19 to 102
- Number of Colors: 1.67E7
from Handheld
Powerful performance for logistic operations. The SP400X is the first and only scan-and-print solution to integrate 2-D imaging, inkjet printing and wireless communication in one device. It's designed to simplify high-volume logistic operations centers and postal services that use manual scanning... [See More]
- Media Handling: Paper; Wood / Corrugated Paper; Logistic Packages
- Digital Interface: Serial/Digital; Mini-B USB 1.1 Full-Speed Port
- Printing Rate: 1016
- Applications: Logistics Operation Centers and Postal Services
from Rugged Information Technology
Mounting tray. Customized vibration/shock isolation system. DC power operation. 19 " rack mount. HP technology and rugged design. Universal power supply. Network and USB connectivity. Prints up to 36 ppm black, 27 ppm color. Up to 4800 x 1200 dpi resolution. Paper type sensor; A4 paper... [See More]
- Media Handling: Paper
- Mounting Options: Rack Mount
from Diagraph, an ITW Company
Small character, for wash down and harsh environments, 2-line printer, [See More]
- Media Handling: Paper; Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics
- Printing Width: 2 to 9
- Printing Rate: 6248 to 7254
- Digital Interface: Serial/Digital; RS232
from Videojet Technologies, Inc.
Videojet 1000 Line Continuous Ink Jet Printers. The all-new Videojet 1000 Line of continuous ink jet printers is engineered for extended uninterrupted runs, keeping your production line up and running longer. So advanced, they automate set up and cleaning. So well-designed, they make maintenance... [See More]
- Media Handling: Paper; Plastics; Glasses / Ceramics
- Digital Interface: Serial/Digital; USB, Ethernet
- Printing Rate: 2708 to 4877
- Applications: Graphics; Bar Codes
from Delta ModTech
The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]
- Media Handling: Paper; Metals; Plastics; Electronics / Wafers; Roll
- Printing Width: 330
- Printing Rate: 1524
- Paper Width: 330
from MPI Label Systems
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]
- Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
- Printing Width: 19 to 210
- Printing Rate: 114
- Resolution: 600 to 4800
from Rugged Information Technology
Three network ports. 12,000 page-per-month duty cycle. > 15,000-hour MTBF. Re-settable circuit breaker switch. Full BIT and diagnostic capability. Customized vibration/shock isolation system. USB and/or IEEE-1284 parallel interfaces. Custom mounting with or without tray. The Model RDJ2600 is a... [See More]
- Media Handling: Paper
- Mounting Options: Rack Mount