Programmable Ink Jet Printers
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Features: Color Printing; Programmable; Cutter; Application Software Included
- Resolution: 600 to 4800
- Printing Width: 19 to 102
- Number of Colors: 1.67E7
from AstroNova Product Identification
Print Speed and Photo Quality: The Zeo! is pretty fast for a “low volume ” label printer – you can print just one label at a time, or as many as 149 photo-quality labels an hour. You don ’t have to wait to print the labels you want, and you can print in photo-quality even at... [See More]
- Features: RoHS; Color Printing; Programmable; Application Software Included
- Printing Width: 25 to 213
- Printing Rate: 0.5080 to 6.35
- Resolution: 300 to 4800
from Messer-MG Systems and Welding, Inc.
Dye based ink, various character heights, industrial metal marking [See More]
- Features: Programmable
- Media Handling: Metals
- Number of Colors: 1
- Applications: Date Stamp (optional feature); Marking
from Videojet Technologies, Inc.
The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]
- Features: Color Printing; Memory / Storage; Programmable; Application Software Included
- Resolution: 128 to 256
- Printing Rate: 4912
- Number of Colors: 4
from MPI Label Systems
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]
- Features: Color Printing; Programmable; Cutter; Application Software Included
- Printing Width: 19 to 210
- Printing Rate: 114
- Resolution: 600 to 4800
from Videojet Technologies, Inc.
The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]
- Features: Color Printing; Industrial Metal Housing (optional feature); Memory / Storage; Programmable; Application Software Included
- Resolution: 40
- Printing Rate: 950 to 1448
- Number of Colors: 3
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Features: Color Printing; Industrial Metal Housing; Memory / Storage; Programmable
- Resolution: 150 to 300
- Printing Rate: 762 to 1016
- Number of Colors: 4