Pipe Plastic Extrusion Services
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Applications: Sheet; Profiles; Tubing; Pipe; Gaskets
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Services: Toolmaking; Prototype; High Volume; Assembly; Packaging
from United Plastic Components Inc.
- Applications: Profiles; Tubing; Pipe
- Certifications / Quality Requirements: QS-9000
- Company Information: UPC is a leader in custom plastic profile extrusion. They have developed their diverse and broad customer base through consistently supplying high quality products to their customers' specification, at a competitive price, on time, every time.
- Services: Design; Toolmaking; High Volume
from Argos Corporation
Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]
- Applications: Rod/Wire; Profiles; Tubing; Pipe; Custom
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
- Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; PVDF
from Altaflo
Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]
- Applications: Profiles; Tubing; Pipe
- Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
- Company Information: Altaflo is an innovative producer of high performance fluoropolymer and fluoroplastic tubing, pipe & custom profiles extruded using 100% virgin grade high performance resins.
- Services: Design; Prototype; High Volume; Assembly
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Applications: Rod/Wire; Profiles; Tubing; Pipe; Gaskets
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
from C+K Plastics / Valley Extrusions
Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]
- Applications: Profiles; Tubing; Pipe
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
from Malish Plastics
Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]
- Applications: Profiles; Tubing; Pipe; Gaskets
- Certifications / Quality Requirements: Comprehensive TQM Program
- Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging