Midwest US Only Plastic Extrusion Services
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Services: Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Extrusion Methods: Cold; Hot
from Engineered Profiles, LLC
Engineered Profiles has been pioneering new polymer technologies for more than 70 years. From historic advances that remain fundamental to the industry today, to cutting-edge breakthroughs shaping the future of extrusion, we are constantly pushing limits and redefining possibilities. Whatever your... [See More]
- Company Information: For more than 70 years, Engineered Profiles has driven the industry forward through strong customer partnerships, a steadfast commitment to excellence, and a passion for innovation.
- Secondary Operations: Cutting; Drilling/Punching; Tape/Adhesive Application; Welding; Routing
- Services: Design; Toolmaking; Prototype; Assembly
- Applications: Profiles
from Boyd
Boyd Corporation has decades of experience in polymer science. We utilize our vast knowledge of rubber and plastic compounds and chemical formulations to design three-dimensional solutions customized for your specific applications. Our precision extruding expertise includes multi-durometer extrusion... [See More]
- Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
- Services: Design; Assembly
- Certifications / Quality Requirements: ISO 9001:2000
- Materials: TPV/TPE/TPO; Dense, Foam or Sponge Rubber
from Reed Rubber Products
A Profile Extrusion Company. Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,... [See More]
- Company Information: Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets.
- Services: Design; High Volume
- Certifications / Quality Requirements: ISO 9001:2008
- Materials: TPV/TPE/TPO
from Malish Plastics
Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]
- Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: Comprehensive TQM Program
- Materials: ABS; PE; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO
from Preferred Plastics, Inc.
Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]
- Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Materials: ABS; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO
from Plastic Ingenuity, Inc.
FROM CONCEPT TO CUSTOMER. PLASTIC SHEET EXTRUSION. quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our customers'... [See More]
- Company Information: Plastic Ingenuity is a custom thermoformer of plastic and biodegradable packages. Since 1972, PI has been providing custom thermoforming solutions for a broad range of industries including retail, food, medical, pharmaceutical, and electronic packaging.
- Services: Design; Toolmaking; Prototype; High Volume; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Materials: ABS; PE; PETG; PP; Polystyrene
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
from Crescent Plastics, Inc.
Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers... [See More]
- Company Information: Crescent Plastics, Inc. utilizes state of the art technology for high quality and large volume extrusion - typical minimum release is 1500lbs - profile size ranges from small size (e.g. 1/4" diameter tube) to large size (18" wide extrusion).
- Materials: ABS; Acrylic; Polycarbonate; PE; PETG; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO; Polysulfane, Noryl, etc.
- Services: Design; Toolmaking; High Volume; Assembly; Packaging
- Extrusion Methods: Co-Extrusion; Hot
from Argent International, Inc.
Argent incorporates plastic extrusion in combination with self-adhesive fasteners, such as 3M Dual Lock and Hook & Loop closure systems, where they cannot be used effectively alone. Our Bridge-It system is a good example of this. [See More]
- Company Information: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions — for over 40 years!
- Services: Design; Prototype; High Volume; Assembly
- Certifications / Quality Requirements: ISO/TS 16949; ISO 14001
- Materials: ABS; PE; PP; PUR; PVC