United States Only Plastic Extrusion Services

21 Results
Custom Extrusion Design Services
from Pexco

Custom Extrusion Design Services. Pexco ’s engineering team provides comprehensive design support: Material selection and optimization. Cross-sectional design and CAD modeling. Prototype development and testing. Design for manufacturability (DFM) analysis. Tool and die design in-house. [See More]

  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Materials: ABS; Nylon; Polycarbonate; PE; PP; Polystyrene; PTFE; PUR; PVC; TPV/TPE/TPO; 500 different plastic resins for custom profile extrusion
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion
Plastic Ingenuity, Inc.
from Plastic Ingenuity, Inc.

FROM CONCEPT TO CUSTOMER. PLASTIC SHEET EXTRUSION. quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our customers'... [See More]

  • Company Information: Plastic Ingenuity is a custom thermoformer of plastic and biodegradable packages. Since 1972, PI has been providing custom thermoforming solutions for a broad range of industries including retail, food, medical, pharmaceutical, and electronic packaging.
  • Services: Design; Toolmaking; Prototype; High Volume; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Materials: ABS; PE; PETG; PP; Polystyrene
Plastic Extrusion Service
from Elasto Proxy Inc.

Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing product... [See More]

  • Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; ISO 9001:2008, Controlled Goods
  • Materials: ABS; Acrylic; Butyrate; Fiberglass; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PTFE; PUR; PVC; TPV/TPE/TPO; All Elastomeric Materials
New Process Fibre Company, Inc.
from New Process Fibre Company, Inc.

There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]

  • Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
  • Services: Design; Toolmaking; Prototype; High Volume; Packaging
  • Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
  • Materials: Nylon; PE; PP; Polystyrene; PTFE; Acetyl
Plastic Extrusions
from Crescent Plastics, Inc.

Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers... [See More]

  • Company Information: Crescent Plastics, Inc. utilizes state of the art technology for high quality and large volume extrusion - typical minimum release is 1500lbs - profile size ranges from small size (e.g. 1/4" diameter tube) to large size (18" wide extrusion).
  • Materials: ABS; Acrylic; Polycarbonate; PE; PETG; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO; Polysulfane, Noryl, etc.
  • Services: Design; Toolmaking; High Volume; Assembly; Packaging
  • Extrusion Methods: Co-Extrusion; Hot
Plastic Extrusion Service
from Malish Plastics

Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]

  • Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: Comprehensive TQM Program
  • Materials: ABS; PE; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO
Fluoropolymer and Fluoroplastic Tubing and Pipe
from Altaflo

Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]

  • Company Information: Altaflo is an innovative producer of high performance fluoropolymer and fluoroplastic tubing, pipe & custom profiles extruded using 100% virgin grade high performance resins.
  • Services: Design; Prototype; High Volume; Assembly
  • Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
  • Materials: PTFE; PTFE; FEP; PFA; UHP PFA; PVDF; PVDF FLEX
Plastic Extrusion Service
from Preferred Plastics, Inc.

Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]

  • Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Materials: ABS; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO
Custom Extrusions
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
  • Services: Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Extrusion Methods: Cold; Hot
M&P Manufacturing Extrusion Services
from M&P Manufacturing USA, Inc.

More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's design... [See More]

  • Company Information: M&P Manufacturing USA is structured specifically to be a one-stop source for almost any machined or cast component used in our Customers’ products. We also can supply extrusions, forgings and stamped parts.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Materials: ABS; Acrylic; Nylon; Polycarbonate; PPE/PPO; PUR; PVC
Reed Rubber Products
from Reed Rubber Products

A Profile Extrusion Company. Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,... [See More]

  • Company Information: Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets.
  • Services: Design; High Volume
  • Certifications / Quality Requirements: ISO 9001:2008
  • Materials: TPV/TPE/TPO
Associated Polymer Labs, Inc.
from Associated Polymer Labs, Inc.

Associated Polymer Labs, Inc. provides services that include new product development, competitor evaluation and de-formulation, materials identification, failure analysis, solving manufacturing problems, Quality Assurance Programs, small scale laboratory, pelletizing and extrusion, legal patent... [See More]

  • Company Information: Associated Polymer Labs, Inc. provides rheology, analytical and laboratory services. Providing polymer analysis and testing, new product development, material evaluation, failure analysis, quality assurance programs and solving manufacturing problems.
  • Secondary Operations: Blending, Mixing, Rheology, R&D
  • Services: Design; Toolmaking; Prototype
Argos Corporation
from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]

  • Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
  • Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; PVDF
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
C&K Plastics / Valley Extrusions
from C+K Plastics / Valley Extrusions

Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]

  • Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000
  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PP; Polystyrene; PUR; PVC
Extrusion Technology
from Engineered Profiles, LLC

Engineered Profiles has been pioneering new polymer technologies for more than 70 years. From historic advances that remain fundamental to the industry today, to cutting-edge breakthroughs shaping the future of extrusion, we are constantly pushing limits and redefining possibilities. Whatever your... [See More]

  • Company Information: For more than 70 years, Engineered Profiles has driven the industry forward through strong customer partnerships, a steadfast commitment to excellence, and a passion for innovation.
  • Secondary Operations: Cutting; Drilling/Punching; Tape/Adhesive Application; Welding; Routing
  • Services: Design; Toolmaking; Prototype; Assembly
  • Applications: Profiles
Custom Processing Services
from Custom Processing Services, Inc.

Compounding and Extruding Services. Custom Processing Services offers compounding extruder and compounding system facilities for contract manufacturing at its Southeastern Pennsylvania campus. Using a customizable-to-client-needs twin-screw co-rotating extruding compounder, extrusion and compounding... [See More]

  • Company Information: Custom Processing Services, Inc. is a leader in contract manufacturing, esp. particle size reduction and compounding/extruding. Finished products are able to be shipped to various world-wide destinations from the company's U. S. manufacturing facilities.
  • Services: High Volume
  • Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:2008
  • Materials: Acrylic; Fiberglass; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PTFE; PUR; PVC
Control Plastics, Inc. -- Custom Metal and Plastic Injection Molding
from Control Plastics, Inc.

Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]

  • Company Information: Control Plastics is your source for stamping dies, injection mold designs and molds, custom injection and MIM molding, die cast, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Certifications / Quality Requirements: ISO 9001:2000; QS-9000
  • Secondary Operations: Bending/Forming; Machining; Painting/Powder Coating
Profile Plastics, Inc.
from Profile Plastics, Inc.

From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]

  • Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
Argent International, Inc.
from Argent International, Inc.

Argent incorporates plastic extrusion in combination with self-adhesive fasteners, such as 3M Dual Lock and Hook & Loop closure systems, where they cannot be used effectively alone. Our Bridge-It system is a good example of this. [See More]

  • Company Information: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions — for over 40 years!
  • Services: Design; Prototype; High Volume; Assembly
  • Certifications / Quality Requirements: ISO/TS 16949; ISO 14001
  • Materials: ABS; PE; PP; PUR; PVC
Action Fabricators, a Division of Boyd Corporation
from Boyd

Boyd Corporation has decades of experience in polymer science. We utilize our vast knowledge of rubber and plastic compounds and chemical formulations to design three-dimensional solutions customized for your specific applications. Our precision extruding expertise includes multi-durometer extrusion... [See More]

  • Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
  • Services: Design; Assembly
  • Certifications / Quality Requirements: ISO 9001:2000
  • Materials: TPV/TPE/TPO; Dense, Foam or Sponge Rubber
Custom Extrusions
from Daemar Inc.

Custom Manufacturing. Daemar ’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals. Often to meet our customers... [See More]

  • Company Information: Daemar’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals.
  • Secondary Operations: Machining
  • Services: Design; Toolmaking; Prototype; High Volume
  • Applications: Profiles; Gaskets; O-Ring Cord