Polycarbonate Plastic Extrusion Services

11 Results
Custom Extrusion Design Services
from Pexco

Custom Extrusion Design Services. Pexco ’s engineering team provides comprehensive design support: Material selection and optimization. Cross-sectional design and CAD modeling. Prototype development and testing. Design for manufacturability (DFM) analysis. Tool and die design in-house. [See More]

  • Materials: ABS; Nylon; Polycarbonate; PE; PP; Polystyrene; PTFE; PUR; PVC; TPV/TPE/TPO; 500 different plastic resins for custom profile extrusion
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion
Argos Corporation
from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]

  • Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; PVDF
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
M&P Manufacturing Extrusion Services
from M&P Manufacturing USA, Inc.

More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's design... [See More]

  • Materials: ABS; Acrylic; Nylon; Polycarbonate; PPE/PPO; PUR; PVC
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: M&P Manufacturing USA is structured specifically to be a one-stop source for almost any machined or cast component used in our Customers’ products. We also can supply extrusions, forgings and stamped parts.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Custom Processing Services
from Custom Processing Services, Inc.

Compounding and Extruding Services. Custom Processing Services offers compounding extruder and compounding system facilities for contract manufacturing at its Southeastern Pennsylvania campus. Using a customizable-to-client-needs twin-screw co-rotating extruding compounder, extrusion and compounding... [See More]

  • Materials: Acrylic; Fiberglass; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PTFE; PUR; PVC
  • Certifications / Quality Requirements: ISO 9001:2000; ISO 9001:2008
  • Company Information: Custom Processing Services, Inc. is a leader in contract manufacturing, esp. particle size reduction and compounding/extruding. Finished products are able to be shipped to various world-wide destinations from the company's U. S. manufacturing facilities.
  • Services: High Volume
Plastic Extrusion Service
from Elasto Proxy Inc.

Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing product... [See More]

  • Materials: ABS; Acrylic; Butyrate; Fiberglass; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PTFE; PUR; PVC; TPV/TPE/TPO; All Elastomeric Materials
  • Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; ISO 9001:2008, Controlled Goods
  • Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Plastic Extrusion Services
from Vicone High Performance Rubber Inc.

Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]

  • Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PTFE; PUR; PVC
  • Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Plastic Extrusion Service
from Preferred Plastics, Inc.

Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]

  • Materials: ABS; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
United Plastic Components Inc.
from United Plastic Components Inc.

[See More]

  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO; EVA, Styrene
  • Certifications / Quality Requirements: QS-9000
  • Company Information: UPC is a leader in custom plastic profile extrusion. They have developed their diverse and broad customer base through consistently supplying high quality products to their customers' specification, at a competitive price, on time, every time.
  • Services: Design; Toolmaking; High Volume
Profile Plastics, Inc.
from Profile Plastics, Inc.

From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]

  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
Plastic Extrusions
from Crescent Plastics, Inc.

Over the past five decades, we have consistently delivered a finished product that exceeds our customers' expectations. We specialize in custom plastic fabrication and plastic extrusions, and therefore do not carry any stock shapes. Your custom plastic product begins with a team of design engineers... [See More]

  • Materials: ABS; Acrylic; Polycarbonate; PE; PETG; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO; Polysulfane, Noryl, etc.
  • Services: Design; Toolmaking; High Volume; Assembly; Packaging
  • Company Information: Crescent Plastics, Inc. utilizes state of the art technology for high quality and large volume extrusion - typical minimum release is 1500lbs - profile size ranges from small size (e.g. 1/4" diameter tube) to large size (18" wide extrusion).
  • Extrusion Methods: Co-Extrusion; Hot
C&K Plastics / Valley Extrusions
from C+K Plastics / Valley Extrusions

Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]

  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PP; Polystyrene; PUR; PVC
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging