Prototype / Short Run Plastic Extrusion Services
from New England Tubing Technologies
New England Tubing provides solutions to your most demanding medical wire and cable requirements. Our parent company, New England Wire Technologies, has over 120 years of custom cable experience. With state of the art equipment and facilities and expertly trained technical and production staff, we... [See More]
- Services: Design; Prototype
- Materials: Nylon; PE; PUR; PVC
- Certifications / Quality Requirements: ISO 9001:2015
- Secondary Operations: Cutting; Grinding
from Pexco
Custom Extrusion Design Services. Pexco ’s engineering team provides comprehensive design support: Material selection and optimization. Cross-sectional design and CAD modeling. Prototype development and testing. Design for manufacturability (DFM) analysis. Tool and die design in-house. [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Materials: ABS; Nylon; Polycarbonate; PE; PP; Polystyrene; PTFE; PUR; PVC; TPV/TPE/TPO; 500 different plastic resins for custom profile extrusion
- Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
- Extrusion Methods: Co-Extrusion; Cross Head Extrusion
from Vicone High Performance Rubber Inc.
Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PTFE; PUR; PVC
from Altaflo
Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]
- Services: Design; Prototype; High Volume; Assembly
- Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
- Company Information: Altaflo is an innovative producer of high performance fluoropolymer and fluoroplastic tubing, pipe & custom profiles extruded using 100% virgin grade high performance resins.
- Materials: PTFE; PTFE; FEP; PFA; UHP PFA; PVDF; PVDF FLEX
from Argent International, Inc.
Argent incorporates plastic extrusion in combination with self-adhesive fasteners, such as 3M Dual Lock and Hook & Loop closure systems, where they cannot be used effectively alone. Our Bridge-It system is a good example of this. [See More]
- Services: Design; Prototype; High Volume; Assembly
- Certifications / Quality Requirements: ISO/TS 16949; ISO 14001
- Company Information: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions — for over 40 years!
- Materials: ABS; PE; PP; PUR; PVC
from New Process Fibre Company, Inc.
There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Packaging
- Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
- Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
- Materials: Nylon; PE; PP; Polystyrene; PTFE; Acetyl
from C+K Plastics / Valley Extrusions
Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
- Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PP; Polystyrene; PUR; PVC
from Elasto Proxy Inc.
Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing product... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; ISO 9001:2008, Controlled Goods
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Materials: ABS; Acrylic; Butyrate; Fiberglass; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PTFE; PUR; PVC; TPV/TPE/TPO; All Elastomeric Materials
from Plastic Ingenuity, Inc.
FROM CONCEPT TO CUSTOMER. PLASTIC SHEET EXTRUSION. quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our customers'... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: Plastic Ingenuity is a custom thermoformer of plastic and biodegradable packages. Since 1972, PI has been providing custom thermoforming solutions for a broad range of industries including retail, food, medical, pharmaceutical, and electronic packaging.
- Materials: ABS; PE; PETG; PP; Polystyrene
from Daemar Inc.
Custom Manufacturing. Daemar ’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals. Often to meet our customers... [See More]
- Services: Design; Toolmaking; Prototype; High Volume
- Secondary Operations: Machining
- Company Information: Daemar’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals.
- Applications: Profiles; Gaskets; O-Ring Cord
from Malish Plastics
Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: Comprehensive TQM Program
- Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
- Materials: ABS; PE; PP; Polystyrene; PUR; PVC; TPV/TPE/TPO
from Preferred Plastics, Inc.
Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
- Materials: ABS; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Services: Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Extrusion Methods: Cold; Hot
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
from Argos Corporation
Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; PVDF
- Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
- Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
from Engineered Profiles, LLC
Engineered Profiles has been pioneering new polymer technologies for more than 70 years. From historic advances that remain fundamental to the industry today, to cutting-edge breakthroughs shaping the future of extrusion, we are constantly pushing limits and redefining possibilities. Whatever your... [See More]
- Services: Design; Toolmaking; Prototype; Assembly
- Secondary Operations: Cutting; Drilling/Punching; Tape/Adhesive Application; Welding; Routing
- Company Information: For more than 70 years, Engineered Profiles has driven the industry forward through strong customer partnerships, a steadfast commitment to excellence, and a passion for innovation.
- Applications: Profiles
from M&P Manufacturing USA, Inc.
More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's design... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: M&P Manufacturing USA is structured specifically to be a one-stop source for almost any machined or cast component used in our Customers’ products. We also can supply extrusions, forgings and stamped parts.
- Materials: ABS; Acrylic; Nylon; Polycarbonate; PPE/PPO; PUR; PVC
from Control Plastics, Inc.
Our staff of 35 engineers and 18 administrators assures our customers of the highest quality and service. They are at your disposal to provide design assistance in the part reviews and case studies, and to insure programs are right, and on time. Our goal is to get you into production as quickly as... [See More]
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Certifications / Quality Requirements: ISO 9001:2000; QS-9000
- Company Information: Control Plastics is your source for stamping dies, injection mold designs and molds, custom injection and MIM molding, die cast, sheet metal fabrication, metal fabrication, decorating operations, assembly and packaging, and many secondary operations.
- Secondary Operations: Bending/Forming; Machining; Painting/Powder Coating
from Associated Polymer Labs, Inc.
Associated Polymer Labs, Inc. provides services that include new product development, competitor evaluation and de-formulation, materials identification, failure analysis, solving manufacturing problems, Quality Assurance Programs, small scale laboratory, pelletizing and extrusion, legal patent... [See More]
- Services: Design; Toolmaking; Prototype
- Secondary Operations: Blending, Mixing, Rheology, R&D
- Company Information: Associated Polymer Labs, Inc. provides rheology, analytical and laboratory services. Providing polymer analysis and testing, new product development, material evaluation, failure analysis, quality assurance programs and solving manufacturing problems.