Cross Head Extrusion Plastic Extrusion Services

7 Results
Custom Extrusion Design Services
from Pexco

Custom Extrusion Design Services. Pexco ’s engineering team provides comprehensive design support: Material selection and optimization. Cross-sectional design and CAD modeling. Prototype development and testing. Design for manufacturability (DFM) analysis. Tool and die design in-house. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: From inspiration to application, Pexco has been helping our customers bring ideas to life for nearly half a century as a plastic extrusion manufacturer. Based in Atlanta, with multiple plants in the U.S. and Mexico, Pexco has grown and evolved to become North America’s leader in the design and fabrication of specialty plastic products.
  • Materials: ABS; Nylon; Polycarbonate; PE; PP; Polystyrene; PTFE; PUR; PVC; TPV/TPE/TPO; 500 different plastic resins for custom profile extrusion
Plastic Extrusion Service
from Preferred Plastics, Inc.

Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Profile Plastics, Inc.
from Profile Plastics, Inc.

From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
Plastic Extrusion Service
from Elasto Proxy Inc.

Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing product... [See More]

  • Extrusion Methods: Co-Extrusion; Cold; Cross Head Extrusion; Dual Extrusion; Hot; Tri-Extrusion
  • Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; ISO 9001:2008, Controlled Goods
  • Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Fluoropolymer and Fluoroplastic Tubing and Pipe
from Altaflo

Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
  • Company Information: Altaflo is an innovative producer of high performance fluoropolymer and fluoroplastic tubing, pipe & custom profiles extruded using 100% virgin grade high performance resins.
  • Services: Design; Prototype; High Volume; Assembly
Plastic Extrusion Services
from Vicone High Performance Rubber Inc.

Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]

  • Extrusion Methods: Co-Extrusion; Cold; Cross Head Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Argos Corporation
from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
  • Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; PVDF