Dual Extrusion Plastic Extrusion Services

10 Results
Action Fabricators, a Division of Boyd Corporation
from Boyd

Boyd Corporation has decades of experience in polymer science. We utilize our vast knowledge of rubber and plastic compounds and chemical formulations to design three-dimensional solutions customized for your specific applications. Our precision extruding expertise includes multi-durometer extrusion... [See More]

  • Extrusion Methods: Dual Extrusion
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
  • Services: Design; Assembly
Plastic Extrusion Service
from Elasto Proxy Inc.

Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing product... [See More]

  • Extrusion Methods: Co-Extrusion; Cold; Cross Head Extrusion; Dual Extrusion; Hot; Tri-Extrusion
  • Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; ISO 9001:2008, Controlled Goods
  • Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Fluoropolymer and Fluoroplastic Tubing and Pipe
from Altaflo

Altaflo produces high-performance fluoropolymer and fluoroplastic extrusions used for a variety of industries. Our fluid handling solutions are perfectly suited for aggressive applications, and for those who require the highest possible purity levels. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: ISO 9001:2000; NSF 51, 61, 372 Semi F57 & C90
  • Company Information: Altaflo is an innovative producer of high performance fluoropolymer and fluoroplastic tubing, pipe & custom profiles extruded using 100% virgin grade high performance resins.
  • Services: Design; Prototype; High Volume; Assembly
Plastic Extrusion Service
from Malish Plastics

Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]

  • Extrusion Methods: Co-Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: Comprehensive TQM Program
  • Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Profile Plastics, Inc.
from Profile Plastics, Inc.

From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
  • Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
C&K Plastics / Valley Extrusions
from C+K Plastics / Valley Extrusions

Valley Extrusions is an industry leader when it comes to supplying precision custom extrusions. With our extensive technical abilities, diverse material knowledge, wide range of in line and off line services and the flexibility to produce both short and long runs, we can typically fulfill the needs... [See More]

  • Extrusion Methods: Co-Extrusion; Dual Extrusion; Tri-Extrusion
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: Valley Extrusions ongoing initiative is to supply their customers with a quality product, at a competitive price, with the utmost level of service. Accommodating all their customers needs with the flexibility to produce short and long runs is their goal.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Plastic Extrusion Services
from Vicone High Performance Rubber Inc.

Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]

  • Extrusion Methods: Co-Extrusion; Cold; Cross Head Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
  • Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
United Plastic Components Inc.
from United Plastic Components Inc.

[See More]

  • Extrusion Methods: Co-Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: QS-9000
  • Company Information: UPC is a leader in custom plastic profile extrusion. They have developed their diverse and broad customer base through consistently supplying high quality products to their customers' specification, at a competitive price, on time, every time.
  • Services: Design; Toolmaking; High Volume
Plastic Extrusion Service
from Preferred Plastics, Inc.

Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Certifications / Quality Requirements: ISO 9001:2000
  • Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
Argos Corporation
from Argos Corporation

Custom Thermoplastic Extrusion Services. Argos Corproation specializes in the extrusion of plastic tubing, from sizes below 0.5 mm diameter, up to 2" or more depending on the material. When it's not plastic tubing that you're looking for, Argos Corporation also has the ability to extrude... [See More]

  • Extrusion Methods: Co-Extrusion; Cross Head Extrusion; Dual Extrusion; Hot
  • Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
  • Company Information: Argos Corporation is a custom extruder of thermoplastic tubing & pipe. We pride ourselves on our solution-oriented approach to our customer's needs and the long-term relationships that have developed as a result.
  • Materials: ABS; Acrylic; Butyrate; Nylon; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; PVDF