Gaskets / Seals Plastic Extrusion Services
from National Rubber Corporation
National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]
- Applications: Sheet; Profiles; Tubing; Pipe; Gaskets
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
- Services: Toolmaking; Prototype; High Volume; Assembly; Packaging
from Reed Rubber Products
A Profile Extrusion Company. Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical advice,... [See More]
- Applications: Sheet; Profiles; Tubing; Gaskets
- Certifications / Quality Requirements: ISO 9001:2008
- Company Information: Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets.
- Services: Design; High Volume
from Malish Plastics
Capabilities and Expertise. Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise. Heavy wall rigid pipe in diameters to 12 ” —when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in a wide array of... [See More]
- Applications: Profiles; Tubing; Pipe; Gaskets
- Certifications / Quality Requirements: Comprehensive TQM Program
- Company Information: Malish Plastics offers custom extrusion of simple to complex profile shapes, including co-ex, tri-ex, and capstock. They specialize in custom tube and pipe extrusion in heavy wall to close tolerances. All tooling is built in house to save time and cost.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
from New Process Fibre Company, Inc.
There are two good reasons New Process Fibre maintains an extensive capability in thermoplastics extrusion. The foremost is to assure an unlimited supply of top quality material for our non-metallic stamping products. We also offer this same assurance to customers who want top quality thermoplastic... [See More]
- Applications: Thin Film; Sheet; Gaskets
- Certifications / Quality Requirements: MIL-SPEC; ISO 9001:2008; PPAP
- Company Information: New Process Fibre provides plastic extrusion and slitting services for high and low density polyethylene, polypropylene, fire retardant polypropylene, nylon 6, 6/6, MDS and Acetal copolymer. These materials are available in sheets, rolls and/or coils.
- Services: Design; Toolmaking; Prototype; High Volume; Packaging
from Profile Plastics, Inc.
From the initial idea to the final product, Profile Plastics helps your plastic extrusions take shape. Engineering, Tooling & Design. Engineering & CAD Design Support. Complete In-house Tooling Capabilities. Integrated Fabrication Capabilities. Dual Cross Head & Co-Extrusions. [See More]
- Applications: Rod/Wire; Profiles; Tubing; Pipe; Gaskets
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
- Company Information: Profile Plastics is a custom extruder of various plastic materials and shapes. We serve many industries throughout North America and offer a range of services including design support, tooling, fabrication, custom packaging and personal customer service.
- Materials: ABS; Acrylic; Butyrate; Polycarbonate; PE; PETG; PP; Polystyrene; PPE/PPO; PUR; PVC; TPV/TPE/TPO; Propionate
from Vicone High Performance Rubber Inc.
Custom rubber extrusions, supplied to match your exact application needs. Depending on how much value you want us to add to your process, we can either supply to your print and specifications for existing and proven applications, improve on them, or design and supply your custom rubber extrusion... [See More]
- Applications: Profiles; Tubing; Gaskets
- Certifications / Quality Requirements: AS9100; ISO 9001:2000; ISO/TS 16949; QS-9000; MIL-SPEC
- Company Information: Whether it's creating a part from scratch, optimizing an existing design or tweaking a design for optimal product performance, Vicone can support your design team and optimize your business strategy.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
from Argent International, Inc.
Argent incorporates plastic extrusion in combination with self-adhesive fasteners, such as 3M Dual Lock and Hook & Loop closure systems, where they cannot be used effectively alone. Our Bridge-It system is a good example of this. [See More]
- Applications: Profiles; Gaskets; Spacers
- Certifications / Quality Requirements: ISO/TS 16949; ISO 14001
- Company Information: Argent International is a 3M Preferred Converter, specializing in designing, fabricating, and distributing a wide variety of custom adhesive and die-cut solutions — for over 40 years!
- Services: Design; Prototype; High Volume; Assembly
from Daemar Inc.
Custom Manufacturing. Daemar ’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals. Often to meet our customers... [See More]
- Applications: Profiles; Gaskets; O-Ring Cord
- Services: Design; Toolmaking; Prototype; High Volume
- Company Information: Daemar’s digital manufacturing teams provide customers with quick specialty manufacturing solutions. With in-house computer-aided design systems and tooling facilities, Daemar specializes in rapid prototyping and batch production of seals.
- Secondary Operations: Machining
from Boyd
Boyd Corporation has decades of experience in polymer science. We utilize our vast knowledge of rubber and plastic compounds and chemical formulations to design three-dimensional solutions customized for your specific applications. Our precision extruding expertise includes multi-durometer extrusion... [See More]
- Applications: Profiles; Tubing; Gaskets
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
- Services: Design; Assembly
from Preferred Plastics, Inc.
Preferred Plastics is a custom extruder of thermoplastic resins, specializing in rigid, flexible, and co-extruded products for a wide range of markets throughout the world. Our team works cohesively and comprehensively to give you the best engineered product at the highest quality possible. [See More]
- Applications: Profiles; Tubing; Gaskets
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: At Preferred Plastics, we are committed to exceeding our customer's expectations. Our in-house team of tool designers and technical staff work hard to develop processes that yield extrusion profiles to satisfy the customer's performance requirements.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
from Elasto Proxy Inc.
Elasto Proxy helps you source extruded plastic materials, and then designs and custom-fabricates extruded plastic parts that meet all of your application requirements. For example, with our Pantone color matching capabilities, we can help you source plastic extrusions that meet your existing product... [See More]
- Applications: Thin Film; Sheet; Profiles; Tubing; Gaskets; Custom Fabrication
- Certifications / Quality Requirements: ISO 9001:2000; MIL-SPEC; ISO 9001:2008, Controlled Goods
- Company Information: Elasto Proxy designs and custom fabricates specialty seals, thermal and acoustic insulation, vibration dampening products and materials, EMI shielding, and other high-quality industrial rubber products and plastic parts.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging
from M&P Manufacturing USA, Inc.
More and moreproducts today have a plastic component included in the design. M&PManufacturing USA has extensive injection molding and extrusion capabilities to meet these needs. Weproduce parts using a broad range of technologies and materials meeting the exactrequirements of our Customer's design... [See More]
- Applications: Profiles; Tubing; Gaskets
- Certifications / Quality Requirements: ISO 9001:2000
- Company Information: M&P Manufacturing USA is structured specifically to be a one-stop source for almost any machined or cast component used in our Customers’ products. We also can supply extrusions, forgings and stamped parts.
- Services: Design; Toolmaking; Prototype; High Volume; Assembly; Packaging