Catalyst Nanomaterials

2 Results
Graphene Nanopowder Flakes, 1.6 nm -- GRA-202
from Matexcel

Color: Black. Average flake thickness: 1.6 nm (less than 3 monolayers). Average Particle (lateral) size: ~10 microns. Average X & Y Dimensions (um): ≤ 10. Specific Surface Area (m ²/gm): 400 – 800. True Density (gm/cm ³): ≤ 2.20. Solids (Percent): ≥ 97.90. [See More]

  • Application: Biomaterials; Catalyst; Nanoelectronics
  • Material: Carbon
  • Type: NanoPowder
  • Surface Area: 400 to 800
NanoActive™ Aluminum Oxide Plus -- AC108-0025
from Nanoscale Corporation

25g, used for destruction of chemical warfare agents [See More]

  • Application: Catalyst; CMP; Air Cleaning, Military
  • Material: Ceramic / Carbide; Glassy or Amorphous; Nanocomposite; Chemical or Precursor
  • Type: NanoPowder
  • Size / Diameter: 5000