Nanotube Nanomaterials

4 Results
[12]Cycloparaphenylene -- C2449
from TCI America

[12]Cycloparaphenylene / [12]CPP. Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a nanometer scale. In 1991, Hufman and Kraetschmer reported a procedure for the... [See More]

  • Type: Nanotube
  • Material: Carbon
Inorganic Multi-Wall Nanotubes
from Nanotech Industrial Solutions

Tungsten disulfide inorganic multiwall nanotubes (INT) are provided as a high chemical purity powder ( >99%). INTs can be easily dispersed in a variety of media including polymers, solvents, and epoxy resins. They are needle-like particles with a large aspect ratio showing high crystallinity. [See More]

  • Type: Nanotube
Aligned Multi-walled Carbon Nanotubes(OD: 8-15nm) -- GRA-MNT083U
from Matexcel

This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place. Product overview: OD: 8-15nm. Purity: >98%. Length:30-50microns. S.S.A: 200-250m2/g. Ash:... [See More]

  • Type: Nanotube
  • Material: Carbon
Double-walled Carbon Nanotube -- C2143
from TCI America

Carbon Nanotube Double-walled ( >50%) below 5nm(diam.), 5-15micro m(length) / Double-walled Carbon Nanotube. Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a... [See More]

  • Type: Nanotube; Double or Multi-Walled Nanotube
  • Material: Carbon