Nanoelectronics Nanomaterials

2 Results
NanOxide™ Barium Strontium Titanate Powder -- HBS-1000
from TPL, Inc.

TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.)... [See More]

  • Application: Nanoelectronics; MLCC, Electrode Pastes, and Others
  • Material: Ceramic / Carbide; Barium Strontium Titanate
  • Type: NanoPowder
  • Size / Diameter: 50
Graphene Nanopowder Flakes, 1.6 nm -- GRA-202
from Matexcel

Color: Black. Average flake thickness: 1.6 nm (less than 3 monolayers). Average Particle (lateral) size: ~10 microns. Average X & Y Dimensions (um): ≤ 10. Specific Surface Area (m ²/gm): 400 – 800. True Density (gm/cm ³): ≤ 2.20. Solids (Percent): ≥ 97.90. [See More]

  • Application: Biomaterials; Catalyst; Nanoelectronics
  • Material: Carbon
  • Type: NanoPowder
  • Surface Area: 400 to 800