Nano Powder / Particulate Nanomaterials

12 Results
Metal Nano Particle -- Silver Flakes KM120
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 150 to 300
  • Material: Metal
  • Surface Area: 2 to 2
Inorganic Multi-Layered Nano-Fullerenes
from Nanotech Industrial Solutions

NIS ’s unique patented multi-layer IF-WS ₂ nano-spheres are well-known to show outstanding temperature (-270 °C to 450 °C), shock (5,076,000 PSI) and pressure (4,263,000 PSI) resistance and renders them to be versatile under extreme operating conditions including high and... [See More]

  • Type: NanoPowder
NanOxide™ Barium Strontium Titanate Powder -- HBS-1000
from TPL, Inc.

TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.)... [See More]

  • Type: NanoPowder
  • Size / Diameter: 50
  • Material: Ceramic / Carbide; Barium Strontium Titanate
  • Surface Area: 15 to 18
Aluminic Ester Coated Aluminum Oxide (Al2O3) Nanopowder, Gamma -- NMP-1194
from Matexcel

Storage: Store at room temperature. Purity: Aluminic Ester=98.1:1.2. Size: 55nm [See More]

  • Type: NanoPowder
  • Size / Diameter: 55
  • Material: Metal
NanoActive™ Aluminum Oxide Plus -- AC108-0025
from Nanoscale Corporation

25g, used for destruction of chemical warfare agents [See More]

  • Type: NanoPowder
  • Size / Diameter: 5000
  • Material: Ceramic / Carbide; Glassy or Amorphous; Nanocomposite; Chemical or Precursor
  • Surface Area: 550
Solid Lubricant -- CSL250EPN
from Unique Technologies Associates

This product utilizes the proprietary UTA Nano Technology to achieve the highest speeds, quietest and smoothest performance of the CSL products. It is unprecedented in its ability to increase service life by reducing wear caused by high speed, high loads, and high temperatures. The superior... [See More]

  • Type: NanoPowder
  • Application: Lubrication
Metal Nano Particle -- Silver Flakes LM1
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 700 to 1300
  • Material: Metal
  • Surface Area: 0 to 2
Metal Nano Particle -- Silver Flakes LS0305
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 150 to 400
  • Material: Metal
  • Surface Area: 1 to 2
Metal Nano Particle -- Silver Flakes M13
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 1000 to 3000
  • Material: Metal
  • Surface Area: 1 to 2
Metal Nano Particle -- Silver Flakes M27
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 2000 to 7000
  • Material: Metal
  • Surface Area: 0 to 2
Metal Nano Particle -- Silver Flakes M612
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 6000 to 12000
  • Material: Metal
  • Surface Area: 0 to 2
Metal Nano Particle -- Silver Flakes N300
from Tokusen Kogyo Co., Ltd.

Silver Flakes. Taking advantage of the analytical and technical faculty for research and development of special steel wire, Tokusen aims to expand the market for not only metal wire, but also for other fields. We developed Silver flake with excellent properties. Silver flake is widely used as fine... [See More]

  • Type: NanoPowder
  • Size / Diameter: 300 to 500
  • Material: Metal
  • Surface Area: 2 to 3