Optoelectronics / Optical Components Nanomaterials

2 Results
High Purity Single-walled Nanotube, <2nm -- GRA-SNT003
from Matexcel

High Purity Single-walled Nanotube is produced by methane catalytic decomposition over Co-based catalyst, then experienced deep air oxidation. There is almost no amorphous carbon in this product. It has high ignition temperature, and the temperature can often reach 620 °C. It can be used to... [See More]

  • Application: Optoelectronics
  • Material: Carbon
  • Type: Nanotube
NanoActive-S™ Zinc Oxide -- AC018-0500
from Nanoscale Corporation

500mL, reduced particle size, increased fluid stability, reduced dust [See More]

  • Application: Catalyst; Optoelectronics; Energy; Transparent UV Resistant Coatings
  • Material: Ceramic / Carbide; Nanocomposite; Chemical or Precursor; Zinc Oxide
  • Type: NanoPowder