Nanocomposite Nanomaterials
2 Results
NanOxide Barium Titanate Powder -- HPB-1000
from TPL, Inc.
from TPL, Inc.
TPL offers a range of titanate powders with controlled size and chemistry. The nano-size powders are produced via an aqueous, low temperature process that allows for binary and tertiary oxide compositions with controlled stoichiometries. (Standard compositions include barium and strontium titanate.)... [See More]
- Material: Ceramic / Carbide; Nanocomposite; Barium Titanate
- Size / Diameter: 50 to 100
- Type: NanoPowder
- Surface Area: 15 to 18
NanoActive Aluminum Oxide Plus -- AC108-0025
from Nanoscale Corporation
from Nanoscale Corporation
25g, used for destruction of chemical warfare agents [See More]
- Material: Ceramic / Carbide; Glassy or Amorphous; Nanocomposite; Chemical or Precursor
- Size / Diameter: 5000
- Type: NanoPowder
- Surface Area: 550