Nanostructured Material / Compound Nanomaterials

2 Results
Solder Plated Preforms -- NanoFoil®
from Indium Corporation

NanoFoil ®, a nanotechnology material, is manufactured in a variety of forms including sheets and preforms. NanoFoil ® sheets are available as standard or plated with solder. Common foil thicknesses are 40um, 60um and 80um and range in sizes from 4 ” x 5 ” up to 43.5 ” x 9... [See More]

  • Type: Nanostructured Material or Compound
  • Application: Nano Scale Soldering
  • Material: Metal
Sputter Target Bonding -- NanoFoil®
from Indium Corporation

NanoFoil ®, a nanotechnology material, is used to simplify the sputtering target bonding process in a process called NanoBonding ®. NanoBonding allows target bonders and target manufacturers to make reliable and repeatable bonds while increasing margins and lowering capital expenditures. [See More]

  • Type: Nanostructured Material or Compound
  • Application: Nano Scale Soldering
  • Material: Metal