Carbon Nanomaterials

5 Results
Aligned Multi-walled Carbon Nanotubes(OD: 8-15nm) -- GRA-MNT083U
from Matexcel

This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place. Product overview: OD: 8-15nm. Purity: >98%. Length:30-50microns. S.S.A: 200-250m2/g. Ash:... [See More]

  • Material: Carbon
  • Type: Nanotube
uDiamond® Plating Additive for Electroless Nickel Plating
from Advanced Abrasives Corp.

uDiamond ® Plating Additive. Introducing uDiamond ® Plating Additive for Electroless Nickel - the first ever custom designed NanoDiamond dispersion for electroless plating. Breakthrough in Wear Resistance. Introducing uDiamond ® Plating Additive for Electroless Nickel – the... [See More]

  • Material: Carbon; NanoDiamond
  • Application: Dispersion, Coating or Concentrate; Electroless Nickel Plating
[12]Cycloparaphenylene -- C2449
from TCI America

[12]Cycloparaphenylene / [12]CPP. Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a nanometer scale. In 1991, Hufman and Kraetschmer reported a procedure for the... [See More]

  • Material: Carbon
  • Type: Nanotube
uDiamond® Vivace - Nanodiamond Enhanced Hard Chrome Plating
from Advanced Abrasives Corp.

uDiamond ® Vivace for Hard Chrome. uDiamond ® Vivace has been developed to meet the needs of tomorrow, enabling more durable products, with greater efficiency through lowered friction, and is used throughout industries including automotive, power generation, aerospace, industrial and... [See More]

  • Material: Carbon; NanoDiamond
  • Application: Dispersion, Coating or Concentrate; Hard Chrome Plating
Double-walled Carbon Nanotube -- C2143
from TCI America

Carbon Nanotube Double-walled ( >50%) below 5nm(diam.), 5-15micro m(length) / Double-walled Carbon Nanotube. Carbon Nanotubes (CNT), which were discovered by Iijima in 1991, are composed entirely of carbon atoms, as is C60.1) As the name implies, this carbon structure is shaped like a tube on a... [See More]

  • Material: Carbon
  • Type: Nanotube; Double or Multi-Walled Nanotube