Temperature Compensated Power Supplies

18 Results
Medical Grade ATX Power Supply -- MATX-450U-X1
from Power Solutions

UL/cUL, CB, TUV, EN, IEC safety approvals, SELV fan cooled, [See More]

  • Features: Power Factor Correction; Temperature Compensated
  • Technology: Linear Power Supply; 90 - 264 VAC
  • Type: DC Power Supply; Computer Power Supply; Medical Power Supply
  • DC Output Voltage: -12.0 to 12.0
ERM 48/60-300 Rectifier Module -- 92M018
from Efore, Inc.

The ERM rectifier modules are designed and optimised for demanding telecom and industry applications. The convection cooled ERM 48/60-300 rectifier is a building block of the EPOS Mini power systems. The rectifier provides 300 W output power at 48 VDC or 60 VDC, with a single phase, semi-wide input... [See More]

  • Features: Temperature Compensated
  • Applications: Instrumentation, Military, Semiconductor/Thin Film, Telecommunications, Security/Monitoring/Alarm
  • Type: DC-DC Converter; Rectifier; Medical Power Supply
  • DC Output Voltage: 42.0 to 72.0
AC Constant Voltage Source -- 1000S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Thermostat and fast acting line fuses. Frequency Response: Full power 30Hz-5KHz with... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Testing Equipment
1CH Liner DC Power Supply -- OWON P4000 Series
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; Small body for easy carry. · 180W maximum output power. · High resolution : 1mV / 1mA. · Low ripple/noise. · Over voltage/over current protection. · Multi-directional cooling system with smart fan. · 3.7 inch TFT LCD display. · Support... [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply
  • DC Output Voltage: 0.0 to 60.0
DC-DC Converters -- LM1 Series
from Daburn Electronics & Cable

FEATURES. Pin-out Compatible with LM78XX Linear Regulators. 3 PIN SIP Package. Small Size and Low Profile, 0.46 ” × 0.30 ” × 0.40 ”. No Minimum Load Required. Up to 96% Efficiency. Operating Temperature: -40 to +100 ºC. Wide Input Voltage Range. Built in Filter... [See More]

  • Features: Temperature Compensated; Over Temperature
  • Form Factor: Board Mount
  • Type: DC-DC Converter
  • Applications: Instrumentation
1200 W Encased Flat -- AQ1200IU12TC
from SynQor, Inc.

ACuQor AC/DC power supplies are intended for use as components in industrial equipment. ACuQor units must be properly installed within end use equipment before they can be safely applied as described in this document. The suitability of the ACuQor/equipment combination must be verified through end... [See More]

  • Features: Power Factor Correction; Temperature Compensated; DC Power Good / AC Power Good Signals
  • Technology: Switching Power Supply
  • Type: DC Power Supply; AC/DC Converter; Medical Power Supply
  • Applications: High Current, Industrial
Rectifier Module for OPUS C Series -- MRC 24-1100
from Efore, Inc.

MRC rectifier modules are designed and optimized for demanding industrial and telecom applications. These convection cooled MRC rectifiers are the key building blocks of OPUS C Series DC Power Systems. The rectifier delivers 1100W to 1600W output power at 24 VDC, 48 VDC or 60 VDC, with a single... [See More]

  • Features: Hot Swappable; Temperature Compensated
  • Applications: Telecommunications, Industrial
  • Type: DC-DC Converter; Rectifier
  • DC Output Voltage: 21.0 to 30.0
AC Constant Voltage Source -- 80S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Automatic reset thermostat. Frequency Response: Full power 45Hz-20KHz, reduced power... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Testing Equipment
DC Power Supply -- OWON 12A / 6A Dual Output Programmable
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Tow independent controllable channels+Sense. - Output resolution : 1mV / 1mA. - Low ripples / low noise. - Up to 100 group timers. - Multi- working mode : individual, parallel, and series. - Over-voltage / Over-current protection. - Data-logging function: could record the output voltage, and... [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply; Programmable Power Supply
  • DC Output Voltage: 0.0 to 60.0
MilQor® -- MQFL-270-05S
from SynQor, Inc.

The MilQor ® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal ™ packaging approach ensures survivability in the most hostile environments. Compatible... [See More]

  • Features: Temperature Compensated
  • Form Factor: Board Mount; Circuit Board Assembly; Open Frame
  • Type: DC-DC Converter
  • Applications: High Current, Military, Aerospace
VCRM Rectifier Module -- VCRM 24/1500
from Efore, Inc.

The VCRM and VCRML rectifier modules are designed and optimized for telecom and industry applications. These rectifiers provide unprecented power density and power levels in a true plug and play format and therefore power systems made out of these rectifiers leave you more valuable room for your... [See More]

  • Features: Hot Swappable; Power Factor Correction; Temperature Compensated
  • Applications: Military, Telecommunications, Security/Monitoring/Alarm
  • Type: DC-DC Converter; Rectifier
  • DC Output Voltage: 21.0 to 28.0
AC Power Supply/Current Source -- 250S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]

  • Features: Adjustable Frequency; Adjustable Current; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: Current Source; Programmable Power Supply
  • Applications: Testing Equipment
DC Power Supply -- OWON 2-CH Output With 5V Fixed Programmable
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

ODP3032 : two independent controllable channels. - Output resolution : 1mV / 1mA. - Low ripples / low noise : <300 μVrms / 2 mVpp. - Up to 100 group timers. - Up to 10 group preset system configurations. - Over-voltage / Over-current protection. - Auto-cooling system. - 3.9 inch high... [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply; Programmable Power Supply
  • DC Output Voltage: 0.0 to 60.0
Power Oscillator -- Model 5900
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

The Model 5900 is a high general purpose audio generator. The circuit consists of a low distortion oscillator, a drive amplifier, and a bipolar FET class AB1 power amplifier with an output transformer. The output transformer has three taps to allow utilization of the full power over a wide range of... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source
  • Applications: Testing Equipment
DC Power Supply -- OWON SP Series 1 CH
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

middot; Small body for easy carry. · 150W / 300W maximum output power. · High resolution: 10mV/1mA. · Low ripple and noise. · Over-voltage/over-current protection. · Intelligent temperature control fan cooling. · 4 inch TFT LCD display. · Support... [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply
  • DC Output Voltage: 0.0 to 60.0
DC Power Supply -- OWON SPE Series 1 CH
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Small body for easy carry. - High resolution: 10mV / 1mA. - List waveform editing output, editable 10 groups of timing output function. - Low ripple / noise. - Over voltage / over current protection. - Output voltage and current curve monitoring function. - Intelligent temperature control fan... [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply
  • DC Output Voltage: 0.0 to 60.0
High Power DC Power Supply -- OWH67012 (1200W)
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

1/2 2U standard 19-inch rack- Supports wide voltage input (85V-265V) to meet the needs of different countries- High precision constant power output of 1200W - 3000W ,wider output voltage/current range- High output resolution 10mV / 1mA- Supports 100-step LIST waveform programmable output-... [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply; Programmable Power Supply
  • DC Output Power: 1200
Programmable DC Power Supply -- OWON 3-CH Output With 2-CH 0-30V/6A And 0-6V/3A
from Fujian Lilliput Optoelectronics Technology Co., Ltd.

Three independent controllable channels. - Output resolution : 1mV / 1mA. - Low ripples / low noise. - Up to 100 group timers. - Multi- working mode : individual, parallel, and series. - Over-voltage / Over-current protection. - Data-logging function: could record the output voltage, and current;. [See More]

  • Features: Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply; Programmable Power Supply
  • DC Output Voltage: 0.0 to 60.0