AC Power Source Power Supplies
from Inductotherm Group
The Statipower ® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly matched with... [See More]
- Type: AC Power Source
- AC Output Voltage: 400.0 to 2000.0
- Applications: Instrumentation
- AC Output Power: 62000 to 745000
from AMETEK Programmable Power
Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power... [See More]
- Type: AC Power Source
- AC Output Current: 0.0 to ?
- AC Output Voltage: 0.0 to ?
- AC Output Power: 500 to 36000
from EXAIR
Single Voltage Power Supplies - The Two and Four Outlet Power Supplies require an input of 115 VAC, 50/60 Hz. Two other variations for 230 VAC are also available. A 6' (1.83m) power cord and lighted power switch are included. Powe Supplies are UL Listed to U.S. and Canadian safety standards, and are... [See More]
- Type: AC Power Source
- AC Output Voltage: 115.0 to 230.0
- Applications: Ionizing
- DC Output Power: 115 to 240
from ABSOPULSE Electronics Ltd.
Variable output voltage and frequency. Electronic power factor correction (PFC). Compact size, light weight. Sinusoidal output voltage. Digital meters for output voltage and frequency. Isolated, floating output. Full electronic protection. Field-proven design topology. This variable AC power source... [See More]
- Type: AC Power Source
- Applications: Industrial, engineering, academic and laboratory applications
- Technology: PWM technology
- AC Output Voltage: 0.0 to 264.0
from Inductotherm Group
The VersaPower ®-Xtreme ™ is a highly versatile tabletop induction power supply suitable for a wide range of metal heating applications including hardening, tempering, annealing, post and pre-heating, brazing, wire processing and more. Offering never before seen flexibility via on-unit or... [See More]
- Type: AC Power Source
- AC Output Voltage: 240.0 to 480.0
- Applications: Instrumentation, Meatal Heating
- DC Output Power: 50000
from AMETEK Programmable Power
Asterion - Performance. Reliance. Brilliance. Inspired by the enduring power of a brilliant star, the California Instruments Asterion line of AC power sources by AMETEK Programmable Power combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power... [See More]
- Type: AC Power Source
- AC Output Current: 0.0 to ?
- AC Output Voltage: 0.0 to 312.0
- AC Output Power: 4500 to 36000
from Inductotherm Group
The Statipower ® SP12 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly matched with... [See More]
- Type: AC Power Source
- AC Output Voltage: 400.0 to 2000.0
- Applications: Instrumentation
- DC Output Power: 25000 to 300000
from AMETEK Programmable Power
Elgar GUPS are ruggedized on-line "UPS's" that accept a broad range of worldwide utility and military AC input power. Without operator intervention, they automatically select the appropriate input power ranges to accommodate global operation. The GUPS Series has been specifically designed to... [See More]
- Type: AC Power Source
- AC Output Current: 21
- AC Output Voltage: 115.0 to 230.0
- DC Output Current: 21
from AMETEK Programmable Power
The iX Series II represents a new generation of AC and DC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the iX Series II systems are capable of handling... [See More]
- Type: AC Power Source
- AC Output Current: 0.0 to 120
- AC Output Voltage: 0.0 to 300.0
- AC Output Power: 3000 to 15000
from AMETEK Programmable Power
The California Instruments Sequoia Series combines intelligence and flexibility with high power to create an advanced platform of regenerative grid simulators. Using a state-of-the-art SiC power-switching architecture, this full four-quadrant bidirectional AC Source combines compactness, robustness,... [See More]
- Type: AC Power Source
- AC Output Current: 0.0 to ?
- AC Output Voltage: 0.0 to 333.0
- AC Output Power: 15000 to 1.08E6
from AMETEK Programmable Power
The California Instruments Tahoe Series combines intelligence and flexibility with high power to create an advanced platform of programmable AC/DC power sources. Using a state-of-the-art SiC power switching architecture and Digital Signal Processing, the Tahoe Series combines a robust, high-power... [See More]
- Type: AC Power Source
- AC Output Current: 0.0 to ?
- AC Output Voltage: 0.0 to 333.0
- AC Output Power: 15000 to 1.08E6
from AMETEK Programmable Power
Example Features. Power Subsystem for Transportable Military test stand. Provides eight channels of programmable DC power with output isolation function. Output disconnect function. Total control via Ethernet within power supply. Mounted in custom in transportable shock-mount case. [See More]
- Type: AC Power Source
from SOCOMEC
The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of mains supply... [See More]
- Type: AC Power Source; High Voltage; Medical Power Supply
- AC Output Voltage: 230.0 to 400.0
- Applications: Emergency Systems in Public Buildings, Airports, Schools, Museums, and Railway Stations
- DC Output Power: 2100 to 64000
from XP Power
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for... [See More]
- Type: DC Power Supply; AC Power Source
- Applications: Instrumentation
- Technology: Switching Power Supply
- DC Output Voltage: 12.0 to 48.0
from Radwell International
MODE ELECTRONICS Power Supplies 68-125-1 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1001A is a 1000 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA. Voltage range:... [See More]
- Type: AC Power Source
from Block USA, Inc.
General Data. Nominal input voltage: AC 200 ‑ 500 V. Nominal output voltage: DC 24 V. Nominal output current: 5 A. Operational temperature: ‑25 ° C ... +70 ° C. Protection index IP 20. Advantages. Stabilised and adjustable output voltage. Fast tripping of standard bi ‑metal... [See More]
- Type: DC Power Supply; AC Power Source
- Form Factor: DIN Rail
- Technology: Switching Power Supply
- DC Output Voltage: 23.0 to 28.5
from Ultra Energy
Fiber Optic Module: 2A06 – 120 / 240 VAC POWER SUPPLY MODULE, Power Supply Modules [See More]
- Type: AC Power Source
- AC Output Voltage: 120.0 to 240.0
- Form Factor: DIN Rail
- DC Output Voltage: 9.0
from Deodhar Electro Design P. Ltd.
The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor of 0.99 at full load,... [See More]
- Type: AC Power Source; Programmable Power Supply
from Advanced Energy Industries, Inc.
With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution. Robust communications (Analog, Profibus, RS-232, 422, 485). Water and air cooling combined. Precise power control is essential for... [See More]
- Type: AC Power Source; High Voltage
- AC Output Voltage: 1100.0 to 1460.0
- Applications: Semiconductor/Thin Film
- AC Output Current: 220 to 700
from Cole-Parmer
FEATURES: <ul > <li >Power line leakage tester | <li >2 Amp continuous output | <li >Displays voltage or current readings | <li >Isolated transformer to eliminate shock hazard while servicing ''hot'' chassis equipment | <li >Compact, rugged </ul > [See More]
- Type: AC Power Source
- AC Output Current: 2
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Thermostat and fast acting line fuses. Frequency Response: Full power 30Hz-5KHz with... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Testing Equipment
- Form Factor: Rack Mount
- AC Output Voltage: 0.0 to 260.0
from TelephoneStuff.com
The 3Com Network Jack AC Power Supply powers an individual network jack from a local wall outlet. This power supply is required if your LAN does not have Power over Ethernet. Features: - Plugs into the network jack at the wall; transforms standard AC power into low-voltage DC. - Enables a network... [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Car Chargers/USB Cables [See More]
- Type: AC Power Source; Computer Power Supply
- DC Output Voltage: 0.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- DC Output Current: 0.0
from Black Box
Hardened AC Power Supply, 100 –240 VAC, 47 –63 Hz with IEC Connector (for LBHxxA Heavy Duty Edge and Convenient Switch and Media Converter Switch) [See More]
- Type: AC Power Source
from PowerVolt, Inc.
Provides safer, temper-proof low power source, optional 230 VAC input [See More]
- Type: AC Power Source
- Applications: Instrumentation
- Form Factor: Wall Mount
- DC Output Voltage: 6.0
from LTI Power Systems, Inc.
The LTI Grid-Tie Inverter line is designed for industrial and commercial wind turbine applications. These systems can be equipped with power factor correction rectification to provide the turbine's generator with the cleanest possible source. This both increases turbine output, while increasing it's... [See More]
- Type: AC Power Source; DC/AC Inverter; Solar Inverter
- Applications: Wind Turbines
- Form Factor: Wall Mount
- AC Output Voltage: 230.0 to 400.0
from Associated Power Technologies, Inc.
Our 400XAC Series AC Power Sources provides both 1 Ø and 3 Ø AC or DC power in a single box solution. If you need a Power Source with superior application flexibility, look no further than the APT 400XAC. Ideal for both production and laboratory use, the 400XAC Series provides a unique... [See More]
- Type: AC Power Source
- AC Output Voltage: 520.0
- Applications: Instrumentation, Testing Equipment
- AC Output Power: 3000
from Tradeport Electronics Group
True RMS Meter. Frequency, Volt, AMP, Watt and Power Factor Display. Save/Recall 4 Sets of Voltage/Frequency Memory. Over Current Protection and Over Temperature Protection. Stable and Low-Distortion Output Waveform. Software Calibration to Ensure Accuracy. Panel-Lock Function to Prevent Operation... [See More]
- Type: AC Power Source
from Amp-Line Corp.
Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 1200 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost. [See More]
- Type: Current Source; AC Power Source
- Form Factor: Rack Mount
- Technology: Linear Power Supply
- Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
from Hobart Electronics
120V/60 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Voltage: ? to 24.0
- AC Output Voltage: 6.0 to 24.0
- DC Output Current: 0.2000 to 0.4000
from Solar Light Company, Inc.
Precision current source for xenon arc lamps from 50 to 150W of power. FEATURES. The XPS150 is power regulated and power limited to simplify operation. A single front panel knob determines the powerr setting for the lamp. A front panel connector supports the PMA DCS option and provides user access... [See More]
- Type: AC Power Source; AC/DC Converter
- Applications: Instrumentation
- Form Factor: Desktop / Free Standing
- DC Output Voltage: 15.0 to 29.0
from XP Power
The EML30 is a series of open frame and encapsulated AC-DC single output power supplies. designed for medical applications. The series provides a number of flexible mechanical options including PCB mount, open frame, chassis mount with screw terminals and a DIN Rail option. With approvals to... [See More]
- Type: DC Power Supply; AC Power Source; Medical Power Supply
- Form Factor: Open Frame
- Technology: Switching Power Supply
- Applications: Instrumentation
from Radwell International
LAMBDA Power Supplies JWS300-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1001P is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Additional Features: Low THD. [See More]
- Type: AC Power Source
from Block USA, Inc.
General Data. Nominal input voltage: 3 x AC 400 ‑ 500 V. Nominal output voltage: DC 24 V. Nominal output current: 10 ‑ 40 A. Operational temperature: ‑25 ° C ... +70 ° C. Protection index IP 20. Advantages. Stabilised and adjustable output voltage. Fast tripping of standard... [See More]
- Type: DC Power Supply; AC Power Source
- Form Factor: DIN Rail
- Technology: Switching Power Supply
- DC Output Voltage: 23.0 to 28.5
from Ultra Energy
Fiber Optic Module: 2A16 – 120/240VAC POWER SUPPLY MODULE W/ALARM OUT, Power Supply Modules [See More]
- Type: AC Power Source
- AC Output Voltage: 120.0 to 240.0
- Form Factor: DIN Rail
- DC Output Voltage: 9.0
from Advanced Energy Industries, Inc.
The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design. Delivers tight output regulation on power, voltage, or current, with a measurement accuracy of 1%. [See More]
- Type: AC Power Source; RF Generator; Plasma Power Supply
- Applications: Semiconductor/Thin Film
- Form Factor: Rack Mount
- AC Output Voltage: 547.0 to 953.0
from Cole-Parmer
bull; Electronics manufacturing and compliance testing made easy. • Simulates abnormal line voltage, frequency, and phase fluctuations for compliance testing purposes. • Measures RMS voltage and current, and frequency to analyze electronics characteristics. • Commit protocols to... [See More]
- Type: AC Power Source
- DC Output Voltage: 0.0 to ?
- AC Output Current: 4.2
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Automatic reset thermostat. Frequency Response: Full power 45Hz-20KHz, reduced power... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Testing Equipment
- Form Factor: Rack Mount
- AC Output Voltage: 0.0 to 260.0
from TelephoneStuff.com
AC power supply/battery charger. [See More]
- Type: AC Power Source
- Applications: Telecommunications
- Form Factor: Rack Mount
from Condor Electronics, Inc.
New!! Sleek Black Car Charger With Single USB Port! [See More]
- Type: AC Power Source; Computer Power Supply
- DC Output Voltage: 5.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- DC Output Current: 1
from Black Box
The external AC power supply takes mains power and converts it to 12 VDC 5 A regulated power to supply power for the gang switch chassis, two external power supplies can be used to provide redundant power. [See More]
- Type: AC Power Source
from LTI Power Systems, Inc.
The reliable and versatile Inverters from LTI provide clean, uninterruptible AC Power to loads such as; central phone systems, PCs, test equipment, alarm monitors, and other critical AC powered devices. The space saving rack mount inverter design is well suited for sensitive telecommunication and... [See More]
- Type: AC Power Source; DC/AC Inverter; Solar Inverter
- Applications: Telecommunications
- Form Factor: Rack Mount
- AC Output Voltage: 120.0
from Associated Power Technologies, Inc.
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation, Testing Equipment
- Form Factor: Desktop / Free Standing; Rack Mount
- AC Output Power: 400
from Hobart Electronics
230-240V/50Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 0.5000 to 1.6
- AC Output Voltage: 6.0 to 12.0
from XP Power
1500 W medical power supply [See More]
- Type: DC Power Supply; AC Power Source; Medical Power Supply
- Applications: Instrumentation
- Technology: Switching Power Supply
- AC Output Current: 100
from Radwell International
SONEIL Power Supplies 2408SRF-B [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1001SL is a 1 kVA, 260 V, 63 Hz, 1 Phase AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA. [See More]
- Type: AC Power Source
from Ultra Energy
Fiber Optic Module: 2A56 – UNIVERSAL POWER SUPPLY, FOT/FOR, Power Supply Modules [See More]
- Type: AC Power Source
- DC Output Voltage: 9.0 to 24.0
- Form Factor: DIN Rail
- DC Output Current: 425
from Advanced Energy Industries, Inc.
Wide-output frequency range. Compact design. Flexible communication protocol. The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, including... [See More]
- Type: AC Power Source; RF Generator; Plasma Power Supply
- Applications: Semiconductor/Thin Film
- Form Factor: Rack Mount
- DC Output Power: 15 to 1250
from Cole-Parmer
bull; Electronics manufacturing and compliance testing made easy. • Simulates abnormal line voltage, frequency, and phase fluctuations for compliance testing purposes. • Measures RMS voltage and current, and frequency to analyze electronics characteristics. • Commit protocols to... [See More]
- Type: AC Power Source
- DC Output Voltage: 0.0 to ?
- AC Output Current: 8.4
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Plasma Power Supplies. Features. Output Voltage: 0-130V or 0-260V with internal output transformer. 0-22.5 rms. into primary of external output transformer. Frequency Response: 40Hz to 20KHz with internal output transformer. 20KHz to 200KHz with external output transformers (at additional cost). [See More]
- Type: AC Power Source; High Voltage; Plasma Power Supply
- Applications: Testing Equipment
- Form Factor: Rack Mount
- AC Output Voltage: 0.0 to 260.0
from TelephoneStuff.com
ATLAS 830 Redundant AC Power Supply Module. Features: - Redundant Power Supply modules for the ATLAS 830. - Interoperable with the ATLAS 800, ATLAS 800PLUS, and ATLAS 810PLUS also. - AC version includes power cord. - Occupies slots seven and eight [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Dual USB Port Car Charger In Sleek Black! [See More]
- Type: AC Power Source; Computer Power Supply
- DC Output Voltage: 5.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- DC Output Current: 2
from Associated Power Technologies, Inc.
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation, Military, Testing Equipment, Avionics, Manufacturing
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 300.0
from Hobart Electronics
230V/50 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 0.5000 to 1.6
- AC Output Voltage: 6.0 to 12.0
from Radwell International
VICON Power Supplies VC24PS-1 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1001TC is a 1 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000VA. Output... [See More]
- Type: AC Power Source
from Ultra Energy
Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a closed contact... [See More]
- Type: AC Power Source
- AC Output Voltage: 120.0
- Form Factor: DIN Rail
- DC Output Voltage: 24.0
from Advanced Energy Industries, Inc.
Need a highly efficient, compact, easy-to-integrate power source? The PDX ® series provides extremely accurate, highly repeatable process control, helping to ensure process uniformity and high throughput. It ’s wide frequency range of operation delivers optimal control across numerous... [See More]
- Type: AC Power Source; RF Generator
- Applications: Semiconductor/Thin Film
- Form Factor: Rack Mount
- AC Output Voltage: 735.0
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
The Model 5900 is a high general purpose audio generator. The circuit consists of a low distortion oscillator, a drive amplifier, and a bipolar FET class AB1 power amplifier with an output transformer. The output transformer has three taps to allow utilization of the full power over a wide range of... [See More]
- Type: AC Power Source
- Applications: Testing Equipment
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 260.0
from TelephoneStuff.com
Redundant AC Power Supply module for the NetVanta 5305. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Dual USB Port Car Charger In Radiant White [See More]
- Type: AC Power Source; Computer Power Supply
- DC Output Voltage: 5.0
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
- DC Output Current: 2
from Associated Power Technologies, Inc.
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 300.0
from Hobart Electronics
120V/60 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 0.5000 to 2.8
- AC Output Voltage: 6.0 to 24.0
from Radwell International
MEAN WELL Power Supplies PB-300N-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1001WP is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000 VA. [See More]
- Type: AC Power Source
from Advanced Energy Industries, Inc.
Robust and versatile, the Cesar platform provides excellent RF power delivery across a wide range of frequencies and power outputs. Customized performance without custom lead times. Reliable design for maximum uptime. Powerful user interface for easy operation. The proven Cesar platform delivers... [See More]
- Type: AC Power Source; RF Generator; Plasma Power Supply
- Applications: Semiconductor/Thin Film
- Form Factor: Rack Mount
- DC Output Power: 600 to 5000
from TelephoneStuff.com
Total Access 750/850 accessories. Power Supply Features: - Provides an AC power source for DC-powered Total Access chassis. - Integral charging circuit for Total Access battery backup systems. - Mounts to side of Total Access 750/850 chassis or battery backup system. - FCC, NEBS Level 3, and UL 1950... [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Associated Power Technologies, Inc.
Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1 Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1 Ø and 3 Ø output configurations. Our SmartDETECT... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation, Testing Equipment
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 600.0
from Hobart Electronics
120V/60 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 1.3 to 3.3
- AC Output Voltage: 9.0 to 24.0
from Radwell International
MEAN WELL Power Supplies WDR-240-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 101T is a 100 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output power: 100VA. Output... [See More]
- Type: AC Power Source
from Advanced Energy Industries, Inc.
Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes. Customizable frequency from 400 kHz to 60 MHz and power from 100 W to 8 kW. Advanced features for control optimization and synchronization. [See More]
- Type: AC Power Source; RF Generator; Plasma Power Supply
- Applications: Semiconductor/Thin Film
- Form Factor: Rack Mount
- DC Output Power: 1500 to 8000
from TelephoneStuff.com
EnGenius DuraFon Cradle Charger AC Power Supply. Compatible with: - DuraFon 1X Desktop Charging Cradle. - DuraFon 4X Desktop Charging Cradle. - DuraFon PRO Desktop Charging Cradle. - DuraWalkie Desktop Charging Cradle. Due to manufacturer restrictions we are unable to provide pricing in our online... [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Hobart Electronics
230V/50 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 1 to 3
- AC Output Voltage: 9.0 to 24.0
from Radwell International
WEIDMULLER Power Supplies 992534-0024 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1127 is an AC source from Interpower. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Protection: Over temperature; Input and Output... [See More]
- Type: AC Power Source
from TelephoneStuff.com
For use with Durafon 1X Base Unit. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Desktop / Free Standing
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Hobart Electronics
120V/60 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 2.5 to 6.7
- AC Output Voltage: 12.0 to 24.0
from Radwell International
MEAN WELL Power Supplies NDR-75-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 121B is a 120 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 120VA. Frequency Range: 45 Hz-5... [See More]
- Type: AC Power Source
from TelephoneStuff.com
For use with DuraFon 4X Base Unit and DuraFon PRO Base Unit. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed to the quality and value of the EnGenius products. Please call 877-389-0000 for pricing and/or to place an order. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Hobart Electronics
230V/50 Hz, AC Output [See More]
- Type: AC Power Source
- DC Output Current: 1.9 to 6.7
- AC Output Voltage: 12.0 to 24.0
from Radwell International
MEAN WELL Power Supplies PB-300P-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1251WP is a 1250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1250 VA. [See More]
- Type: AC Power Source
from TelephoneStuff.com
Connects to any MPA-II or MP-10A (UNEX) to eliminate the need for batteries. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
MEAN WELL Power Supplies RSP-320-48 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1501 is a 1500 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1500 VA. Input Voltage: 190 to... [See More]
- Type: AC Power Source
from TelephoneStuff.com
AC Power Supply designed for for Jabra BT135 Bluetooth Headset. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
MEAN WELL Power Supplies SDR-75-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1501L is a 1667 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single Phase AC Power Source. [See More]
- Type: AC Power Source
from TelephoneStuff.com
Replacement 120VAC/12VDC Power Supply Charger for Conference Max Plus Pod Charger. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
CUI INC Power Supplies SDI18-15-U-P5 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1501TC is a 1500VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Power Output: 1500 VA at 130... [See More]
- Type: AC Power Source
from TelephoneStuff.com
Pinnacle AC power supply cord. [See More]
- Type: AC Power Source
- Applications: Telecommunications
- Form Factor: Rack Mount
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Desktop / Free Standing
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
MEAN WELL Power Supplies SP-200-5 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1503L is a 1667 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Three Phase AC Power Source. [See More]
- Type: AC Power Source
from TelephoneStuff.com
KX-TDA Hybrid IP Additional AC Power Supply. Hybrid IP Power Supply Features: - Designed specifically for the KX-TDA50 Hybrid IP PBX Telephone Systems. Panasonic KX-TDA IP PBX Telephone Systems and Components are sold, installed, and serviced exclusively by Certified Dealers. TWAcomm.com is an... [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Desktop Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Desktop / Free Standing
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
CUI INC Power Supplies VSK-S10-24UA-T [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1751 is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1000VA. Voltage range: 0-32,... [See More]
- Type: AC Power Source
from TelephoneStuff.com
AC Power Supply, 100-240V. Compatible With the Following Headsets: - Plantronics Discovery Series Headsets (640, 640E, 645, 655, 665). - Plantronics Explorer Series Headsets (320, 330, 340). - Plantronics Voyager Series Headsets (510, 510S, 520, 590A) [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
CUI INC Power Supplies SWI24-24-N-SC [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1751B is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1750VA. Power Factor: Unity to... [See More]
- Type: AC Power Source
from TelephoneStuff.com
110VAC/24VAC Power Supply for T35, MOD 232. [See More]
- Type: AC Power Source
- Applications: Telecommunications
from Condor Electronics, Inc.
Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
DELTA GROUP ELECTRONICS Power Supplies 06EK3M [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1751SL is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC Output Power: 1751VA. Output Voltage... [See More]
- Type: AC Power Source
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
BEL POWER SOLUTION Power Supplies MAP55-4003 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 1751SX is a 1750 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Continuous Power Output: 1750 VA from a 55-65... [See More]
- Type: AC Power Source
from Condor Electronics, Inc.
Grounded. Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
CUI INC Power Supplies SDI65-12-UDC-P5 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 2001L is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Single Phase Programmable AC... [See More]
- Type: AC Power Source
from Condor Electronics, Inc.
Wall Plug-in Style. 230VAC/50Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
ARTESYN TECHNOLOGIES Power Supplies LPS65 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 2001RP is a 2000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Simple Front Panel and Rear... [See More]
- Type: AC Power Source
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications
from Radwell International
MEAN WELL Power Supplies S-150-24 [See More]
- Type: AC Power Source
from ValueTronics International, Inc.
The 2253IX is a 2250 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Combination AC Source and DC... [See More]
- Type: AC Power Source
from Condor Electronics, Inc.
Wall Plug-in Style. 120VAC/60Hz. Single Output Voltage. Class 2 Transformer. [See More]
- Type: AC Power Source; Computer Power Supply
- Form Factor: Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation, Telecommunications, Testing Equipment, Security/Monitoring/Alarm, Broad range of applications