Laser Power Supply Power Supplies

32 Results
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price -- No.1601573798412
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // 1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price [See More]

  • Type: Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
  • Form Factor: Desktop / Free Standing
  • Technology: Switching Power Supply
  • DC Output Voltage: 110.0
HeNe Laser Power Supply -- LP6100P
from Voltage Multipliers, Inc.

10kV • 5mA • 6W. The HeNe laser power supply, LP6, features low ripple current, high efficiency, excellent load & line regulation, plus short circuit protection. It comes available in several different DC input voltages and Run Current settings, and positive or negative 10kV start... [See More]

  • Type: High Voltage; Laser Power Supply
  • DC Output Voltage: 1000.0 to 1750.0
  • Applications: Helium Neon Lasers
  • DC Output Current: 0.0020 to 0.0050
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction -- reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // 2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction [See More]

  • Type: Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
  • Form Factor: Desktop / Free Standing
  • Technology: Switching Power Supply
  • DC Output Voltage: 110.0
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating -- No.1601569966893
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating [See More]

  • Type: Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
  • Form Factor: Desktop / Free Standing
  • Technology: Switching Power Supply; SCR Power Supply; IGBT
  • Applications: IGBT
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier -- No.1601570305377
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier [See More]

  • Type: Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
  • Form Factor: Desktop / Free Standing
  • Technology: Switching Power Supply; SCR Power Supply
  • DC Output Voltage: 110.0
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction -- reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction [See More]

  • Type: Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
  • Form Factor: Desktop / Free Standing
  • Technology: Switching Power Supply
  • DC Output Voltage: 110.0
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line -- No.1601574155332
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Converter Rectifier // Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line [See More]

  • Type: Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
  • Form Factor: Desktop / Free Standing
  • Technology: Switching Power Supply
  • DC Output Voltage: 110.0
Helium Neon Laser Power Supplies
from Midwest Laser Products, LLC

Surplus / Overstock Helium Neon laser power supplies. Quantities are limited. These are the common ˜ brick ™ type HeNe power supplies which are fully encapsulated in epoxy. Most of them include a high-voltage Alden connector and some feature a potentiometer mounted near the wire leads,... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Voltage: 1400.0 to 2450.0
  • Form Factor: Board Mount
  • DC Output Current: 0.0035 to 0.0070
DC/DC Converter -- DR1P5-05S05
from Pduke Technology, Inc.

PI type input filter, five-sided EMI shield [See More]

  • Type: DC-DC Converter; Computer Power Supply; Medical Power Supply; Laser Power Supply
  • Applications: High Frequency, Instrumentation, Military, Telecommunications, Data Acquisition, Transportation
  • Form Factor: Board Mount; Circuit Board Assembly; Open Frame
  • DC Output Voltage: 5.0
Capacitor Charging Power Supply -- CCPF-500-XX
from Lumina Power, Inc.

The CCPF family of capacitor charging power supplies utilizes the latest innovations in power electronics to deliver clean and efficient power for pulsed laser applications. A high power resonant inverter insures reliability during all modes of operating conditions. A soft switching power factor... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Voltage: 500.0 to 4000.0
  • Form Factor: Desktop / Free Standing; Wall Mount
  • Polarity: Reversible Polarity
Power Supply for Argon Ion Laser
from Lumentum Operations, LLC

Lumentum Ultra Series power supplies accommodate all output power ranges and possible AC input voltages. They are designed to work with standard 2211, 2214, 2218, and 2219 argon laser heads. These highly efficient switch-mode power supplies feature power-factor correction and universal line input... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Voltage: 70.0 to 140.0
  • Form Factor: Desktop / Free Standing
  • DC Output Current: 10.25
300 Watt Open-Frame Power Supply -- HTK300-3.3
from LHV Power

Product Features: 300 Watt Single Output Switcher. Universal AC Input with Active PFC. Measures only 6.70 x 3.70 x 1.69". Full-Featured Status & Control Signals. Multiple Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours MTBF per... [See More]

  • Type: DC Power Supply; High Voltage; Laser Power Supply
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Laser Designator Power Supply -- EP1285
from XCEL Power Systems, Ltd.

bull; Charger Efficiency >85%. • Lightweight. • BITE Capability. • Over Current Protection. GENERAL SPECIFICATION. ¨ 14 V DC ~ 36 V DC Input. ¨ Multiple Outputs +5V DC @ 120mA, 5V @ 2.5A, +12V @ 60mA, +12V @. 20mA, +24V @1.4A, +750V ~ 1000V Charger @ 2.2A. ¨ Operating... [See More]

  • Type: DC Power System; DC-DC Converter; Laser Power Supply
  • DC Output Voltage: 5.0 to 1000.0
  • Form Factor: Open Frame
  • DC Output Current: 0.0600 to 2.2
Hazardous Location Power Supply Rectifier Transformers
from Neeltran, Inc.

Neeltran, designs and builds its own rectifier-transformers and rectifiers. This ability allows us to understand the extreme duty a hazardous location power supply has to perform in extreme environments. This gives our designers the experience to design the highest quality units available. For the... [See More]

  • Type: Rectifier; Laser Power Supply
  • AC Output Voltage: 80000.0
  • Form Factor: Wall Mount
  • AC Input Voltage: 0.0 to 69000.0
CV Series - Very High Frequency (VHF) Power -- CV 1000
from Comdel, Inc.

Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are... [See More]

  • Type: RF Generator; Laser Power Supply; Plasma Power Supply
  • Applications: High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
  • Form Factor: Rack Mount
  • DC Output Power: 1000
Custom Power Supply
from Lumina Power, Inc.

Lumina Power has the expertise and experience to design for almost any requirement in the laser, electro-optic or specialty power supply industry. With experience in high voltage ( >300kV) and high power ( >130kW), our R &D department can adapt configurations from our library of power... [See More]

  • Type: DC Power Supply; Laser Power Supply
Power Supply for Helium-Neon Laser
from Lumentum Operations, LLC

All Lumentum helium-neon power supplies provide a highly regulated constant current output, allowing for excellent optical stability and performance. The power supply automatically adjusts laser tube voltage to maintain a fixed discharge current. A CDRH time delay is active on all power supplies,... [See More]

  • Type: DC Power Supply; DC-DC Converter; Laser Power Supply
  • DC Output Voltage: 1250.0 to 3800.0
  • Form Factor: Desktop / Free Standing
  • DC Output Current: 0.0040 to 0.0065
400 Watt Open-Frame Power Supply -- HTK400-3.3
from LHV Power

Product Features: 400 Watt Single Output Switcher. Universal AC Input with Active PFC. Measures only 6.70 x 3.70 x 1.69". Full-Featured Status & Control Signals. Multiple Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours MTBF per... [See More]

  • Type: DC Power Supply; High Voltage; Laser Power Supply
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Laser Inertial Navigation Power Supply -- SP3245
from XCEL Power Systems, Ltd.

bull; BITE Capability. • Power Factor Correction. • Multiple PCB Design. • High Reliability. GENERAL SPECIFICATION. ¨ 115 V AC Single Phase Input ( 28 V DC ). ¨ Multiple Outputs +5V @ 7.5A, +290V @ 45mA, ±15V @ 1.2A, -5V @ 0.5A,. +31.5 V @ 45mA. ¨ Operating... [See More]

  • Type: DC Power Supply; DC Power System; DC-DC Converter; Laser Power Supply
  • DC Output Current: 0.0450 to 7.5
  • DC Output Voltage: -15.0 to 290.0
  • Phase: Three-Phase Power Supply
High Power Transformer Rectifier Systems
from Neeltran, Inc.

Neeltran, is are one of the few companies that designs and manufactures its own custom rectifier-transformers and rectifiers (rectiformer). Full Current and Full Voltage factory testing of the power conversion equipment allows for line up testing of the units in their actual configuration prior to... [See More]

  • Type: Rectifier; Laser Power Supply
  • DC Output Current: 0.0 to 220000
  • DC Output Voltage: 0.0 to 2500.0
  • AC Input Voltage: 0.0 to 69000.0
Ultra Compact, 2kW, 60MHz RF Generator
from Comdel, Inc.

Performance: Part of our customized product line, this reliable, unique RF power supply can function effectively in a very small space while still delivering robust, reliable power. Its footprint is 4 ” x 4 ” x 12 ” and it is can be pulsed between multiple levels to 100 kHz. Custom... [See More]

  • Type: RF Generator; Laser Power Supply; Plasma Power Supply
  • DC Output Power: 2000
  • Form Factor: Rack Mount
DC Power Supply -- LPS 10,000/13,500W
from Lumina Power, Inc.

The LPS series power supplies are designed for various applications in semiconductor equipment along with OEM and industrial applications. Available for use in constant current or constant voltage applications they are available in power levels from 1,000 to 13,500 Watts. Common applications include... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Voltage: 5.0 to 200.0
  • Form Factor: Rack Mount
  • DC Output Current: 250
600 Watt Open-Frame Power Supply -- HTK600-3.3
from LHV Power

Product Features: 600 Watt Single Output Switcher. Universal AC Input with Active PFC. Full-Featured Status & Control Signals. Measures only 7.87 x 4.13 x 2.19". Multiple Output Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours... [See More]

  • Type: DC Power Supply; High Voltage; Laser Power Supply
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
High Current Diode Laser Driver -- LDDHC-600/1000
from Lumina Power, Inc.

The LDDHC series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. With output currents to 200amps the LDDHC series is available in 3 power levels and a wide range of compliance voltages. Compact size is possible due to the low-loss Zero Voltage... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Current: 200
  • Form Factor: Wall Mount
  • DC Output Power: 600 to 1000
800 Watt Open-Frame Power Supply -- HTK800-12
from LHV Power

Product Features: 800 Watt Single Output Switcher. Universal AC Input with Active PFC. Full-Featured Status & Control Signals. Measures only 7.87 x 4.13 x 2.19". Multiple Output Connector Options: Quick-Connect / Molex Connections. Terminal Block Connections. Euro Strip Connections. 700k hours... [See More]

  • Type: DC Power Supply; High Voltage; Laser Power Supply
  • Form Factor: Circuit Board Assembly (optional feature); Open Frame (optional feature)
  • Technology: Switching Power Supply
  • Applications: Instrumentation, Telecommunications, Testing Equipment, OEM Systems
High Power Diode Laser Driver -- LDD-50-XX-YY
from Lumina Power, Inc.

The LDD series is a new family of OEM laser diode drivers designed for the emerging high power laser diode industry. The LDD series is ideal for high power applications where economy is important and performance cannot be compromised. Compact size is possible due to the low-loss Zero Voltage... [See More]

  • Type: DC Power Supply; High Voltage; Laser Power Supply
  • DC Output Current: 15
  • Form Factor: Wall Mount
  • DC Output Power: 50
High Power Diode Laser Driver -- LDY-600-XX-YY
from Lumina Power, Inc.

The LDY series is a new family of OEM laser diode drivers with all the performance of Lumina ’s flagship LDD line of laser diode drivers, as well as additional functions including pulsing capability, over-temperature sensing and crowbar shorting of the output. The LDY series is ideal for high... [See More]

  • Type: DC Power Supply; High Voltage; Laser Power Supply
  • DC Output Current: 100
  • Form Factor: Wall Mount
  • DC Output Power: 600
Laser Diode Driver -- LDPC
from Lumina Power, Inc.

The LDPC series laser diode drivers offer the laser designer a compact low cost power supply for a variety of medical and industrial applications. In order to take full advantage of this unique product, care must be taken during the design process to ensure long term reliability. The data sheet... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Voltage: 5.0 to 15.0
  • Form Factor: Open Frame
  • DC Output Current: 14 to 50
Laser Diode Pulser -- HPP-750
from Lumina Power, Inc.

The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the laser diode. Pulse widths of =50µs to CW can be... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Voltage: 10.0 to 120.0
  • Form Factor: Wall Mount
  • DC Output Current: ? to 350
Pulsed/CW Laser Diode Driver -- LDP-2000-XX-YY-S
from Lumina Power, Inc.

The New LDP pulsed laser diode drivers are the second generation of precision pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDP drivers are capable of outputting up to 400 amps . Pulse widths of 30µs. through CW... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Current: 100 to 400
  • Form Factor: Wall Mount
  • DC Output Power: 1000 to 2000
Quasi-CW Diode Laser Driver -- LDQCW-50-XX-YY-ZZ
from Lumina Power, Inc.

The LDQCW series is a new family of OEM diode laser pulsars designed for the emerging high power diode laser industry. Lumina Power LDQCW diode drivers can be configured for compliance voltage requirements up to 120V. Maximum efficiency is realized with circuitry that minimizes losses across the... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Current: 80 to 200
  • Form Factor: Wall Mount
  • DC Output Power: 50
Quasi-Pulsed Laser Diode Driver -- LDQPC
from Lumina Power, Inc.

The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited for compact short pulse... [See More]

  • Type: DC Power Supply; Laser Power Supply
  • DC Output Current: 80 to 200
  • Form Factor: Open Frame
  • DC Output Power: 75