Programmable Power Supply Power Supplies
from GEEPLUS Inc.
Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this user-friendly interface enables the designer to explore the maximum performance achievable from a wide range of solenoids during product... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Polarity: Positive Polarity (optional feature); Reversible Polarity (optional feature)
- DC Output Voltage: 8.0 to 50.0
- Features: Adjustable Current
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 100
from Acopian Power Supplies
The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]
- Type: Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
- Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
- Technology: Switching Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
The new, five year warranty, GENESYS+ ™ high power GSP models of programmable DC power supplies offer 10kW in a 2U high package and 15kW in 3U with output voltages and currents of up to 0 ‑10V/1,500A to 0-600V/25.5A. GSP can operate in constant voltage, constant current and constant... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 1000
from ABB Measurement & Analytics
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy. [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0 to 60.0
- Applications: Instrumentation
- Phase: Single-Phase Power Supply
from AMETEK Programmable Power
Sorensen Asterion DC Half-Rack Series by AMETEK Programmable Power. The Sorensen Asterion DC Half-Rack Series delivers the intelligence, flexibility, and precision of the proven Asterion platform in a compact 1U half-rack form factor. It provides 1.7 kW of programmable DC output power while... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 40.0 to 600.0
- Form Factor: Rack Mount
- DC Output Current: 2.8 to 42
from Fargo Controls, Inc.
Our programmable power supplies can be used with all NAMUR, NPN and PNP sensors and contain a relay with ON or OFF delay functions. The programmable time scale ranges from 0.03 seconds to 12 minutes. This is not a safety device and is not intended for safety applications. [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 12.0
- Form Factor: DIN Rail
- DC Output Current: ? to 0.0500
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 170
from Acopian Power Supplies
The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power levels with single output voltages ranging from 3.3 to 135V and current capabilities up to 70A. A user-friendly front... [See More]
- Type: Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
- Form Factor: DIN Rail; Rack Mount; Wall Mount
- Technology: Switching Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
The five year warranty, GENESYS+ ™ high power GSPL models of programmable DC power supplies offer 15kW in a 2U high package and 22.5kW in 3U with output voltages and currents of up to 0 ‑20V/1,125A to 0-1,500V/15A. The GSPL can operate in constant voltage, constant current and constant... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 100.0
- Form Factor: Rack Mount
- DC Output Current: 150
from ABB Measurement & Analytics
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy. [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0 to 60.0
- Applications: Instrumentation
- Phase: Single-Phase Power Supply
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 1000
from Acopian Power Supplies
We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. (We can also easily modify power supplies to meet customer requirements.). Simply ‘check ’ or fill in whichever items... [See More]
- Type: DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
- Form Factor: DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
- Technology: Linear Power Supply; Switching Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
The new, five year warranty, GENESYS+ GH1kW and GH1.5kW half rack, 1U programmable power supply series can deliver power ratings up to 1500W, with the highest power density and lightest weight ( < 3.5kg ) available in a half rack size. It offers voltages of up to 600V and output current up to... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 100
from ABB Measurement & Analytics
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy. [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0 to 60.0
- Applications: Instrumentation
- Phase: Single-Phase Power Supply
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 330
from Acopian Power Supplies
Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current limiting, select a power supply with a true constant... [See More]
- Type: Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
- Form Factor: DIN Rail; Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
The new, five year warranty, GENESYS+ ™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19 ” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight ( < 5kg for the 1.7kW, <7.5kg for the... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 100
from ABB Measurement & Analytics
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy. [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0 to 60.0
- Applications: Instrumentation
- Phase: Single-Phase Power Supply
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 500
from Acopian Power Supplies
These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at the power supply or remotely, or it may be programmed with the analog... [See More]
- Type: DC Power Supply; Programmable Power Supply; AC/DC Converter
- Form Factor: DIN Rail; Wall Mount
- Technology: Linear Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
Suitable for 19 ’ ’ rack mounting, the GENESYS ™AC (GAC) programmable power sources have a very high power density. The series offers several power levels from 2kVA and 3kVA in 1U format to 6kVA and 9kVA in 3U format with the possibility of paralleling units to increase the output... [See More]
- Type: Programmable Power Supply
- Form Factor: Rack Mount
from ABB Measurement & Analytics
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy. [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0 to 60.0
- Applications: Instrumentation
- Phase: Single-Phase Power Supply
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 240
from Acopian Power Supplies
DC inputs from 21.6 to 32.0 Vdc input may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short circuits... [See More]
- Type: Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
- Applications: Instrumentation
- Form Factor: DIN Rail; Wall Mount
- DC Output Voltage: 0.0 to 30000.0
from TDK-Lambda Europe GmbH
Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN, GPIB... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 20
from ABB Measurement & Analytics
During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy. [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0 to 60.0
- Applications: Instrumentation
- Phase: Single-Phase Power Supply
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 100.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 7.5
from Acopian Power Supplies
These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable... [See More]
- Type: Current Source; Programmable Power Supply; High Voltage
- Applications: Instrumentation
- Form Factor: Desktop / Free Standing; Wall Mount
- DC Output Voltage: 0.0 to 30000.0
from TDK-Lambda Europe GmbH
The five year warranty GENESYS ™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 330
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 100
from Acopian Power Supplies
Standard Features: Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. Thermal protection. Low Profile. No minimum load... [See More]
- Type: Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
- Form Factor: DIN Rail
- Technology: Switching Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
This GENESYS ™ series can supply power ratings up to 780W, the highest power density available in a 1U half rack size. It offers voltages of up to 600V and currents of up to 100A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 100.0
- Form Factor: Rack Mount
- DC Output Current: 7.5
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 1000
from Acopian Power Supplies
All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies. Voltage programmable using resistance. [See More]
- Type: Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
- Form Factor: Rack Mount
- Technology: Linear Power Supply
- Applications: Instrumentation
from TDK-Lambda Europe GmbH
The GENESYS ™ 1U series can supply power ratings up to 2400W, the highest power density available in a 1U rack size. It offers voltages of up to 600V and currents of up to 300A. Multiple remote programming methods are available including built-in RS232 & RS485 and optional LAN, GPIB &... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 240
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 1500
from Acopian Power Supplies
Ideal for laboratory and instrumentation applications, these rack mounting supplies have the same output ratings and specifications as the modular supplies, but additionally feature calibrated ten-turn controls (with locking vernier dials) for precisely setting voltage and current. Voltmeter and... [See More]
- Type: Current Source; Programmable Power Supply; High Voltage
- Applications: Instrumentation
- Form Factor: Rack Mount
- DC Output Voltage: 0.0 to 30000.0
from TDK-Lambda Europe GmbH
Based on the industry leading GENESYS+ programmable power supply units, the GSPS High Power Systems product range offers up to 90kW in a 19 inch 20U high rack cabinet fully configured and ready to use. Output voltage and current ratings range from 0 ‑10V/4,500A to 0-1500V/60A. The GSPS series... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Form Factor: Rack Mount
- DC Output Current: 3000
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0
- Technology: Switching Power Supply
- DC Output Current: 5 to 25
from TDK-Lambda Europe GmbH
Suitable for bench or 3U rack mounting, the ZUP is a programmable power supply offering power levels from 200 to 800W, voltages of up to 120V and currents of up to 132A. Remote programming methods include built-in RS232 & RS485. The units can operate in either constant current or constant... [See More]
- Type: Programmable Power Supply
- DC Output Current: 20
- DC Output Voltage: 10.0
- DC Output Power: 200
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 24.0
- Technology: Switching Power Supply
- DC Output Current: 5 to 25
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 20
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 20
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 20
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 20
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 20
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 40
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 10.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 80
from TDK-Lambda Americas Inc.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set... [See More]
- Type: Programmable Power Supply
- DC Output Voltage: 60.0
- Technology: Switching Power Supply
- DC Output Current: 0.0 to 14
from TDK-Lambda Americas Inc., High Power Division
A modular and scalable design approach that use multiple standard ALE 303 series 50kW power modules to deliver raw high voltage DC power for the system. The outputs of each 303 power module are combined using a simple Junction box which can also accomodate any necessary output filtering and... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- Ripple: 0.1% p-p standard. 0.01% optional
- DC Output Voltage: 60000.0 to 100000.0
- Operating Temperature: -20 to 45
from Efore, Inc.
OPUS C 24-5.5 R delivers uninterrupted DC power to demanding industrial, automation, telecom and datacom applications. Maximum output power is 5.5 kW at 24 VDC. OPUS C 24-5.5 R is a compactly integrated DC power system using MRC 24-1100 convection cooled rectifiers and a comprehensive VIDI... [See More]
- Type: DC Power Supply; DC Power System; Programmable Power Supply; Rectifier
- Applications: Instrumentation, Semiconductor/Thin Film, Telecommunications, Industrial
- Form Factor: Rack Mount
- DC Output Voltage: 21.0 to 31.5
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Tow independent controllable channels+Sense. - Output resolution : 1mV / 1mA. - Low ripples / low noise. - Up to 100 group timers. - Multi- working mode : individual, parallel, and series. - Over-voltage / Over-current protection. - Data-logging function: could record the output voltage, and... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 60.0
- Form Factor: Desktop / Free Standing
- DC Output Current: 0.0 to 12
from Associated Power Technologies, Inc.
Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation, Testing Equipment
- Form Factor: Desktop / Free Standing; Rack Mount
- AC Output Power: 400
from Lineage Power
Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Thermostat and fast acting line fuses. Frequency Response: Full power 30Hz-5KHz with... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Testing Equipment
- Form Factor: Rack Mount
- AC Output Voltage: 0.0 to 260.0
from Amp-Line Corp.
Constant Current Source (Linear AC Power Source / Power Supply): 0-20 A @ 5 V compliance voltage; 0-50 A @ 2 V compliance voltage; 100 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost. [See More]
- Type: Current Source; AC Power Source; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Linear Power Supply
- Applications: High Current, High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
from Deodhar Electro Design P. Ltd.
The 86xx Series of Programmable AC Power Source is compact in size and light in weight due to the use of the state of the art Switch Mode High Frequency PWM technology. These A C Power Sources come with a built in PFC with universal input to provide a typical input power factor of 0.99 at full load,... [See More]
- Type: AC Power Source; Programmable Power Supply
from Matsusada Precision, Inc.
Ultra low ripple, high stability, low temperature coefficient, floating 4ch [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- Applications: Electron Microscope
- Form Factor: Rack Mount
- DC Output Voltage: 0.0 to 100000.0
from TDK-Lambda Americas Inc., High Power Division
Genesys ™ 10kW, up to 1,500V, up to 1,000A. The Genesys ™ 3U Full-Rack (GEN-3U) series of 10kW DC Programmable Power Supplies provides high power density (up to 10.2kW) with a complete set of user-friendly interfaces within a 3U profile. This series offers Output voltages from 7.5V (@... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 1500.0
- Form Factor: Rack Mount
- DC Output Current: 0.0 to 1000
from Efore, Inc.
POMO 300 is optimised for 24 V applications such as industry battery chargers and small telecom or industry systems. Depending on configuration the maximum output power is 240 W to 720 W. The system is based on the PSM convection cooled rectifier and the MCU controller. The system may be placed on... [See More]
- Type: DC Power Supply; DC Power System; Programmable Power Supply; Rectifier; Medical Power Supply
- Applications: Instrumentation, Military, Semiconductor/Thin Film, Telecommunications, Security/Monitoring/Alarm
- Form Factor: Rack Mount
- DC Output Voltage: 19.0 to 30.0
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
ODP3032 : two independent controllable channels. - Output resolution : 1mV / 1mA. - Low ripples / low noise : <300 μVrms / 2 mVpp. - Up to 100 group timers. - Up to 10 group preset system configurations. - Over-voltage / Over-current protection. - Auto-cooling system. - 3.9 inch high... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 60.0
- Form Factor: Desktop / Free Standing
- DC Output Current: 0.0 to 6
from Associated Power Technologies, Inc.
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation, Military, Testing Equipment, Avionics, Manufacturing
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 300.0
from Lineage Power
Offering optimum efficiency and power density, the CAR1212DC is a front-end power supply module designed for datacom or distributed power applications requiring a 48Vdc input range. The CAR1212FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. [See More]
- Type: DC-DC Converter; Programmable Power Supply
- Applications: High Current, Telecommunications
- Form Factor: Rack Mount
- DC Output Voltage: 10.8 to 13.2
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Automatic reset thermostat. Frequency Response: Full power 45Hz-20KHz, reduced power... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Testing Equipment
- Form Factor: Rack Mount
- AC Output Voltage: 0.0 to 260.0
from Amp-Line Corp.
Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request. [See More]
- Type: Programmable Power Supply; Plasma Power Supply
- Form Factor: Rack Mount
- Technology: Linear Power Supply
- Applications: High Frequency, Instrumentation, Magnetic, Testing Equipment
from Deodhar Electro Design P. Ltd.
VSP Series of Programmable Power Supplies set a new standard for flexible, reliable AC to DC power systems in OEM, Industrial and Laboratory applications. These are designed with excellent thermal management and can be conveniently stacked in rack mounts without any space between them for... [See More]
- Type: DC Power Supply; Programmable Power Supply
from TDK-Lambda Americas Inc., High Power Division
Genesys ™ 1U 2.4kW, up to 300A. The Genesys ™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75 ”) profile. This series offers Output voltages from 8V (@... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 600.0
- Form Factor: Rack Mount
- DC Output Current: 0.0 to 300
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fanless design: Ultra-quiet and reduces the vibration noise and potential failure risks of traditional cooling fans.- Excellent heat dissipation design:Long-term operation under full load conditions ensures controlled temperature rise for internal component longevity.- Lightweight and ultra-thin... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 61.0
- Form Factor: Desktop / Free Standing
- DC Output Current: 0.0 to 5.1
from Associated Power Technologies, Inc.
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 300.0
from Lineage Power
Offering optimum efficiency and power density, the CAR1212FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1212FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]
- Type: Current Source; Programmable Power Supply
- Applications: Testing Equipment
- Form Factor: Rack Mount
- AC Output Current: 0.0 to 15
from Amp-Line Corp.
Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost. [See More]
- Type: Current Source; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Linear Power Supply
- Applications: High Frequency, Instrumentation, Magnetic, Military, Testing Equipment
from TDK-Lambda Americas Inc., High Power Division
Genesys ™ 1U 750W and 1.5kW, up to 200A. The Genesys ™ 1U Full-Rack (GEN-1U) series of 750W/1500W DC Programmable Power Supplies provides high power density (up to 780W/1560W) with a complete set of user-friendly interfaces within a 1U (1.75 ”) profile. This series offers Output... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 600.0
- Form Factor: Rack Mount
- DC Output Current: 0.0 to 200
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
1/2 2U standard 19-inch rack- Supports wide voltage input (85V-265V) to meet the needs of different countries- High precision constant power output of 1200W - 3000W ,wider output voltage/current range- High output resolution 10mV / 1mA- Supports 100-step LIST waveform programmable output-... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Power: 1200
- Form Factor: Desktop / Free Standing
- Ripple: Voltage: =100mVp-p; Current: =50mArms
from Associated Power Technologies, Inc.
Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1 Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1 Ø and 3 Ø output configurations. Our SmartDETECT... [See More]
- Type: AC Power Source; Programmable Power Supply
- Applications: Instrumentation, Testing Equipment
- Form Factor: Desktop / Free Standing
- AC Output Voltage: 0.0 to 600.0
from Lineage Power
Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package,... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications, Testing Equipment
from TDK-Lambda Americas Inc., High Power Division
Genesys ™ 1U 750W Half Rack, up to 100A. The Genesys ™ 1U Half-Rack (GENH) series of 750W DC Programmable Power Supplies provides high power density (up to 780W) with a complete set of user-friendly interfaces within a 1U (1.75 ”) half-rack profile. This series offers Output... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 600.0
- Form Factor: Rack Mount
- DC Output Current: 0.0 to 100
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
OWP-H Series High Power DC Power Supply. · 2U/3U standard embedded height. · High output resolution 1mV / 0.1mA. · Constant power output, and wider output voltage, current range. · SCOPE display mode to read voltage / current / power curve directly. · CV / CC... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 45.0 to 1500.0
- Form Factor: Desktop / Free Standing
- DC Output Current: 4 to 100
from Lineage Power
Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package,... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications
from TDK-Lambda Americas Inc., High Power Division
Genesys ™ 3.3kW, up to 400A. The Genesys ™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 400A) to 600V (@... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 600.0
- Form Factor: Rack Mount
- DC Output Current: 0.0 to 400
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Three independent controllable channels. - Output resolution : 1mV / 1mA. - Low ripples / low noise. - Up to 100 group timers. - Multi- working mode : individual, parallel, and series. - Over-voltage / Over-current protection. - Data-logging function: could record the output voltage, and current;. [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 60.0
- Form Factor: Desktop / Free Standing
- DC Output Current: 0.0 to 3
from Lineage Power
Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to provide a regulated single output voltage of 24Vdc. Packaged in a small 1U package,... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications, Wireless
from TDK-Lambda Americas Inc., High Power Division
The 102A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from. 0-1kV to 0-40kV, 110VAC or 220VAC single phase input, and optional Active PFC. All models feature medical safety approvals. Although the ALE series of power supplies... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 1
- DC Output Voltage: 0.0 to 40000.0
- DC Output Power: 1000
from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fanless design: Ultra-quiet and reduces the vibration noise and potential failure risks of traditional cooling fans.- Excellent heat dissipation design:Long-term operation under full load conditions ensures controlled temperature rise for internal component longevity.- Lightweight and ultra-thin... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 31.0
- Form Factor: Desktop / Free Standing
- DC Output Current: 0.0 to 8.1
from Lineage Power
Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package,... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications
from TDK-Lambda Americas Inc., High Power Division
The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from. 0-1kV to 0-40kV, 220VAC single phase input, and standard Active PFC. Although the ALE series of power supplies have been designed to operate as constant current... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 2
- DC Output Voltage: 0.0 to 40000.0
- DC Output Power: 2000
from Lineage Power
Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of... [See More]
- Type: DC-DC Converter; Programmable Power Supply
- Applications: High Current, Telecommunications
- Form Factor: Rack Mount
- DC Output Voltage: 43.2 to 52.8
from TDK-Lambda Americas Inc., High Power Division
The XR802 Series is a Compact high performance, high rep rate, rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 6
- DC Output Voltage: 0.0 to 30000.0
- DC Output Power: 6000
from Lineage Power
Offering optimum efficiency and power density, The CAR2548FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2548FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package,... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications
from TDK-Lambda Americas Inc., High Power Division
The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact, high performance power supplies available. It features a pulse-by-pulse current limit which provides excellent... [See More]
- Type: DC Power Supply; Programmable Power Supply
- DC Output Voltage: 0.0 to 600.0
- Form Factor: Rack Mount
- DC Output Current: 0.0 to 1000
from Lineage Power
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications
from TDK-Lambda Americas Inc., High Power Division
The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from. 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 4
- DC Output Voltage: 0.0 to 50000.0
- DC Output Power: 4000
from Lineage Power
The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a... [See More]
- Type: DC Power Supply; DC Power System; Programmable Power Supply; Rectifier
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
from TDK-Lambda Americas Inc., High Power Division
The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from. 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the ALE series of power... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 8
- DC Output Voltage: 0.0 to 50000.0
- DC Output Power: 8000
from Lineage Power
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized... [See More]
- Type: DC Power Supply; Programmable Power Supply; Rectifier
- Form Factor: Rack Mount
- Technology: Switching Power Supply
- Applications: High Current, Telecommunications, Testing Equipment, Wireless
from TDK-Lambda Americas Inc., High Power Division
EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90 kW. Based on a regulated SCR phase control topology the EMHP is ideally suited to applications where raw bulk power is required in a... [See More]
- Type: DC Power Supply; Programmable Power Supply
- Form Factor: Rack Mount
- Technology: SCR Power Supply
- DC Output Voltage: 0.0 to 600.0
from TDK-Lambda Americas Inc., High Power Division
The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave version. Although the ALE... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 30
- DC Output Voltage: 0.0 to 50000.0
- DC Output Power: 30000
from TDK-Lambda Americas Inc., High Power Division
The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three phase input, with fully instrumented front panel (L model), or optional Slave/OEM versions. Although the... [See More]
- Type: DC Power Supply; Programmable Power Supply; High Voltage
- DC Output Current: 0.0 to 15
- DC Output Voltage: 0.0 to 30000.0
- DC Output Power: 15000