Adjustable Frequency Power Supplies

23 Results
AC Constant Voltage Source -- AL-1000-CV/S
from Amp-Line Corp.

Constant Voltage Source (Linear AC Power Source / Power Supply): 0-130 V rms. (or 0-260 V rms.) ; 1000 watts; 47 - 10K Hz (up to 20K Hz if low bound frequency starts from 2K Hz or higher). Custom output range available upon request. [See More]

  • Features: Adjustable Frequency
  • Technology: Linear Power Supply
  • Type: Programmable Power Supply; Plasma Power Supply
  • Form Factor: Rack Mount
3 Phase AC Power Source -- Model 430XAC
from Associated Power Technologies, Inc.

Our 400XAC Series AC Power Sources provides both 1 Ø and 3 Ø AC or DC power in a single box solution. If you need a Power Source with superior application flexibility, look no further than the APT 400XAC. Ideal for both production and laboratory use, the 400XAC Series provides a unique... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • Applications: Instrumentation, Testing Equipment
  • Type: AC Power Source
  • AC Output Voltage: 520.0
CDX Series - Dual Frequency Power -- CDX 1000
from Comdel, Inc.

Simplify Operations and Reduce Costs Without Sacrificing Performance. Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Variable frequency, Power Monitoring
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: Instrumentation, Semiconductor/Thin Film, Semiconductor, Etch, Deposition
AC Constant Voltage Source -- 1000S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Single phase Isolated; taps from 0-65 to 0-300V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Thermostat and fast acting line fuses. Frequency Response: Full power 30Hz-5KHz with... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Testing Equipment
Constant Current Mode Multi-Phase Programmable Power Source -- AL-150-CR-GPIB-3
from Amp-Line Corp.

Programmable 3-phase Constant Current Source (Linear AC Power Source / Power Supply): 0-2 A @ 25 V compliance voltage (per phase); 150 watts total; Output Frequency: 30 - 20K Hz (unless otherwise specified); GPIB Interfaced. Custom output range(s) can be ordered at no additional cost. [See More]

  • Features: Adjustable Frequency
  • Technology: Linear Power Supply
  • Type: Current Source; Programmable Power Supply
  • Form Factor: Rack Mount
Automated AC Power Source -- APT MODEL 7004
from Associated Power Technologies, Inc.

Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
  • Form Factor: Desktop / Free Standing; Rack Mount
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation, Testing Equipment
CLB Series - Low Frequency RF Power -- CLB 12K
from Comdel, Inc.

Comdel's Superior Design and Reliability in a Small, Lightweight Package. Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 12K provides 12000 watts of power. The Turbotune... [See More]

  • Features: Adjustable Frequency
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
AC Constant Voltage Source -- 80S
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Voltage Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V. Regulation: Adjustable to 0.1% line and load. Short Circuit Protection: Automatic reset thermostat. Frequency Response: Full power 45Hz-20KHz, reduced power... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Power Factor Correction; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Testing Equipment
Plasma Power Supply System -- AL-1000-HF-A & AI-T1000.2
from Amp-Line Corp.

Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 600 Hz - 2.5K Hz, 0 - 5K V rms. [See More]

  • Features: Adjustable Frequency
  • Technology: Linear Power Supply
  • Type: Plasma Power Supply
  • Form Factor: Rack Mount
Automated Power Source -- Model 6005
from Associated Power Technologies, Inc.

Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current; Programmable Test Parameters
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation, Military, Testing Equipment, Avionics, Manufacturing
CLF Series - Low Frequency RF Power -- CLF 1000 Full Rack
from Comdel, Inc.

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications. Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 1000 provides 1000 watts of power. The full- rack models operate at any fixed frequency from 20 to 450 kHz or... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Cooling by Forced Air
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
AC Power Supply/Current Source -- 250S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]

  • Features: Adjustable Frequency; Adjustable Current; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: Current Source; Programmable Power Supply
  • Applications: Testing Equipment
Manual Power Source -- Model 5005
from Associated Power Technologies, Inc.

Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation
CLF Series - Low Frequency RF Power -- CLF 5000 Full Rack
from Comdel, Inc.

Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications. Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 5000 provides 5000 watts of power. The full- rack models can operate at any fixed frequency from 20 to 450 kHz or... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Over-Power Protection
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: Semiconductor/Thin Film, RIE, ICP, PVD, Semiconductor Processing
Plasma Power Supply -- 350S-HF
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

Plasma Power Supplies. Features. Output Voltage: 0-130V or 0-260V with internal output transformer. 0-22.5 rms. into primary of external output transformer. Frequency Response: 40Hz to 20KHz with internal output transformer. 20KHz to 200KHz with external output transformers (at additional cost). [See More]

  • Features: Adjustable Frequency; Adjustable Voltage
  • Form Factor: Rack Mount
  • Type: AC Power Source; High Voltage; Plasma Power Supply
  • Applications: Testing Equipment
Modular AC Power Source -- Model 310XAC
from Associated Power Technologies, Inc.

Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1 Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1 Ø and 3 Ø output configurations. Our SmartDETECT... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation, Testing Equipment
CLX Series - Low Frequency RF Power -- CLX 1000
from Comdel, Inc.

Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CLX series low frequency RF power supplies are available in power ranges from 600 to 10,000 Watts with fixed frequencies from 20 kHz to 2 MHz, and frequency agile capability up to 10% bandwidth. The CLX 1000 provides 1000 watts... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Cooling by Forced Air
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: Semiconductor/Thin Film, Semiconductor Processing, RIE, CVD, PVD
Power Oscillator -- Model 5900
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

The Model 5900 is a high general purpose audio generator. The circuit consists of a low distortion oscillator, a drive amplifier, and a bipolar FET class AB1 power amplifier with an output transformer. The output transformer has three taps to allow utilization of the full power over a wide range of... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Temperature Compensated
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source
  • Applications: Testing Equipment
CV Series - Very High Frequency (VHF) Power -- CV 1000
from Comdel, Inc.

Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 1000 delivers 1000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Active Front Panel Controls,
  • Form Factor: Rack Mount
  • Type: RF Generator; Laser Power Supply; Plasma Power Supply
  • Applications: High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
CX Series - High Frequency RF Power -- CX 10K
from Comdel, Inc.

High Power Range of the CX Series Family of Products. Performance: The CX high frequency series is available in power ranges of 5000 and 10,000 Watts with fixed frequencies from 2 to 30 MHz, and frequency agile capability up to 10% bandwidth. The CX series provides precise, repeatable power control... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: High Frequency, Instrumentation, Military, Semiconductor/Thin Film, Plastic Welding, Silicon Crystal Growing
CX Series - High Frequency RF Power -- CX 1250
from Comdel, Inc.

Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
CX Series - High Frequency RF Power -- CX 600/H
from Comdel, Inc.

Proven Reliability in Plasma Vacuum Systems Worldwide. Performance: The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with... [See More]

  • Features: Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
XDC Series - DC Power Supply -- XDC 1000
from Comdel, Inc.

Reliable DC Power in a Compact, Lightweight Design. Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every... [See More]

  • Features: Adjustable Frequency
  • Form Factor: Rack Mount
  • Type: RF Generator; Plasma Power Supply
  • Applications: Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering