Adjustable Current Power Supplies

11 Results
Solenoid Power Supply -- PHu
from GEEPLUS Inc.

Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this user-friendly interface enables the designer to explore the maximum performance achievable from a wide range of solenoids during product... [See More]

  • Features: Adjustable Current
  • DC Output Voltage: 8.0 to 50.0
  • Type: DC Power Supply; Programmable Power Supply
  • Polarity: Positive Polarity (optional feature); Reversible Polarity (optional feature)
Sonar Power Supply Unit -- EP1379
from XCEL Power Systems, Ltd.

bull; Suitable for Marine Environment. • Constant Current Capacitor Charger. • Low Cost. • Combined SMT & Through Hole. • Remote Control & Monitoring. GENERAL SPECIFICATION. ¨ Input Voltage 40 ~ 80 VDC. ¨ Adjustable Constant Current Output 1 ~ 12.5A. 0 ~ 120 . [See More]

  • Features: Adjustable Current
  • AC Output Voltage: 5.0 to 15.0
  • Type: DC Power System; DC-DC Converter; Sonar
  • AC Output Current: 1 to 12.5
DC Voltage And Current Power Supply -- PTE-20-FA
from SMC International

The DC power supply, PTE-20-FA, is designed mainly as an Complementary equipment for the PTE Range, although the unit can operate independently as a stand-alone unit. The equipment has an electronic output, microprocessor based, with stable, preselected outputs, that can generate voltage or current. [See More]

  • Features: Adjustable Current
  • Form Factor: Desktop / Free Standing
  • Type: DC Power Supply
  • Applications: High Current, Instrumentation, Testing Equipment
S4000
from Advanced Illumination, Inc.

Allows maximum performance without compromising LED life [See More]

  • Features: Adjustable Current
  • Form Factor: Wall Mount
  • Type: Current Source; DC-DC Converter
  • Applications: Instrumentation, Strobe Controller
Automated AC Power Source -- APT MODEL 7004
from Associated Power Technologies, Inc.

Our 7000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Use the rotary knob to adjust voltage or... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
  • Form Factor: Desktop / Free Standing; Rack Mount
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation, Testing Equipment
AC Power Supply/Current Source -- 1000S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit Protection: Automatic reset thermostat. [See More]

  • Features: Adjustable Frequency; Adjustable Current; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: Current Source; Programmable Power Supply
  • Applications: Testing Equipment
Primary Injection Test System -- RAPTOR MS
from SMC International

The Raptor-MS is the heart of the RAPTOR system. In fact, it is the MASTER unit of the system. Based in the combination of a very powerful switching amplifier which supplies a toroidal transformer's primary, it is able not only to generate high current values but also to measure different parameters... [See More]

  • Features: Adjustable Current
  • Applications: High Current, Testing Equipment
  • Type: Current Source
  • AC Output Voltage: 0.0 to 200.0
Automated Power Source -- Model 6005
from Associated Power Technologies, Inc.

Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current; Programmable Test Parameters
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation, Military, Testing Equipment, Avionics, Manufacturing
AC Power Supply/Current Source -- 250S-CR
from Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.

AC Constant Current Sources for use with Plug-in oscillators. Features. Output Circuit: Isolated output transformer. Input Power: 115 or 230 volts 50 or 60 Hz. Regulation: 1% line and load. Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for special made models. Short Circuit... [See More]

  • Features: Adjustable Frequency; Adjustable Current; Temperature Compensated
  • Form Factor: Rack Mount
  • Type: Current Source; Programmable Power Supply
  • Applications: Testing Equipment
Manual Power Source -- Model 5005
from Associated Power Technologies, Inc.

Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation
Modular AC Power Source -- Model 310XAC
from Associated Power Technologies, Inc.

Our 300XAC Series of Modular AC Power Sources incorporate the latest in modular technology. Configure the versatile 300XAC AC Power Source for 1 Ø stand-alone operation or linked together for up to 18 kVA of AC power in both 1 Ø and 3 Ø output configurations. Our SmartDETECT... [See More]

  • Features: Adjustable Frequency; Adjustable Voltage; Adjustable Current
  • Form Factor: Desktop / Free Standing
  • Type: AC Power Source; Programmable Power Supply
  • Applications: Instrumentation, Testing Equipment