Board Mount Power Supplies
from ASAP Semiconductor LLC
BCM BUS CONVERTER 12V 300W Bus Converter Module 1 38V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off and UVLO Through Hole Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55 ¦C ~ 125 ¦C 0.96 [See More]
- Form Factor: Board Mount
from TDK-Lambda Europe GmbH
CHVM high voltage dc-dc converter modules offer output voltages of up to 2kV in compact SIP pcb mount formats. Output power is 1.4W to 3W depending on package and all units accept a nominal 12Vdc input. Remote on/off is standard and the output can be adjusted from 0.5% to 100% using an external... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 1000.0
- Type: DC-DC Converter
- DC Output Power: 1.5
from RS Components, Ltd.
AC/DC Converter 15W eDIP-12 [See More]
- Form Factor: Board Mount
- DC Output Power: 15
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 25
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 265.0
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: TDK-Lambda Americas Inc. Category: Power Supplies - Board Mount. Series: CC-E(3W). Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Power (Watts): 3W [See More]
- Form Factor: Board Mount
- Operating Temperature: -40 to 85
from Qualtek Electronics Corp.
100W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.93. Miniature Size, High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Suitable for critical applications. Wide... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 100
from Acopian Power Supplies
These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity... [See More]
- Form Factor: Board Mount; Wall Mount
- Applications: Instrumentation
- Type: DC Power System; DC-DC Converter
- DC Output Voltage: -18.0 to 180.0
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from Electro Optical Components, Inc.
SDS manufactures complete power bases upon request to match your photomultipliers of tube diameters of 25mm (1 inch), 28mm (1 1/8 inch), and 51mm (2 inch). For an easy use of photomultiplier tubes, SDS designs socket assemblies consisting of a high quality socket, a voltage divider circuit, and a... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power System; High Voltage
- Applications: Photomultiplier Tubes
from TDK-Lambda Europe GmbH
The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 2.6
from RS Components, Ltd.
AC/DC Converter 68W eSIP-7 [See More]
- Form Factor: Board Mount
- DC Output Power: 15
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 265 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 6.3
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 265.0
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Category: Power Supplies - Board Mount. Packaging: Box. Operating Temperature Range: -30 °C ~ 70 °C (With Derating). Power (Watts): 46W [See More]
- Form Factor: Board Mount
- Operating Temperature: -30 to 70
from Qualtek Electronics Corp.
150W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. Miniature Size, High Efficiency, and High Reliability. Output Protections: OLP/OVP/OPP/OTP/SCP. Withstand 300VAC Surge Input for 5 Sec. Suitable for critical... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 12.0 to 48.0
- Type: Computer Power Supply
- DC Output Power: 150
from Acopian Power Supplies
Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected. Rugged encapsulated construction and generously derated... [See More]
- Form Factor: Board Mount
- Technology: Linear Power Supply
- Type: DC Power Supply; DC-DC Converter; AC/DC Converter
- Applications: Instrumentation
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; Medical Power Supply
- DC Output Voltage: -12.0 to 12.0
from TDK-Lambda Europe GmbH
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 2.5
from RS Components, Ltd.
AC/DC Converter 118W eSIP-7 [See More]
- Form Factor: Board Mount
- DC Output Power: 15
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 48V 6.9A 85 ~ 264 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 6.9
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: TDK-Lambda-Americas-Inc. Category: Power Supplies - Board Mount. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C [See More]
- Form Factor: Board Mount
- Operating Temperature: -40 to 85
from Qualtek Electronics Corp.
15W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). PCB soldering side with conformal coating. [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 15
from Acopian Power Supplies
These dual tracking output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board assemblies, simplifying system layout and minimizing the connectors and wiring required. [See More]
- Form Factor: Board Mount
- Technology: Linear Power Supply
- Type: DC Power Supply; DC Power System; AC/DC Converter
- Applications: Instrumentation
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; Medical Power Supply
- DC Output Voltage: 12.0
from TDK-Lambda Europe GmbH
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 4.5
from RS Components, Ltd.
AC/DC Converter 170W eSIP-16 [See More]
- Form Factor: Board Mount
- DC Output Power: 170
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 48V 6.9A 85 ~ 264 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 6.9
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Alternative Parts (Cross-Reference): Cross. Manufacturer: TDK-Lambda-Americas-Inc. Category: Power Supplies - Board Mount. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C [See More]
- Form Factor: Board Mount
- Operating Temperature: -40 to 85
from Qualtek Electronics Corp.
200W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude up to 5000m. Wide operating ambient... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 200
from Acopian Power Supplies
These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated... [See More]
- Form Factor: Board Mount; DIN Rail; Wall Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: Instrumentation
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from TDK-Lambda Europe GmbH
These niche non-isolated DC-DC converters have an ultra low profile (as low as 4.2mm) and five sided shielding for low radiated EMI. With output voltages of 1.5V to 12.6V, the series accepts input voltages between 3V and 26.4Vdc (model dependant). The CE series also has an impressive 100G peak... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 1.8 to 3.3
- Type: DC-DC Converter
- DC Output Current: 1.5
from RS Components, Ltd.
AC/DC Converter 275W eSIP-16 [See More]
- Form Factor: Board Mount
- DC Output Power: 275
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 24V 16.7A 85 ~ 264 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 16.7
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 004195-NTE0505MC-R. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: NTE. Packaging: Reel(TR). Type: Isolated Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C. Package:... [See More]
- Form Factor: Board Mount
- DC Output Power: 1
- DC Output Current: 0.2000
- Number of Outputs: 1
from Qualtek Electronics Corp.
200W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. Miniature Size, High Power Density, High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 200
from Acopian Power Supplies
These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may be operated through a wide temperature range. A common-mode input filter reduces conducted noise, and the shielded case minimizes radiated... [See More]
- Form Factor: Board Mount; DIN Rail; Wall Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: Instrumentation
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from TDK-Lambda Europe GmbH
Next generation ZWS-B open frame power supplies feature off-load power draws of <0.5W, suitable for the ErP Directive, and improved efficiency ratings. Available in three power levels, 10W, 15W and 30W, the conservatively rated products have 10 year electrolytic capacitor lifetimes, ideal for... [See More]
- Form Factor: Board Mount; Open Frame
- DC Output Voltage: 12.0
- Type: DC Power Supply
- DC Output Current: 0.9000
from RS Components, Ltd.
AC/DC Converter 350W eSIP-16 [See More]
- Form Factor: Board Mount
- DC Output Power: 350
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 48V 8.33A 85 ~ 264 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 8.33
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 004477-PTN78020WAS. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: PTN78020W. Packaging: Tray. Type: Non-Isolated PoL Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C. Features:... [See More]
- Form Factor: Board Mount
- DC Output Power: 76
- DC Output Current: 6
- Number of Outputs: 1
from Qualtek Electronics Corp.
240W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude up to 5000m. Wide operating ambient... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 240
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from TDK-Lambda Europe GmbH
The ZWS-C industrial grade power supplies are used in a wide range of applications where equipment down-time cannot be tolerated during years of operation. Globally, process control, machinery, semiconductor fabrication and test and measurement equipment manufacturers depend upon the ZWS series to... [See More]
- Form Factor: Board Mount; Open Frame
- DC Output Voltage: 12.0
- Type: DC Power Supply
- DC Output Current: 0.9000
from RS Components, Ltd.
AC/DC Converter 8.5W DIP-8 [See More]
- Form Factor: Board Mount
- DC Output Power: 5
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 24V 16.67A 85 ~ 264 VAC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 16.67
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 004479-PTN78060HAZ. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: PTN78060H. Packaging: Tray. Type: Non-Isolated PoL Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85 °C. Features:... [See More]
- Form Factor: Board Mount
- DC Output Power: 66
- DC Output Current: 3
- Number of Outputs: 1
from Qualtek Electronics Corp.
320W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. Built in active PFC Function, PF >0.95. High Efficiency, and High Reliability. Output Protections: OLP/OPP/SCP. Withstand 300VAC Surge Input for 5 Sec. Operating Altitude up to 5000m. Wide operating ambient... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 320
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from TDK-Lambda Europe GmbH
Independent adjustment on the dual output ZWD allows both the 5V and 24V to be precisely set. Available in three power levels, 100W, 150W and 225W, the 24V output has a peak power rating of up to 200% making it ideal for industrial printer and DC motor driving applications. The ZWD power supplies... [See More]
- Form Factor: Board Mount; Open Frame
- DC Output Voltage: 5.0 to 24.0
- Type: DC Power Supply
- DC Output Current: 4 to 5
from RS Components, Ltd.
AC/DC Converter 11.5W DIP-8 [See More]
- Form Factor: Board Mount
- DC Output Power: 6
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
AC/DC CONVERTER 24V [See More]
- Form Factor: Board Mount
- DC Output Current: 3.3
- Type: AC/DC Converter; 1
- AC Input Voltage: 100.0 to 240.0
from Win Source Electronics
Manufacturer: GE Critical Power. Win Source Part Number: 010535-AXH003A0X-SRZ. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: Austin MiniLynx. Packaging: Reel(TR). Type: Non-Isolated PoL Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85... [See More]
- Form Factor: Board Mount
- DC Output Power: 10
- DC Output Current: 3
- Number of Outputs: 1
from Qualtek Electronics Corp.
35W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). Operating altitude up to 5000M. PCB... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 35
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from TDK-Lambda Europe GmbH
The i3A converters are ideal for creating additional mid-current output voltages from a single output 12V, 24V, 36V or 48V AC-DC power supply. These 100W step-down converters can accept a wide 9 to 53Vdc input and deliver wide adjustable output voltages of 3.3 to 16.5V at up to 8A or 5 to 30V at up... [See More]
- Form Factor: Board Mount; Open Frame
- DC Output Voltage: 5.0 to 30.0
- Type: DC-DC Converter
- DC Output Current: 4.5
from RS Components, Ltd.
AC/DC Converter 15W DIP-8 [See More]
- Form Factor: Board Mount
- DC Output Power: 7
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 1.51
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: GE Critical Power. Win Source Part Number: 010537-AXH016A0X3-SRZ. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: Austin SuperLynx. Packaging: Reel(TR). Type: Non-Isolated PoL Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 85... [See More]
- Form Factor: Board Mount
- DC Output Power: 58
- DC Output Current: 16
- Number of Outputs: 1
from Qualtek Electronics Corp.
50W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). Operating altitude up to 5000M. PCB... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 50
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: -12.0 to 12.0
from TDK-Lambda Europe GmbH
The GQA series of DC-DC converters has 4 ruggedized package styles, with the industry standard quarter brick form pin-our, to allow product performance optimisation in multiple applications. The 120W rated GQA series operate over a 9V to 36V or 18V to 36V input range, withstanding 50V for 1 second. [See More]
- Form Factor: Board Mount
- DC Output Voltage: 48.0
- Type: DC-DC Converter
- DC Output Current: 2.5
from RS Components, Ltd.
AC/DC Converter 21.5W DIP-8 [See More]
- Form Factor: Board Mount
- DC Output Power: 10
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 3.3V 2.6A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 2.6
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 013843-DCP010505BP-U. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: DCP01B. Packaging: Tube. Type: Isolated Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 100 °C. Features: OTP,... [See More]
- Form Factor: Board Mount
- DC Output Power: 0.1000
- DC Output Current: 0.2000
- Number of Outputs: 1
from Qualtek Electronics Corp.
75W Single Output Enclosed Frame Power Supply. Features. Universal AC Input/Full Range. No Load Power Consumption <0.5W. High Efficiency, and High Reliability. Output Protections: OLP/OVP/SCP. Wide operating ambient temperature (-25 °C~70 °C). Operating altitude up to 5000M. PCB... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 12.0
- Type: Computer Power Supply
- DC Output Power: 75
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: -12.0 to 12.0
from TDK-Lambda Europe GmbH
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6 ” x 1 ” DIP package. Featuring an input to output isolation voltage of 5,000Vac and... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0
- Type: DC-DC Converter
- DC Output Current: 1.5
from RS Components, Ltd.
AC/DC Converter 25W DIP-8 [See More]
- Form Factor: Board Mount
- DC Output Power: 12
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 3.3V 4.55A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 4.55
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 019687-LMZ10501SILR. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: SIMPLE SWITCHER Nano. Packaging: Reel(TR). Type: Non-Isolated PoL Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 125... [See More]
- Form Factor: Board Mount
- Number of Outputs: 1
- DC Output Current: 1
- DC Input Voltage: 2.7 to 5.5
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: -12.0 to 12.0
from TDK-Lambda Europe GmbH
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KMSA supplies resist dust, and humidity. The series is available in 15W, 30W and 60W power levels, with single output models covering the most common voltage... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 12.0
- Type: DC Power Supply
- DC Output Current: 1.25
from RS Components, Ltd.
AC/DC Converter 5.0W DIP-8 [See More]
- Form Factor: Board Mount
- DC Output Power: 9
- Type: AC/DC Converter
- Regulatory Compliance: RoHS Compliant
from DigiKey
Enclosed AC DC Converters 1 Output 3.3V 10A 85 ~ 264 VAC, 120 ~ 370 VDC Input [See More]
- Form Factor: Board Mount
- DC Output Current: 10
- Type: AC/DC Converter; 1
- AC Input Voltage: 85.0 to 264.0
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 019688-LMZ10503TZ-ADJ/NOPB. Category: Power Supplies - Board Mount. Family: DC DC Converters. Series: SIMPLE SWITCHER. Packaging: Reel(TR). Type: Non-Isolated PoL Module. Mounting Style: SMD/SMT. Operating Temperature Range: -40 °C ~ 125... [See More]
- Form Factor: Board Mount
- DC Output Power: 15
- DC Output Current: 3
- Number of Outputs: 1
from TDK-Lambda Americas Inc.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- DC Output Voltage: 12.0
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
- Operating Temperature: -25 to 85
from Opto 22
Brick Power Supply 7 Bricks 120 VAC [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
AC/DC CONVERTER 12V 11W [See More]
- Form Factor: Board Mount
- Technology: Enclosed
- Type: AC/DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as 88 percent. Available in 1.26 x 1.00 x 0.44-inch SMD or 1.25 x 0.80 x 0.40-inch DIP packages, the TWA12... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
1.5 Vdc, 0.5 A, 0.75 W, 4.5~28 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 1.5
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: Adjustable Output
from Beta Dyne Inc.
DC/DC Converters from Beta Dyne include Low Noise, High Voltage, Adjustable, and High Power Density converters. With power levels ranging from 1W to 150W, in single/dual/triple outputs, models are offered in SIP, DIP, and other industry-standard packages and pin-outs. [See More]
- Form Factor: Board Mount
- DC Output Voltage: -24.0 to 700.0
- Type: DC-DC Converter; High Voltage
- DC Output Power: 1 to 150
from Autec Power Inc.
The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90 –264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available features include Class 1 and Class 2, PCB mount, and convection cooling. With an efficiency rating of up to 85%,... [See More]
- Form Factor: Board Mount; Open Frame
- AC Input Voltage: 90.0 to 264.0
- Type: AC / DC Adapter
- AC Input Power: 40
from Artesyn Embedded Power
The SIL20C2 series 20 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a wide range 4.5 to 13.8 Vdc input and provides an output that is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Rated at 100... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 0.6 to 5.1
- Type: DC-DC Converter
- DC Output Current: 0.0 to 20
from Tamura Corporation of America
BPM series is. A series of energy-saving switching power modules with. built-in Switching Transformers. controls IC. control Circuits and Switching Elements (FET). High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; DC-DC Converter
- Applications: Instrumentation, Photovoltaic Applications
from LHV Power
Description: These Series-A high voltage power supplies are intended to satisfy the need for a miniature, low cost, isolated voltage source. The entire family operates from an input voltage of 5V to 14V, with the output proportional to the input voltage. The package is designed to be operated from a... [See More]
- Form Factor: Board Mount
- Applications: Ink Jet Printers, Geiger-Muller Tubes
- Type: DC-DC Converter; High Voltage
- DC Output Voltage: 1000.0
from SynQor, Inc.
With voltages dropping and currents rising, the economics of anIntermediate Bus Architecture (IBA) are becoming more attractive,especially in systems requiring multiple low voltages. IBA systemsseparate the role of isolation and voltage scaling from regulationand sensing. The BusQor series bus... [See More]
- Form Factor: Board Mount; Circuit Board Assembly; Open Frame
- Technology: Switching Power Supply
- Type: DC-DC Converter
- Applications: High Current, Instrumentation, Telecommunications, Datacom, Industrial
from XP Power
1 Watt. World Wide Medical Approvals. Single and Dual Outputs. 2 μA Patient Leakage Current. SIP7 Package. -20 °C to +100 °C Operation. Full Load at 60 °C Ambient. 1500 VAC Isolation, 1 MOPP. MTBF 1 MHrs. 3 Year Warranty [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter; Medical Power Supply
- DC Output Current: 0.3030
from Enhance Electronics
Open Frame [See More]
- Form Factor: Board Mount
- DC Output Power: 80
- Type: DC-DC Converter
- DC Input Voltage: 12.0
from Spellman High Voltage Electronics Corporation
The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output voltage. A voltage monitor is... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 1000.0 to 3000.0
- Type: High Voltage
- DC Output Current: 3.00E-4 to 9.00E-4
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: AC/DC Converter
- DC Output Power: 3.3
from Power Plaza Co., Ltd.
bull; Delivers 1.5A of output current. • High quality EMI characteristic. • High efficiency: Max. 93% @ 3.3V. • Small size and low profile: 9.9mm ×13.0mm ×2.9mm. • Cost-efficiency open frame design. • Single-in-line (SIP) package. • Output over current... [See More]
- Form Factor: Board Mount; Open Frame
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 1.0
from Astrodyne Corporation
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation
from Premier Magnetics, Inc.
Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed circuit board mounted... [See More]
- Form Factor: Board Mount
- DC Output Voltage: -5.0 to 5.0
- Type: DC-DC Converter
- DC Output Current: 0.4000
from WINSYSTEMS, INC.
The PS-RS35-24 is a small, convection cooled 35W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 1.5A of current at 24 volts. The 24 voltage output can be adjusted with an on board trimpot. The PS-RS35-24 is small, measuring only 99 x... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: AC/DC Converter; Computer Power Supply
- DC Output Voltage: 24.0
from Midwest Laser Products, LLC
Surplus / Overstock Helium Neon laser power supplies. Quantities are limited. These are the common ˜ brick ™ type HeNe power supplies which are fully encapsulated in epoxy. Most of them include a high-voltage Alden connector and some feature a potentiometer mounted near the wire leads,... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 1400.0 to 2450.0
- Type: DC Power Supply; Laser Power Supply
- DC Output Current: 0.0035 to 0.0070
from Pairui Group Inc.
FEATURES: 5 year warranty. Output current up to 16A. Efficiency up to 95%. Under voltage, over current, short circuit. protection. Operating temperature range -40 ℃ to +85 ℃. Remote on/off [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 1.2 to 5.0
- Type: DC-DC Converter
- DC Output Current: 2 to 10
from First Sensor AG
High voltage sources from First Sensor are optimized for use with PIN photodiodes and avalanche photodiodes (APDs) and feature minimal voltage noise and a compact design. The available models cover a broad spectrum ranging from moderately high voltages for PIN photodiodes to demanding requirements... [See More]
- Form Factor: Board Mount
- Operating Temperature: -10 to 70
- Type: High Voltage
- Regulatory Compliance: RoHS
from Tri Map International, Inc.
910W 6 Outputs, AC Active PFC Input Design. Build in Active (single wire) Current Sharing. Meet Intel ATX 12V/SSI EPS Requirements. Fan Signal O/P – Frequency Generator O/P. Individual PG Signals and System PG Signal. Individual LED on Module and from Backplane. System Alarm Buzzer and System... [See More]
- Form Factor: Board Mount
- DC Output Voltage: -12.0 to 12.0
- Type: DC Power Supply; Computer Power Supply
- DC Output Current: 4 to 120
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 5V 4.9W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
The PBSA power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. The PBSA requires 120 VAC input. [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
FRONT END MODULE 9-PIN BRICK [See More]
- Form Factor: Board Mount
from Daburn Electronics & Cable
The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC isolation voltage and remote ON/OFF control for... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 6~28 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V 3.3V 4W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
This version of the ASA series of 10 watt isolated DC-DC converters features a wide 2:1 input voltage range of 36 –75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 2.5 V, 3.3 V, 5 V, or 12 V. The... [See More]
- Form Factor: Board Mount
- Applications: Telecommunications, Low Power Apllications, Transportation Equipment
- Type: DC-DC Converter
- DC Output Voltage: 2.5 to 12.0
from Tamura Corporation of America
EPM series is. A series of energy-saving switching power modules with. built-in Switching Transformers. controls IC. control Circuits and Switching Elements (FET). High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; DC-DC Converter
- Applications: Instrumentation, Photovoltaic Applications
from LHV Power
Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers ’ equipment as... [See More]
- Form Factor: Board Mount
- Applications: Ink Jet Printers, Geiger-Muller Tubes
- Type: DC-DC Converter; High Voltage
- DC Output Voltage: 50.0 to 100.0
from SynQor, Inc.
The MilQor ® series of high-reliability DC-DC converters brings SynQor's field proven high-efficiency synchronous rectifier technology to the Military/Aerospace industry. SynQor's innovative QorSeal packaging approach ensures survivability in the most hostile environments. Compatible... [See More]
- Form Factor: Board Mount; Circuit Board Assembly; Open Frame
- Applications: High Current, Military, Aerospace
- Type: DC-DC Converter
- DC Output Voltage: 4.9 to 400.0
from XP Power
2 Watt. World Wide Medical Approvals. Single and Dual Outputs. SIP8 Package. -20 °C to +100 °C Operation. Full Load at 60 °C Ambient. 1500 VAC Isolation, 1 MOPP. MTBF 1 MHrs. 3 Year Warranty [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter; Medical Power Supply
- DC Output Current: 0.6060
from Enhance Electronics
Open Frame [See More]
- Form Factor: Board Mount
- DC Output Power: 80
- Type: DC-DC Converter
- DC Input Voltage: 12.0
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN low cost AC DC converters 1-15W LS series feature ultra-wide input range accepting either AC or DC voltage, high efficiency and low power consumption, which are particularly suitable for industrial control, electric power, instrumentation and smart home applications which don't have high... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: AC/DC Converter
- DC Output Power: 2.81
from Power Plaza Co., Ltd.
UL Marking, CE Marking (Low Voltage Directive). - Small, Compact Size. - Surface mounting technology. - High efficiency. - Universal input. - Built-in EMI filter. - Inrush current limit. - Adjustable output voltage (Output1). - Output over current protection. - Output over voltage protection. -... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: Instrumentation
from Astrodyne Corporation
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation
from WINSYSTEMS, INC.
WinSystems ’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS25-5 is small, measuring... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: AC/DC Converter; Computer Power Supply
- DC Output Voltage: 5.0
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 3.3V 5.6W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
The PBSB power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides 5 VDC power for the brain board as well as logic power for 16 digital I/O modules. The PBSB requires 220 VAC input. [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 10V 75W [See More]
- Form Factor: Board Mount
- Technology: Isolated Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105 ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and include remote ON/OFF, short... [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3 to 24.0
- Type: DC-DC Converter
- DC Output Current: 0.0080 to 0.7000
from CUI Inc.
3.3Vdc, 500mA, 1.65W (max), non-isolated dc regulator [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 9V 4W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The PTH12030 series of non-isolated DC-DC converters complies with the Point-of-Load Alliance (POLA) standard. The converters offer some of the most advanced POL functions in the industry, including Auto-Track ™ sequencing for controlled power-up/power-down of complex semiconductor devices... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 0.8 to 5.5
- Type: DC-DC Converter
- DC Output Current: 0.0 to 26
from Tamura Corporation of America
SPM series is. A series of energy-saving switching power modules with. built-in Switching Transformers. controls IC. control Circuits and Switching Elements (FET). High full-load efficiency reduces stand-by power requirements. Attaching the input noise filter, the input rectifier diode and the... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; DC-DC Converter
- Applications: Instrumentation, Photovoltaic, Solar, Inverter, UPS, Smart Meter, Consumer Electronics, Office Appliance Applications
from XP Power
1 Watt. GREEN XP POWER. Regulated Single & Dual Output. 2:1 Input Range. Compact SMD Package. 1500 VDC Isolation. Operating Temperature -40 °C to +95 °C. Remote On/Off. Tape & Reel Package Available. Optional Water Washable Versions. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 5.0
from Enhance Electronics
Open Frame [See More]
- Form Factor: Board Mount
- DC Output Power: 100
- Type: DC-DC Converter
- DC Input Voltage: 12.0
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Low output ripple & noise. • High efficiency. • Single-in-line (SIP) & SMT package. • Pre-programmed POL. • Small size and low profile : 33.02 ×13.46mm ×8.42mm. • Over voltage protection (OVP). • Over current... [See More]
- Form Factor: Board Mount; Open Frame
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 1.0
from Astrodyne Corporation
Universal 90-264vac input, 3000v isolation, improved emi performance [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation
from WINSYSTEMS, INC.
WinSystems ’ PS-RS50-5 is a small, convection cooled 50W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 10A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The PS-RS50-5 is small, measuring... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: AC/DC Converter; Computer Power Supply
- DC Output Voltage: 5.0
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 2-5.25V 5.3W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic power for 16 digital I/O modules. When the PBSC is used with a Pamux B5 brain board, it can also supply power for a Pamux Term1 terminating... [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply (optional feature); DC-DC Converter
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 24V 50W [See More]
- Form Factor: Board Mount
- Technology: Isolated Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT. Voltage Range: ±10%. Input Filter: Internal capacitor. OUTPUT. Voltage Accuracy: ±5% max. Line Regulation... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 4.5~28 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 3.3V 7W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The SIL30C series 30 amp high density non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It accepts a 10.2 to 13.8 Vdc input and provides an output that is adjustable from 0.9 to 5.0 Vdc to accommodate a wide variety of silicon power needs. Rated at 150 watts, the... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 0.6 to 5.1
- Type: DC-DC Converter
- DC Output Current: 0.0 to 30
from XP Power
3 Watt. Regulated Single & Dual Output. Wide 4:1 Input Range. Compact SMD Package. 1500 VDC Isolation. Operating Temperature -40 °C to +100 °C. Remote On/Off. Tape & Reel Package Available. Optional Water Washable Versions. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Enhance Electronics
Open Frame [See More]
- Form Factor: Board Mount
- DC Output Power: 100
- Type: DC-DC Converter
- DC Input Voltage: 12.0
from Power Plaza Co., Ltd.
UL, C-UL, CB, CE Marking. - Encapsulated, compact case. - High efficiency. - Universal input. - Surface mounting technology. - Built-in EMI filter. - Inrush current limit. - 67kHz fixed frequency. - Fixed output voltage. - Thermal shutdown. - Output short circuit protection. - Low output ripple... [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: Instrumentation
from Astrodyne Corporation
Universal 90-264vac input, 3000v isolation, improved emi performance [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 3.3V 3.2W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
Modular Controller AC Power Supply 90-130 VAC [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 50W [See More]
- Form Factor: Board Mount
- Type: DC-DC Converter
from Daburn Electronics & Cable
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT. 5 Vdc: 4.5 - 5.5 Vdc. 12 Vdc: 10.8 - 13.2 Vdc. 15 Vdc: 13.5 - 16.5 Vdc. 24 Vdc: 21.6 - 26.4 Vdc. OUTPUT. Voltage Accuracy: ±5%. [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 3.3V 10W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The LDO03C series non-isolated DC-DC converter is designed for cost- and space-sensitive applications. It has a wide 3 –13.8 Vdc input range and offers a 0.59 –5.1 Vdc adjustable output that accommodates a wide variety of silicon power needs. Capable of delivering up to 3 amps, the... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 0.6 to 5.1
- Type: DC-DC Converter
- DC Output Current: 3
from XP Power
6 Watts. Regulated Single & Dual Output. Wide 4:1 Input Range. Compact SMD Package. 1500 VDC Isolation. Operating Temperature -40 °C to +100 °C. Remote On/Off. Tape & Reel Package Available. Optional Water Washable Versions. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Ultra-wide 4:1 input range. • Single output. • Industry standard half brick size. • High quality, reliability and efficiency. • Output over voltage protection. • Precision thermal shut down. • Over current protection. •... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Astrodyne Corporation
Power block modules, high efficiency, full safety agency approvals [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 5V 4.8W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
Modular Controller Dc Power Supply 125v [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply (optional feature); DC-DC Converter
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 95V 75W [See More]
- Form Factor: Board Mount
- Technology: Isolated Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package (SIP). INPUT. 5V nominal input: 4.5 - 5.5 Vdc. 12V nominal input: 10.8 - 13.2 Vdc. 15V nominal... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V 12V 15W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18 –75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V or 15 V, and three... [See More]
- Form Factor: Board Mount
- Applications: Industrial Applications
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from XP Power
50 Watts. Regulated Single Output. 2:1 Input Range. 2 ” x 1 ” Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. ITE Safety Approvals. Remote On/Off. High Power Density. Optional Heatsink. Six-sided Metal Case. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 5.0
from Power Plaza Co., Ltd.
bull; Industry standard half-brick size. • Six-sided shield. • Optional heat sink available. • Fixed frequency operation. • Wide 2:1 input range. • 89% efficiency. • Precision thermal protection ( ±3 °C accuracy). • Short circuit and over current... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Astrodyne Corporation
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 5.0
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 5V 20W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
Modular Controller DC Power Supply 9-15 VDC [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply (optional feature); DC-DC Converter
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 5V 50W [See More]
- Form Factor: Board Mount
- Technology: Isolated Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
Our highly efficient 1 watt single output DC-DC converter is housed in a miniature single-inline package, and offers a high isolation voltage. INPUT. 3.3 Vdc: 2.97 - 3.63 Vdc. 5 Vdc: 4.5 - 5.5 Vdc. 12 Vdc: 10.8 - 13.2 Vdc. 24 Vdc: 21.6 - 26.4 Vdc. 48 Vdc: 43.2 - 52.8 Vdc. OUTPUT. Voltage Accuracy:... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 12.0
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V 15W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The SIL05E series non-isolated DC-DC converter accepts a 3 to 5.5 Vdc input and produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power needs. Rated at 18.15 watts, the converter has a typical efficiency of 94% and can... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 0.8 to 3.6
- Type: DC-DC Converter
- DC Output Current: 0.0 to 5
from XP Power
40 Watts. Regulated Single & Dual Output. Wide 4:1 Input Range. 2 ” x 1 ” Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. ITE Safety Approvals. Remote On/Off. High Power Density. Optional Heatsink. Six-sided Metal Case. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
bull; Industry standard half-brick size. • Six-sided shield. • Fixed frequency operation. • Wide 4:1 input range. • 92.6% efficiency. • Precision thermal protection ( ±3 °C accuracy). • Short circuit and over current protection. • Under voltage... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Astrodyne Corporation
For industrial, instrumentation, medical and networking applications requiring 5 Watts to 450 Watts, Astrodyne's open frame switching supplies offer the most flexible OEM solution. All models provide universal AC input and full safety agency certifications. Models include industry standard footprint... [See More]
- Form Factor: Board Mount; Open Frame
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 9-30V 120W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
Modular Controller Ac Power Supply 180-250v [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 100W [See More]
- Form Factor: Board Mount
- Type: DC-DC Converter
from Daburn Electronics & Cable
With available 3000 Vdc input to output isolation, our 1 watt 4:1 wide input DSB(H)1 series DC-DC converter features no minimum load requirement, continuous short circuit protection and an extra small SMD or DIP package of 0.52" x 0.36" x 0.40". This series also meets UL60950-1, EN60950-1 and... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -24.0 to 24.0
from CUI Inc.
12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 12.0
- Type: DC-DC Converter
- DC Output Current: 0.5000
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V +/-12V 15W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The SMT05E series of non-isolated DC-DC converters comprises two models, both of which accept a 3 to 5.5 Vdc input. One model produces a fixed 1.5 Vdc output, the other produces an output that can be trimmed over a very wide 0.75 to 3.63 Vdc range to satisfy a broad diversity of semiconductor power... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- Applications: Distributed Power, Workstations, Optical Network and Wireless Applications
- Type: DC-DC Converter
- DC Output Voltage: 0.8 to 3.6
from XP Power
50 Watts. Regulated Single Output. Wide 4:1 Input Range. 2 ” x 1 ” Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. ITE Safety Approvals. Remote On/Off. High Power Density. Optional Heatsink. Six-sided Metal Case. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
bull; Industry standard eighth-brick pin map. • High efficiency. • Low no-load power dissipation. • Wide operating temperature range with thermal derating (-40 °C ~ 85 °C). • Precision thermal protection. • Over current and short-circuit protection. • Under... [See More]
- Form Factor: Board Mount; Open Frame
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 1.5
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 9-30V 36W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
Modular Controller Dc Power Supply 18-35v [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply (optional feature); DC-DC Converter
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER 12V 1W [See More]
- Form Factor: Board Mount
- Technology: Isolated Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no external components. INPUT. 5 Vdc: 4.75 - 5.5 Vdc. 12 Vdc: 11.40 - 12.6 Vdc. 24 Vdc: 22.8 - 25.20 Vdc. 48 Vdc: 45.60 -... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
3.3 Vdc, 1 A, 3.3 W, 7~28 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 1
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V +/-15V 15W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9 –36 Vdc or 18 –75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and three dual output models offering +5/-5 V, +12/-12... [See More]
- Form Factor: Board Mount
- DC Output Voltage: -15.0 to 15.0
- Type: DC-DC Converter
- DC Output Current: 6
from XP Power
World Wide Medical Approvals. Single & Dual Outputs. SIP7 Package. -40 °C to +85 °C Operation. Full Load at 85 °C Ambient. 4000 VAC Isolation, 1 x MOPP at 300 VAC. 2 μA Patient Leakage Current. MTBF 2.5 MHrs. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Industry standard Half-Brick pin map. • Fixed frequency operation. • Ultra-wide 4:1 input range. • 89% efficiency. • Precision thermal protection (Accuracy ±3 °C). • Short circuit and over current protection (Hiccop, Auto... [See More]
- Form Factor: Board Mount; Open Frame
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 9V 36W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from Opto 22
Modular Controller Dc Power Supply 36-60v [See More]
- Form Factor: Board Mount; Open Frame
- Technology: Switching Power Supply
- Type: DC Power Supply (optional feature); DC-DC Converter
- Applications: Instrumentation, Security/Monitoring/Alarm
from ODG (Origin Data Global)
DC DC CONVERTER [See More]
- Form Factor: Board Mount
- Type: DC-DC Converter
from Daburn Electronics & Cable
Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT. Voltage Range: ±5%. Input Filter: Internal Capacitor. OUTPUT. Voltage Accuracy: ±5% max. Line Regulation (at FL): ±5% max. Load Regulation (FL to 1/4 Load):... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: -15.0 to 15.0
from CUI Inc.
1.5 Vdc, 1 A, 1.5 W, 4.75~15 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 1.5
- Type: DC-DC Converter
- DC Output Current: 1
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V 12V 30W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The PTH05050 series non-isolated DC-DC converter complies with the Point-of-Load Alliance (POLA) standard. It offers some of the most advanced POL functions in the industry, including Auto-Track ™ sequencing for controlled power-up/power-down of complex semiconductor devices such as DSPs,... [See More]
- Form Factor: Board Mount; Circuit Board Assembly
- DC Output Voltage: 0.8 to 3.6
- Type: DC-DC Converter
- DC Output Current: 0.0 to 6
from XP Power
International Medical Safety Approvals. Single & Dual Outputs. Compact SMD Package. 4000 VAC Reinforced Isolation. 1 x MOPP at 300 VAC. 2 μA Patient Leakage Current. Operating Temperature -25 °C to +105 °C. Tape & Reel Package Available. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 5.0
from Power Plaza Co., Ltd.
bull; RoHS directive compliance. • Industry standard Half-Brick pin map. • Fixed frequency operation. • Ultra-wide 2:1 input range. • 92.6% efficiency. • Precision thermal protection (Accuracy ±3 °C). • Short circuit and over current protection (Hiccop, Auto... [See More]
- Form Factor: Board Mount; Open Frame
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 3.3V 3.3W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from ODG (Origin Data Global)
DC DC CONVERTER 2V 160W [See More]
- Form Factor: Board Mount
- Technology: Voltage Transformation Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
DC-DC Converters For Railway Applications. Our SWBR3 series of 3-watt DC DC converters features high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation —all contained in a miniature SIP package of 0.86 x 0.36 x 0.44 inches. Suitable for railway applications,... [See More]
- Form Factor: Board Mount
- Applications: Railway
- Type: DC-DC Converter
- DC Output Voltage: 3.3 to 24.0
from CUI Inc.
3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 1
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 5V 30W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9 –36 Vdc or 18 –75 Vdc input. Each of these versions offers a choice of five single output models, with voltages of 2.5 V, 3.3 V, 5 V, 12 V or 15 V, and two dual output models offering +12/-12 V or... [See More]
- Form Factor: Board Mount
- DC Output Voltage: -15.0 to 15.0
- Type: DC-DC Converter
- DC Output Current: 8
from XP Power
Ultra Compact SIP-8 Package. Smallest Footprint 9 W Converter. Single & Dual Outputs. 4:1 Input Range. Operating Temperature -40 °C to +85 °C. 1500 VDC Isolation. Fully Regulated Output. No Minimum Load Required. Remote On/Off. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
- CE (LVD) Marking. - High efficiency. - 300kHz fixed frequency. - Wide 2:1 input range. - Isolated Output. - Surface mounting technology. - Small, compact size 1.3" ×0.83" ×0.4". - Current mode control. - Output low ripple and noise. - Low start up current. - 3 Years warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Shenzhen Shengyu Electronics Technology Limited
DC DC CONVERTER 1.8V 0.9W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC-DC Converter
from ODG (Origin Data Global)
DC DC CONVERTER 2V 160W [See More]
- Form Factor: Board Mount
- Technology: Voltage Transformation Module
- Type: DC-DC Converter
- Applications: ITE (Commercial)
from Daburn Electronics & Cable
Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum baseplate and have an... [See More]
- Form Factor: Board Mount
- Applications: Railway
- Type: DC-DC Converter
- DC Output Voltage: 5.0 to 53.0
from CUI Inc.
3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range [See More]
- Form Factor: Board Mount
- DC Output Voltage: 3.3
- Type: DC-DC Converter
- DC Output Current: 1
from Acme Chip Technology Co., Limited
AC/DC CONVERTER 3.3V 5V 12V 30W [See More]
- Form Factor: Board Mount
- Technology: Switching Power Supply
- Type: DC Power Supply; AC/DC Converter
- Applications: ITE (Commercial)
from Artesyn Embedded Power
The NTS350 series of enclosed AC-DC power supplies comprises four single output models, providing standard voltages of 12 V, 24 V, 48 V or 54 V, plus 5V standby and 12 V fan outputs. All four models accept a universal input of 85 –264 Vac and have a typical full load efficiency of 85%. [See More]
- Form Factor: Board Mount
- DC Output Voltage: 5.0 to 29.4
- Type: DC-DC Converter
- DC Output Current: 0.0 to 29.2
from XP Power
Regulated Single & Dual Output. Ultra Wide 4:1 Input Range. DIP16 Package. 1500 VDC Isolation. Operating Temperature -40 °C to +105 °C. Full Power to +75 °C. ITE Safety Approvals. High Power Density. Metal Case. 3 Year Warranty [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 3.3
from Power Plaza Co., Ltd.
bull; High efficiency (synchronous rectification). • 300kHz fixed frequency. • Wide 2:1 input range. • Surface mounting technology. • Remote on/off control. • Output voltage variation (TRM). • Over voltage protection (O.V.P). • Low output ripple and noise. •... [See More]
- Form Factor: Board Mount
- Applications: Instrumentation
- Type: DC-DC Converter
- DC Output Voltage: 2.5