Southwest US Only Anodizing Services

2 Results
Chromate and Anodize Finishing
from Boyd

Enhance aluminum components with specialized coatings. Specialized coatings can make aluminum parts more durable or boost aluminum's natural characteristics and benefits. Safeguard aluminum parts with finishes like anodizing and chromate coatings offers unique advantages. These finishes enhance the... [See More]

  • Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
  • Certifications: MIL-DTL-5541, Type 1 &Type II, Class 2 Anodizing
  • Capabilities: Anodizing
  • Material: Aluminum
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Capabilities: Anodizing; Chemical Finish or Conversion; Hard Coating; Passivation
  • Services: Buffing / Polishing; Burn-off or Thermal Cleaning; Degreaser; New or OEM Parts; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning