United States Only Anodizing Services

7 Results
Chromate and Anodize Finishing
from Boyd

Enhance aluminum components with specialized coatings. Specialized coatings can make aluminum parts more durable or boost aluminum's natural characteristics and benefits. Safeguard aluminum parts with finishes like anodizing and chromate coatings offers unique advantages. These finishes enhance the... [See More]

  • Company Information: Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
  • Certifications: MIL-DTL-5541, Type 1 &Type II, Class 2 Anodizing
  • Capabilities: Anodizing
  • Material: Aluminum
ChemArt Company
from ChemArt Company

ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications... [See More]

  • Company Information: ChemArt Company is an ISO 9001:2000 certified manufacturer of standard & custom etched metal parts and components. Since its inception in 1976, as a Veteran-Owned Small Business, ChemArt produces products adhering to military standard and specifications.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD
  • Capabilities: Anodizing; Chemical Finish or Conversion; Electropolishing; Hard Coating; Passivation
  • Services: Buffing / Polishing; Degreaser; Material Selection / Design Assistance; New or OEM Parts; Refinishing; Research & Development; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning; Spray Washing
Floturn, Inc.
from Floturn, Inc.

ANODIZING OVERVIEW. Floturn has immediate capacity available for all your anodizing needs, specializing in handling high-volume, long-run dedicated line projects. Rather than installing an anodizing system in your plant, save the capital and allow us to provide the solution. With over 40 years of... [See More]

  • Company Information: Floturn offers a sulfuric acid anodize process Type II (clear and color) on a number of different aluminum alloys. A PLC controlled process for precision and repeatability to remarkable specifications that can handle high volume dedicated line projects.
  • Certifications: TS 16949; MIL-SPEC / MIL-STD; OEM Specific; RoHS
  • Capabilities: Anodizing
  • Services: Buffing / Polishing; New or OEM Parts; Immersion Cleaning
General Magnaplate Corporation
from General Magnaplate Corporation

General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently reducing... [See More]

  • Company Information: General Magnaplate provides engineered coatings. They have facilities around the world and all North American plants are ISO 9001:2008 certified. Many coatings meet FDA, USDA, and AgriCanada standards, and federal and military spec requirements.
  • Certifications: ISO 9001:2000; MIL-SPEC / MIL-STD; RoHS; FDA Compliant; ISO 9001:2008
  • Capabilities: Anodizing; Chemical Finish or Conversion; Hard Coating; Passivation
  • Services: Buffing / Polishing; Burn-off or Thermal Cleaning; Degreaser; New or OEM Parts; Immersion Cleaning; Stripping or Coating Removal; Ultrasonic Cleaning
Paramount Metal Finishing Company
from Paramount Metal Finishing Company

PARAMOUNT METAL FINISHING. 1515 West Elizabeth Ave, Linden, NJ 07036. Tel: 908-862-0772 Fax: 908-862-9477. Email: bnegrin@pmfnj.com. www.pmf1.com. ANODIZING & HARDCOATING per MIL SPEC MIL-A-8625 and ASTM B580-79. Hardcoat Anodizing & Sulfuric Anodizing per MIL-A-8625 Type III, MIL-A-8625 Type II and... [See More]

  • Company Information: Hardcoat Anodizing & Sulfuric Anodizing per MIL-A-8625 Type III, MIL-A-8625 Type II and ASTM B580-79 on military, medical and industrial products. We utilize a high production linear hoist line for optimum quality and high volume production.
  • Services: Corrosion Inhibitors; Degreaser; Inspection / Monitoring; Material Selection / Design Assistance; New or OEM Parts; Refinishing; Research & Development; Stripping or Coating Removal; Plating; Painting; Powder Coating
  • Capabilities: Anodizing; Chemical Finish or Conversion; Hard Coating; Passivation; Masking
  • Material: Aluminum; Titanium
Surface Engineering Services -- Anoplate Corporation
from Anoplate Corporation

Anodizing Type I (Chromic). Anodizing Type II (Sulfuric). Anodizing Type III (Hardcoat). Anodizing Type 1C (Boric Sulfuric) [See More]

  • Company Information: Anoplate offers metal finishing services including plating, various types of anodizing of light metals, conversion coatings such as passivate and phosphating, dry film lubrication, small lot painting, and vacuum impregnation.
  • Certifications: ISO 9001:2000; ISO 14001; MIL-SPEC / MIL-STD; NADCAP; RoHS
  • Capabilities: Anodizing; Chemical Finish or Conversion; Electropolishing; Hard Coating; Passivation
  • Services: Degreaser; Ultrasonic Cleaning
Team Metal Finishing
from Team Metal Finishing

Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs. [See More]

  • Company Information: Team Metal Finishing specializes in customer service. We offer "received to shipped" computerized tracking of our customers product. We have an onsite laboratory and full R&D capabilities. ISO Certified since 2003. "What Can Our TEAM Do For Yours?"
  • Services: Buffing / Polishing; Degreaser; New or OEM Parts; Immersion Cleaning; Stripping or Coating Removal; Spray Washing
  • Capabilities: Chemical Finish or Conversion; Electropolishing; Hard Coating; Passivation
  • Material: Aluminum; Metals; Stainless Steel; Proprietary ElumiGuard Process