Mud Pumps Positive Displacement Pumps
from General Pump
HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]
- Pump Type: Mud Pump; Piston Plunger Pump; Reciprocating Pump
- Liquid Flow: 46.700
- Discharge Pressure: 750.0
- Media Temperature: 140
from National Oilwell Varco
Mud Pumps. Our broad range of mud-pumping systems is specifically equipped to meet almost any customer need. We offer not only time-tested, high-pressure mud-pumping systems, but we are also on the forefront of innovation and cutting-edge design of mud pumps with constant improvements and new ideas... [See More]
- Pump Type: Mud Pump; Piston Plunger Pump
- Industry Served: Oil & Gas
- Media: Abrasive, High Viscosity
from General Pump
HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]
- Pump Type: Mud Pump; Piston Plunger Pump; Reciprocating Pump
- Liquid Flow: 19.600
- Discharge Pressure: 750.0
- Power Source: NoSourceIncluded
from General Pump
HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]
- Pump Type: Mud Pump; Piston Plunger Pump; Reciprocating Pump
- Liquid Flow: 53.300
- Discharge Pressure: 750.0
- Power Source: NoSourceIncluded
from General Pump
HI PRESSURE “MUD ” PUMP. Flows from 19.6 GPM to 105.0 GPM. High pressure “MUD ” pump. Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration. Self cleaning ball valves. Abrasion resistant packings and valves. [See More]
- Pump Type: Mud Pump; Piston Plunger Pump; Reciprocating Pump
- Liquid Flow: 105.000
- Discharge Pressure: 750.0
- Power Source: NoSourceIncluded