Plastic Positive Displacement Pumps
from RS Components, Ltd.
Verder AU EZ3R16 150 02 [See More]
- Pump Housing Material: Plastic; Polyamide
- Power Source: DC; 12 v dc
- Discharge Pressure: 14.5
- Pump Type: Peristaltic Pump
from RS Components, Ltd.
Verder AU EZ3R16 [See More]
- Pump Housing Material: Plastic; Polyamide
- Liquid Flow: 0.333
- Discharge Pressure: 14.5
- Pump Type: Peristaltic Pump
from RS Components, Ltd.
Verder AU ES3R16 [See More]
- Pump Housing Material: Plastic; Polyamide
- Liquid Flow: 3.960
- Discharge Pressure: 14.5
- Pump Type: Peristaltic Pump
from RS Components, Ltd.
Verder AU EZ3R16 100 02 [See More]
- Pump Housing Material: Plastic; Polyamide
- Power Source: DC; 12 v dc
- Discharge Pressure: 14.5
- Pump Type: Peristaltic Pump
from RS Components, Ltd.
Verder AU EZ3R16 060 02 [See More]
- Pump Housing Material: Plastic; Polyamide
- Power Source: DC; 12 v dc
- Discharge Pressure: 14.5
- Pump Type: Peristaltic Pump
from OMEGA Engineering, Inc.
OMEGA's PHP-300 Series of programmable, solenoid-driven diaphragm liquid metering pumps can be operated manually or automatically, utilizing a 4-20 mA input or pulse input. PHP-400 and PHP-500 Series pumps are diaphragm liquid metering pumps designed for manual operation. The stroke length for all... [See More]
- Pump Housing Material: Plastic; PVDF
- Liquid Flow: 0.004 to 0.416
- Discharge Pressure: 30.0 to 250.0
- Discharge Size: 0.250 to 0.500
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 6.000
- Discharge Pressure: 80.0
- Discharge Size: 0.750
from Watson-Marlow Fluid Technology Group
The 114 OEM pumpheads offer remarkable performance enclosed in a compact and stylish format. They are extremely easy to use. Small pump built to a robust design. Up to 340 ml/min continuous and 510 ml/min intermittent flow. Trouble-free continuous tube loading in seconds. Reliable performance... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.020 to 0.189
- Liquid Flow: 0.001 to 0.135
- Pump Type: Peristaltic Pump
from Price Pump Company
Stall - free design, quite operations - minimal exhaust noise [See More]
- Pump Housing Material: Plastic; Polypropylene
- Liquid Flow: 15.000
- Discharge Pressure: 125.0
- Discharge Size: 0.250
from GRI Pumps (A Gorman-Rupp Company)
The gear pumps are designed primarily for metering and transfer applications. Their modular design allows a wide variation of flow ranges with a standard parts set. These pumps provide a broad class of industrial pumps in flow ranges of 10 ml. per minute to 1 gal. per minute. All of the gear pumps... [See More]
- Pump Housing Material: Plastic; PPS Polymer (Ryton®)
- Liquid Flow: 0.528
- Discharge Pressure: 30.0
- Discharge Size: 0.188
from Traceable® Products
Compact, variable-flow, bi-directional, self-priming, peristaltic pumps offer precise flow deliveries. Ideal for use with conductivity flow-thru cells, liquid chromatography, collecting fractions, pH/circulating fluids or buffers in baths, and moving corrosive materials. They provide outstanding... [See More]
- Pump Housing Material: Plastic; ABS Plastic
- Media Temperature: 500
- Liquid Flow: 0.000
- Power Source: AC; 115 VAC
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 100 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 1.000
- Liquid Flow: 39.600
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
Addressing the specific requirements of equipment manufacturers, Iwaki America has developed a full line of economical, versatile, OEM and Multiplex pumps featuring rugged gear-motor drives and flexible designs. Proven performers, Iwaki America bellows pumps are extensively used in the photographic,... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Liquid Flow: 0.001 to 0.001
- Discharge Pressure: 1.4
- Discharge Size: 0.160
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Liquid Flow: 8.000
- Discharge Pressure: 300.0
- Discharge Size: 0.750
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Housing Material: Plastic; Polypropylene, Polyethylene
- Media Temperature: 104
- Liquid Flow: 616.401
- Power Source: AC
from Clark Solutions
Model B100 Air Operated Diaphragm Pump. Flow Rates to 150 LPM (39.6 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B100 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Liquid Flow: 39.600
- Discharge Pressure: 99.7
- Discharge Size: 1.000
from Johnson Pump, An SPX Brand
This new high demand unit from SPX Johnson Pump consists of two parallel connected Aqua Jet WPS five-chamber diaphragm pumps integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. Features. Whisper... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Discharge Size: 0.375 to 0.750
- Liquid Flow: 3.168 to 9.504
- Power Source: DC; 12 VDC, 24 VDC
from Watson Marlow Pumps Group
102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min. 102FD/R pumps have a 102R pumphead, 12V DC motor and mounting plate. A choice of speeds provides flow rates up to 106 ml/min [See More]
- Pump Housing Material: Plastic
- Power Source: DC; 12 VDC
- Liquid Flow: 0.028
- Pump Type: Peristaltic Pump
from ARGAL s.r.l.
Argal reversible models, namely “R ” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the liquid is pumped through manifolds external to the opposite chambers by... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.250
- Liquid Flow: ? to 2.640
- Media Temperature: 275
from Hayward Flow Control
The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.018 to 0.238
- Discharge Pressure: 232.0
- Discharge Size: 0.250 to 0.437
from Arcmed Bio-Chem
What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the diaphragm is pulled... [See More]
- Pump Housing Material: Plastic; PPS
- Power Source: 12 VDC, 24 VDC
- Liquid Flow: 0.000
- Pump Type: Diaphragm Pump; Solenoid Operated Micro-Pump
from OMEGA Engineering, Inc.
The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow rate adjustment... [See More]
- Pump Housing Material: Plastic; Valox®
- Liquid Flow: 0.026 to 0.250
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from Trebor International
The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 15.000
- Discharge Pressure: 100.0
- Media Temperature: 212
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120U/DM3 and 120S/DM3 pumps comprise a 400DM3 three-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79 mm internal diameter. The pump gives flow rates up to 36 ml/min. 120... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.000 to 0.010
- Discharge Pressure: 30.0
- Discharge Size: 0.005 to 0.110
from GRI Pumps (A Gorman-Rupp Company)
Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the pumps ideal for high volume copy... [See More]
- Pump Housing Material: Plastic; EPT/EPDM, Polyphenylene Oxide
- Liquid Flow: 0.004
- Discharge Pressure: 2.6
- Discharge Size: 0.188
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 150 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Discharge Size: 1.250
- Liquid Flow: 58.080
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted parts ensure process purity, as does an integral leak detection sensor. Suction and discharge double... [See More]
- Pump Housing Material: Plastic; PTFE/PFA
- Discharge Size: 0.250
- Discharge Pressure: 7.1
- Media Temperature: 154 to 284
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Liquid Flow: 35.000
- Discharge Pressure: 300.0
- Discharge Size: 1.250
from KSB AG
Design. Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of domestic sewage and faeces below the flood level. Automated with LevelControl. Applications. Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals, hotels,... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Media Temperature: 104
- Liquid Flow: 158.503
- Power Source: AC
from Clark Solutions
Model B150 Air Operated Diaphragm Pump. Flow Rates to 220 LPM (58.1 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B150 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Liquid Flow: 58.080
- Discharge Pressure: 99.7
- Discharge Size: 1.250
from Johnson Pump, An SPX Brand
This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved. Features. Whisper quiet... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Pump Type: Diaphragm Pump
from Watson Marlow Pumps Group
The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the 101F/R fixed speed pump fitted with synchronous motors to allow exact speeds to be maintained. [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.014
- Pump Type: Peristaltic Pump
from Hayward Flow Control
The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.018 to 0.238
- Discharge Pressure: 232.0
- Discharge Size: 0.250 to 0.437
from OMEGA Engineering, Inc.
The FPUDT1500 Series injector pumps feature a heavy-duty cartridge valve pumphead made of injection-molded polypropylene. The pump includes double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy C valve springs, and a PTFE/EPDM diaphragm. Units with the... [See More]
- Pump Housing Material: Plastic; Polypropylene, Acrylic Optional
- Liquid Flow: 0.006 to 0.083
- Discharge Pressure: 70.0 to 125.0
- Discharge Size: 0.250
from Trebor International
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 13.000
- Discharge Pressure: 60.0 to 80.0
- Discharge Size: 0.500 to 1.000
from Watson-Marlow Fluid Technology Group
Maximum flow rate 1,100ml/min at 220rpm. Flip-top easy-loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One-year warranty. Extension pumpheads for multi-channel pumping. The 313FDC/D comprises a 313D three roller pumphead for higher... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.312
- Liquid Flow: 0.291
- Power Source: DC; 12 VDC
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 250 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 1.500
- Liquid Flow: 89.760
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
Microprocessor control for all EHE models. Features manual speed control from 1 to 360spm in 1 spm increments. External control from pulse signal with internal multiply and divide or from analog 4-20mA signal. [See More]
- Pump Housing Material: Plastic; Glass Fiber Reinforced Thermoplastic
- Liquid Flow: 0.092
- Discharge Pressure: 150.0
- Discharge Size: 0.500
from Wanner Engineering, Inc.
Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]
- Pump Housing Material: Plastic; Delrin
- Liquid Flow: 20.000
- Discharge Pressure: 300.0
- Discharge Size: 1.000
from KSB AG
Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels, drainage of... [See More]
- Pump Housing Material: Plastic
- Media Temperature: 122
- Liquid Flow: 72.647
- Power Source: AC; 230 VAC
from Clark Solutions
Model B251 Air Operated Diaphragm Pump. Flow Rates to 340 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B251 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Liquid Flow: 89.760
- Discharge Pressure: 99.7
- Discharge Size: 1.500
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. NEW! WPS 3.5 Fitted with a... [See More]
- Pump Housing Material: Plastic; Nylon, Polypropylene
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Pump Type: Diaphragm Pump
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Housing Material: Plastic
- Power Source: DC; 12 VDC
- Liquid Flow: 0.291
- Pump Type: Peristaltic Pump
from OMEGA Engineering, Inc.
FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve springs, and a PTFE... [See More]
- Pump Housing Material: Plastic; Polypropylene
- Liquid Flow: 0.024 to 0.211
- Discharge Pressure: 20.0 to 125.0
- Discharge Size: 0.250
from Trebor International
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor ® has created an ultrapure pump utilizing proven components with minimal parts. This... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 5.800
- Discharge Pressure: 80.0
- Discharge Size: 0.500
from Watson-Marlow Fluid Technology Group
The smallest peristaltic pump in the market!. Instrument quality in previously unseen size :31 x 48 mm. (1.2 ”x 1.9 ”). Flow rates from 30 µl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for... [See More]
- Pump Housing Material: Plastic
- Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
- Liquid Flow: 0.008
- Pump Type: Peristaltic Pump
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 50 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Discharge Size: 0.500
- Liquid Flow: 13.200
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
EK: IP 67 aggressive environment rated electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.) [See More]
- Pump Housing Material: Plastic; Chemically Resistant PPE
- Liquid Flow: 0.600
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN 476. [See More]
- Pump Housing Material: Plastic; Polyethylene
- Power Source: AC
- Liquid Flow: 176.115
- Media: Waste Water Pump; Ground Water, Liquids; Sewage Pump
from Clark Solutions
Model B50 Air Operated Diaphragm Pump. Flow Rates to 50 LPM (13.2 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B50 diaphragm pumps are characterized by exceptional performance, power, and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at 20... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Liquid Flow: 13.200
- Discharge Pressure: 99.7
- Discharge Size: 0.500
from Johnson Pump, An SPX Brand
The new generation of WPS pumps - 12V or 24V DC. Quiet and pulsation-free even at low speeds, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect water pressure solution for both small and medium sized leisure and commercial boats. CE-approved. Features. Whisper... [See More]
- Pump Housing Material: Plastic; Nylon, Polypropylene
- Power Source: DC; 12 VDC, 24 VDC
- Discharge Size: 0.375 to 0.750
- Pump Type: Diaphragm Pump
from Watson Marlow Pumps Group
The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range comes with a chemically resistant ABS top and IP31 protection. Up to 146: speed control is available with kpm... [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
- Liquid Flow: 0.528
- Pump Type: Peristaltic Pump
from OMEGA Engineering, Inc.
The FPU500 Series peristaltic pumps from OMEGA offer exceptional simplicity, ease of use, and variable flow capability. A motor turns the pump's rollers, which squeeze fluid through precision-bore tubing in a wavelike motion. The fluid does not come into contact with the pump; only the outside wall... [See More]
- Pump Housing Material: Plastic; Polysulfone
- Liquid Flow: 0.000 to 0.602
- Discharge Pressure: 20.0
- Discharge Size: 0.312
from Trebor International
A High Purity Chemical Pump for High Volume Flow Applications. The Trebor ® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100 °C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and PFA), the Mega 960 is... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 22.000
- Discharge Pressure: 80.0
- Discharge Size: 0.500 to 1.250
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Housing Material: Plastic
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.022
- Pump Type: Peristaltic Pump
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 502 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 2.000
- Liquid Flow: 171.600
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EW: IP 65 electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.) [See More]
- Pump Housing Material: Plastic; Chemically Resistant PPE
- Liquid Flow: 0.010
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N submersible waste water pumps, also available with explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN... [See More]
- Pump Housing Material: Plastic; Polyethylene
- Media Temperature: 131
- Liquid Flow: 220.143
- Power Source: AC
from Clark Solutions
Model B502 Plastic Air Operated Diaphragm Pump. Flow Rates to 650 LPM (89.8 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B502 plastic diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 171.600
- Discharge Pressure: 99.7
- Discharge Size: 2.000
from Johnson Pump, An SPX Brand
These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications. Sampling, refuelling of diesel, spraying of... [See More]
- Pump Housing Material: Plastic; Thermoplastic Polyester (PTMT)
- Liquid Flow: 3.960
- Discharge Pressure: 8.7
- Discharge Size: 0.500 to 0.750
from Watson Marlow Pumps Group
Technical information and features. Instrument quality in previously unseen size 31 x 48 mm (1.2 ”x 1.9 ”). Flow rates from 30 μl/min to 30 ml/min. Precision dispenses down to one microliter. Combines easy tube loading with safe closed design. Spring loaded track for presicion and... [See More]
- Pump Housing Material: Plastic
- Power Source: NoSourceIncluded (optional feature); DC; 12 VDC, 24 VDC
- Liquid Flow: 0.008
- Pump Type: Peristaltic Pump
from OMEGA Engineering, Inc.
The FPU2000 Series fixed pumps feed by an analog fixed 60 second timer. The pump can be on for 1 to 60 seconds. All FPU2000 Series have fixed speed outputs and can be adjusted by selecting the pumphead tube size and choosing the desired RPM (revolutions per minute). The FPUVS2000 and FPUDVS2000... [See More]
- Pump Housing Material: Plastic; Valox®
- Liquid Flow: 0.002 to 0.066
- Discharge Pressure: 50.0 to 100.0
- Discharge Size: 0.250 to 0.438
from Trebor International
Ideal for single-wafer wet process applications, the Trebor ® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a pulsation... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 1.600
- Discharge Pressure: 60.0
- Discharge Size: 0.500
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads. 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.000 to 0.119
- Discharge Pressure: 100.0
- Discharge Size: 0.126
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 503 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 3.000
- Liquid Flow: 224.400
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) [See More]
- Pump Housing Material: Plastic; Glass Fiber Reinforced Thermoplastic
- Liquid Flow: 0.010
- Discharge Pressure: 150.0
- Discharge Size: 0.375
from KSB AG
Design. Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Amarex N S and Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 /... [See More]
- Pump Housing Material: Plastic; Polyethylene
- Media Temperature: 104
- Liquid Flow: 96.863
- Power Source: AC
from Clark Solutions
Model B503 Plastic Air Operated Diaphragm Pump. Flow Rates to 900 LPM (238 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. B503 plastic diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 237.600
- Discharge Pressure: 99.7
- Discharge Size: 3.000
from Johnson Pump, An SPX Brand
With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]
- Pump Housing Material: Aluminum; Plastic; PP
- Liquid Flow: 5.280
- Discharge Pressure: 101.5
- Media Temperature: 185
from Watson Marlow Pumps Group
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one... [See More]
- Pump Housing Material: Plastic
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.053
- Pump Type: Peristaltic Pump
from Trebor International
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 5.500
- Discharge Pressure: 60.0
- Media Temperature: 212
from Watson-Marlow Fluid Technology Group
Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.003 to 0.124
- Discharge Pressure: 100.0
- Discharge Size: 0.126
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 80 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Discharge Size: 1.000
- Liquid Flow: 23.760
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
The new EWN-Y electromagnetic pump combined with EFS flow sensor provides accurate real-time control and display of dosing rate. Set point control allows the desired flow rate to be simply programmed into the pump. Through feedback from the EFS sensor, the pump constantly adjusts its speed to... [See More]
- Pump Housing Material: Plastic; PVC
- Liquid Flow: 0.027
- Discharge Pressure: 150.0
- Media Temperature: 32 to 104
from KSB AG
Design. Self-priming, single-stage, close-coupled centrifugal pump. Applications. Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of technical data. Type of bearing. [See More]
- Pump Housing Material: Plastic; Polypropylene
- Liquid Flow: 158.503
- Discharge Pressure: 36.3
- Media Temperature: 95
from Clark Solutions
Model CU15 Air Operated Diaphragm Pump. Flow Rates to 17 LPM ( 4.49 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. Cu Series mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 4.490
- Discharge Pressure: 99.7
- Discharge Size: 0.375
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Housing Material: Aluminum; Cast Iron; Plastic; Stainless Steel; PP, PTFE, PVDF, PVC
- Liquid Flow: 2.640
- Discharge Pressure: 101.5
- Media Temperature: 248
from Watson Marlow Pumps Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy loading. The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with... [See More]
- Pump Housing Material: Plastic
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.022
- Pump Type: Peristaltic Pump
from Trebor International
The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 9.500
- Discharge Pressure: 60.0
- Discharge Size: 0.500 to 0.750
from Watson-Marlow Fluid Technology Group
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.005 to 0.110
- Liquid Flow: 0.000 to 0.006
- Power Source: AC; 115 VAC, 230 VAC
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 15 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.375
- Liquid Flow: 4.488
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100 °C). The FA-2E pump is for precise chemical delivery for flow rates up to 0.5 gpm (2 L/min). The FA-40 pump is excellent for applications requiring... [See More]
- Pump Housing Material: Plastic; PTFE
- Discharge Size: 0.375
- Liquid Flow: 0.500
- Media Temperature: 41 to 212
from KSB AG
Design. Stable above-floor or impact-resistant underfloor plastic collecting tank with floor drain and odour trap, both variants with Ama-Drainer submersible motor pump starting and stopping automatically andswing check valve. Automated with switchgears and LevelControl. Applications. Wash-basins,... [See More]
- Pump Housing Material: Plastic; ABS, PE
- Media Temperature: 104
- Liquid Flow: 154.100
- Power Source: AC
from Clark Solutions
Model MICR Air Operated Diaphragm Pump. Flow Rates to 30 LPM ( 7.93 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. MICR diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]
- Pump Housing Material: Aluminum; Plastic; Stainless Steel
- Liquid Flow: 7.930
- Discharge Pressure: 99.7
- Discharge Size: 0.500
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.917
- Discharge Pressure: 30.0
- Power Source: AC; 115 VAC, 230 VAC
from Trebor International
The new air-operated Trebor ® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620 has no metal parts or elastomer O-ring seals, and incorporates many of the same patented design... [See More]
- Pump Housing Material: Plastic; PFA
- Liquid Flow: 11.000
- Discharge Pressure: 80.0
- Discharge Size: 0.500 to 1.000
from Watson-Marlow Fluid Technology Group
Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads. 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged,... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 8.365
- Discharge Pressure: 29.0
- Discharge Size: 0.500 to 0.748
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 25 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.500
- Liquid Flow: 6.864
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
Iwaki America's FF Series pumps are economical solutions for low to medium temperature liquid applications (5 to 100 °C). PTFE bellows and liquid end share the same proven design and manufacturing quality as the rest of the F Series family, ensuring high purity and long service life. All metal... [See More]
- Pump Housing Material: Plastic; PTFE
- Discharge Size: 0.500
- Liquid Flow: 2.600
- Media Temperature: 41 to 212
from Clark Solutions
Model MID Air Operated Diaphragm Pump. Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI). DESCRIPTION. MID mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high apparent viscosity up to 50000 cps (at... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 1.320
- Discharge Pressure: 99.7
- Discharge Size: 0.250
from Watson Marlow Pumps Group
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements. 520REL pumphead features large swept volume with sprung rollers for high accuracy. Brushless motor, 2200:1 turndown, 0.1% set speed accuracy. Large speed/flow display and easy to use tactile membrane keypad. Incorporates... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.942
- Discharge Pressure: 30.0
- Power Source: AC; 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120U/R, 120S/R and 120F/R comprise a 102R quick-change pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness silicone tubing in sizes from 0.5 to 4.8mm internal diameter. The pump gives flow rates up to 54 ml/min. 120... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.000 to 0.014
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.189
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 5 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.250
- Liquid Flow: 1.320
- Power Source: Air or Pneumatic
from Iwaki America and Walchem, IWAKI America Inc
Iwaki America's FS is a compact, all-temperature rated, low-cost, air-driven, bellows pump series designed for the semiconductor industry, chemical delivery or recirculation. This pump handles high temperature nitride etch and piranha etch applications with ease. FS features intelligent drive... [See More]
- Pump Housing Material: Plastic; PTFE/PFA
- Liquid Flow: 4.000
- Discharge Pressure: 73.0
- Discharge Size: 0.500
from Clark Solutions
The AC range of the Series VIB vibrating armature gas pumps has been specifically developed for applications which require high and constant performance over long periods of time. The VIB boxer pumps are used in medical equipment, gas analyzers and other instrumentation where reliability under... [See More]
- Pump Housing Material: Plastic; Lustran
- Liquid Flow: 0.726
- Discharge Pressure: 1.8
- Discharge Size: 0.188
from Watson Marlow Pumps Group
Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements. 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive fluids. Require less than one minute to change. Clutched rotor for rapid and effortless tube loading. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.123
- Discharge Pressure: 100.0
- Power Source: AC; 230V to 460V, Three Phase
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.000 to 0.050
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.189
from Iwaki America and Walchem, IWAKI America Inc
EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.) [See More]
- Pump Housing Material: Plastic; Glass Fiber Reinforced Polypropylene
- Liquid Flow: 0.008
- Discharge Pressure: 215.0
- Discharge Size: 0.375
from Clark Solutions
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 70 °C (158... [See More]
- Pump Housing Material: Plastic; Vectra
- Discharge Size: 0.315
- Liquid Flow: 0.704
- Media Temperature: 158
from Watson Marlow Pumps Group
Flow rates from 12ml/min to 4.0 litre/min. Variable speed, high torque, reversible four vane pneumatic motor. Clutched rotor for rapid and effortless tube loading. 24-hour-duty rated. One-year full warranty. Value for Life: The lowest cost of ownerhip. Chemical and knock-resistant finish. A... [See More]
- Pump Housing Material: Plastic
- Power Source: Air or Pneumatic
- Discharge Pressure: 30.0
- Pump Type: Peristaltic Pump
from Watson-Marlow Fluid Technology Group
The Watson-Marlow 120S/D1 and 120U/D1 pumps comprise a 400D1 single-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 1.6 mm wall, continuous tubing in five materials in sizes from 0.5 to 4.0 mm internal diameter. The pump gives flow rates up to 120 ml/min. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.000 to 0.032
- Discharge Pressure: 30.0
- Discharge Size: 0.020 to 0.157
from Iwaki America and Walchem, IWAKI America Inc
Features: The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many types of systems. Several control options, including proportional, 1:1 digital pulse following, and... [See More]
- Pump Housing Material: Plastic; PVDF
- Liquid Flow: 0.000 to 0.010
- Discharge Pressure: 29.0
- Discharge Size: 0.250
from Clark Solutions
The DGM09 Series magnet drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGM09 Series pump-motor unit has low pulsation and is capable of handling fluids at a maximum temperature of 95 °C (203... [See More]
- Pump Housing Material: Plastic; Vectra
- Discharge Size: 0.315
- Liquid Flow: 0.616
- Media Temperature: 203
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min). Dispenses 500ml to within +/-0.5% in 2.4 seconds. Stores up to 50 dispensing programs. Non-drip function eliminates drips at dose end. Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 3.540
- Discharge Pressure: 60.0
- Power Source: AC; 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads. 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.003 to 0.948
- Discharge Pressure: 29.0
- Discharge Size: 0.126 to 0.378
from Iwaki America and Walchem, IWAKI America Inc
Walchem and Iwaki have created a unique partnership with over. 100 years combined pump experience in an array of different. markets. The HV series is specifically designed to accurately feed. high viscosity chemicals. Equipped with rugged, machined PVC or molded GFRPP liquid. ends and spring loaded... [See More]
- Pump Housing Material: Plastic; PVC
- Liquid Flow: 0.067
- Discharge Pressure: 73.0
- Discharge Size: 0.500
from Clark Solutions
Easy Tube Loading Peristaltic Pumps EZ. 12 or 24 VDC, Flow to 1260 ml/min (20 GPH). Description. EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged fabrications of polyamide, acetal and... [See More]
- Pump Housing Material: Plastic; Stainless Steel; Polyamide, Acetal, and Stainless Steel
- Liquid Flow: 0.333
- Discharge Pressure: 29.0
- Discharge Size: 0.003 to 0.315
from Watson Marlow Pumps Group
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min). Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy. NEMA 2 vented wipe-down enclosure suitable for dry industrial environments. Chemically resistant powder coated casing (exterior grade polyester). PIN-secure... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 4.230
- Discharge Pressure: 30.0
- Power Source: AC; 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads. 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.003 to 5.016
- Discharge Pressure: 30.0 to 60.0
- Discharge Size: 0.252 to 0.669
from Iwaki America and Walchem, IWAKI America Inc
Iwaki's IX Series are digitally controlled direct-drive diaphragm pumps. Years of experience in high-end motor technology result in extremely accurate and energy efficient metering pumps with high resolution. The IX Series meet today's demand for automated chemical delivery in industries from water... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.000 to 0.260
- Discharge Pressure: 145.0
- Discharge Size: 0.500
from Clark Solutions
EV045 & EV500 Bench Top Peristaltic Pumps. Flow to 185 ml/min. Description. EV045 & EV500 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept three different tube sizes. [See More]
- Pump Housing Material: Plastic; Black Cycoloy
- Liquid Flow: 0.003 to 0.016
- Discharge Pressure: 29.0
- Discharge Size: 0.063 to 0.157
from Watson Marlow Pumps Group
Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min). 621F/R, 621DF/R twin-roller pumps accept continuous tubing. 621F/RE, 621DF/RE twin-roller pumps accept LoadSure ™ elements. 621F/RE4, 621DF/RE4 four-roller pumps accept LoadSure ™ elements. Twin rollers give higher flow, four... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 4.800
- Discharge Pressure: 60.0
- Power Source: AC; 230V to 460V, Three Phase
from Watson-Marlow Fluid Technology Group
Flow rates at 60Hz up to 1,750 ml/min at 350 rpm. Flip-top rapid loading 313D or 314D pumphead. 2.4mm wall tube pumpheads available for higher pressures. Rated for 24 hour duty. One year warranty. Extension pumpheads for multi-channel pumping. The 313VDL/D comprises a 313D three-roller pumphead,... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.020 to 0.315
- Liquid Flow: 0.462
- Power Source: DC; 24 VDC
from Iwaki America and Walchem, IWAKI America Inc
In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water treatment, chemical... [See More]
- Pump Housing Material: Plastic; Stainless Steel; PVC/PVDF
- Liquid Flow: 0.158
- Discharge Pressure: 150.0 to 225.0
- Discharge Size: 0.500
from Clark Solutions
Bench Top Peristaltic Pumps EV1500 & EV3000. Flow to 3.85 liters/min. Description. EV1500 & EV3000 Bench Top Peristaltic Pumps are compact, economical, cased pumps that provide variable speed/flow rate and have a fast prime switch. The models accept two and three different tube sizes respectively. [See More]
- Pump Housing Material: Plastic; Black Cycoloy
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.679
- Power Source: AC
from Watson Marlow Pumps Group
Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead. Continuous tubing from source to delivery. 3,600:1 control ratio (0.1 to 360rpm speed range). Display pumphead speed or calibrated flow rate. Manual control flow calibration and MemoDose... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 7.700
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic
from Watson-Marlow Fluid Technology Group
Extremely compact design. Flow rates up to 82 ml/min. Wide range of gear motors available. Tube elements for easy tube change and optimal tube performance. The 400F/D2 is a standard, instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior... [See More]
- Pump Housing Material: Plastic
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
- Liquid Flow: 0.022
- Pump Type: Peristaltic Pump
from Iwaki America and Walchem, IWAKI America Inc
Superior resist handling. The use of high-torque, stepper motor technology results in a consistent controllable discharge volume. The discharge volume is not affected by changes in viscosity or by filter performance. Repeatable accuracy of 0.3% of the discharge volume is maintained at all times. [See More]
- Pump Housing Material: Plastic; PTFE/PFA/EPDM
- Liquid Flow: 0.002 to 0.063
- Discharge Pressure: 21.8
- Media Temperature: 59 to 77
from Clark Solutions
Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded case design features a hinged protective cover for easy tube change. The pump is an ideal dosing pump for... [See More]
- Pump Housing Material: Plastic; Polycarbonate/ABS Blend
- Discharge Size: 0.063 to 0.189
- Liquid Flow: 0.069
- Power Source: DC; 12 VDC, 24 VDC
from Watson Marlow Pumps Group
The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water and waste treatment. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 1.321
- Discharge Pressure: 60.0
- Power Source: DC; 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
Flow rate at 60Hz up to 5,250 ml/min at 350 rpm. Clutched rotor for rapid and effortless tube loading. Nema 2 protection. 24-hour-duty rated, one-year full warranty. Chemical and knock-resistant finish. Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or... [See More]
- Pump Housing Material: Plastic
- Discharge Size: 0.020 to 0.378
- Liquid Flow: 0.000 to 1.149
- Power Source: AC; 115 VAC, 230 VAC
from Clark Solutions
Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic pumps are compactly packaged and light in weight. Model M045 peristaltic pumps offer a selection... [See More]
- Pump Housing Material: Plastic; Polycarbonate/ABS Blend
- Discharge Size: 0.063 to 0.157
- Liquid Flow: 0.016
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
from Watson Marlow Pumps Group
Two-year warranty. Twenty-four-hour-duty rated. Manual speed control. For auto-control, purchase 205U/CA. Flow-rates up to 18.4 ml/min per channel. Membrane keypad and menu control of all functions. 4, 8, 12, 16, 20, 24, 28 or 32 channel versions. Eight stainless steel rollers with planetary drive. [See More]
- Pump Housing Material: Plastic
- Power Source: AC; 115 VAC, 230 VAC
- Liquid Flow: 0.006
- Pump Type: Peristaltic Pump
from Watson-Marlow Fluid Technology Group
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps. 323U and 323U analog-auto and enhanced... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.528
- Discharge Pressure: 29.0
- Power Source: AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
from Clark Solutions
Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or continuous duty cycle. [See More]
- Pump Housing Material: Plastic; Black Cycoloy
- Discharge Size: 0.252 to 0.315
- Liquid Flow: 0.422
- Power Source: DC; 12 VDC, 24 VDC
from Watson Marlow Pumps Group
Flip-top easy-loading design. 313 has three rollers for maximum flow rates. 314 has four rollers for minimum pulsation. Up to 2 l/min continuously, 3 l/min intermittently. Accepts seven tube sizes without adjustment. Up to six pumpheads on one drive. Rated for 24-hour duty. One-year warranty. 313D... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.792
- Discharge Pressure: 29.0
- Power Source: NoSourceIncluded
from Watson-Marlow Fluid Technology Group
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads. The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.917
- Discharge Pressure: 30.0
- Power Source: AC; 115 VAC, 230 VAC
from Clark Solutions
Model M500 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous cycle applications. Designed with the Original Equipment Manufacturer in mind, the pump is compactly packaged and light in weight. A selection of tubing materials, motor choices and options address a... [See More]
- Pump Housing Material: Plastic; Polycarbonate Standard, Noryl Optional
- Discharge Size: 0.063 to 0.189
- Liquid Flow: 0.193
- Power Source: DC (optional feature); AC (optional feature); 12 VDC, 24 VDC, 115 VAC, 230 VAC
from Watson-Marlow Fluid Technology Group
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.001 to 4.752
- Discharge Pressure: 60.0
- Discharge Size: 0.472 to 0.669
from Clark Solutions
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid operated piston with a spring return. The MCP-10 type pump is basically a two-way inert valve with one port plugged. The... [See More]
- Pump Housing Material: Plastic; PPS
- Media Temperature: 104
- Discharge Size: 0.250
- Power Source: DC; 6 VDC, 12 VDC, 24 VDC
from Watson-Marlow Fluid Technology Group
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads. Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.001 to 3.432
- Discharge Pressure: 30.0
- Discharge Size: 0.472 to 0.669
from Clark Solutions
The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]
- Pump Housing Material: Plastic; PVDF, PPS, ETFE
- Discharge Size: 0.500
- Discharge Pressure: 1.1
- Power Source: AC; 100V / 200V, Single Phase, 230V to 460V, Three Phase, 230 VAC
from Watson-Marlow Fluid Technology Group
New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications. New double clamp... [See More]
- Pump Housing Material: Plastic
- Liquid Flow: 0.132
- Discharge Pressure: 87.0
- Discharge Size: 0.063 to 0.126
from Clark Solutions
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure... [See More]
- Pump Housing Material: Plastic; PVDF
- Discharge Size: 0.500
- Discharge Pressure: 1.3
- Power Source: DC; 12 VDC, 24 VDC