Progressing Cavity Pumps Positive Displacement Pumps

32 Results
Progressing Cavity Pump Systems
from National Oilwell Varco

Progressing Cavity Pump Systems. Our Progressing Cavity Pumping (PCP) Systems are designed for use in both oil production and dewatering applications where the economics of production demand efficiency, reliability and low life-cycle cost from the production equipment. The progressing cavity... [See More]

  • Pump Type: Progressing Cavity Pump; Well Stimulation Pump
  • Industry Served: Oil & Gas
  • Media: Abrasive, High Viscosity, Oil
Bridge Breaker Open Hopper Pump -- Group T - Range BTEI
from SEEPEX Inc.

SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5 m ³/h... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump; Sludge Storage and Pumping System
  • Liquid Flow: 440.000
  • Discharge Pressure: 525.0
  • Discharge Size: 10.000
Progressing Cavity Pumps -- For Positive Displacement Process Applications
from Sulzer Ltd.

Sulzer offers a range of progressing cavity pumps for demanding positive displacement process applications. Sulzer's pumps provide a near constant flow rate and suction lift capability for handling wastewater sludge, slurries, viscous and shear thinning non-Newtonian fluids. [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 0.020 to 5000.000
  • Discharge Pressure: 170.0 to 1044.0
  • Media Temperature: 14 to 248
Downhole Multi-Lobe PC Pump -- NTZ166*090DT4.6
from NETZSCH Pumps North America, LLC

Few moving parts, small hydraulic loss, high efficiency, no pulsation [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 0.656
  • Discharge Pressure: 1300.0
  • Media Temperature: 320
Positive Displacement PC Pump -- TS8100-100 PC
from Techcon

Techcon Systems is pleased to announce the launch of their new Positive Displacement PC Pump – TS8100-100. The new TS8100-100 PC Pump is a continuously volumetric pump volumetric dispense designed based on Progressive Cavity (PC) technology. The pump can accurately dispense a wide range of... [See More]

  • Pump Type: Progressing Cavity Pump
  • Media: Abrasive, High Viscosity, Liquids
  • Liquid Flow: 0.000 to 0.000
  • Industry Served: Electronics, Automotive
Progressing Cavity / Peristaltic Pumps
from IBT Industrial Solutions

IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid Power group at IBT supports... [See More]

  • Pump Type: Peristaltic Pump; Progressing Cavity Pump
Bridge Breaker Open Hopper Pump -- Group T - Range BTI
from SEEPEX Inc.

SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacities: 100 l/h – 130 m ³/h (0.44 USGPM – 572 USGPM). Pressure: up to 36 bar... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 572.000
  • Discharge Pressure: 525.0
  • Discharge Size: 10.000
NEMO® Aseptic Pump
from NETZSCH Pumps North America, LLC

NEMO® Aseptic pumps are ideal for all pure and sterile pumping applications. NEMO® meets the most demanding aseptic requirements in the industry as well as 3A, FDA and EHEDG standards, and are CIP and SIP able. All sealing points are designed as sterile intersections to completely ensure against... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 620.000
  • Discharge Pressure: 340.0
  • Power Source: AC
Low Cost Open Hopper Pump -- Group T - Range BTQ
from SEEPEX Inc.

SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias. For medium to highly viscous products with low flowability. Properties. Conveying capacity: 50 l/h – 100 m ³/h (0.22 – 440 USGPM). Pressure: up to 24 bar (350 psi). [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 440.000
  • Discharge Pressure: 350.0
  • Discharge Size: 6.000
NEMO® BO Series
from NETZSCH Pumps North America, LLC

This pump is an extended version of the BY Series. It is ideal for conveying fluids and solids containing abrasive materials. [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 880.000
  • Discharge Pressure: 170.0
  • Power Source: AC
Metering Pump -- Group D - Range MD
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 5.400
  • Discharge Pressure: 350.0
  • Discharge Size: 0.500
NEMO® BT Series
from NETZSCH Pumps North America, LLC

This pump offers a vertical solution for pumping materials with high viscosities. This close coupled design is available in various immersion depths to meet your individual application needs. These pumps deliver the same non-pulsating flow capabilities as all NM series pumps. [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 620.000
  • Discharge Pressure: 340.0
  • Power Source: AC
Open Hopper Chopper Pump -- Group T - Range BTM
from SEEPEX Inc.

The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias. For products with large pieces of fruits and vegetables. Properties. Conveying capacity: 0.25 m ³/h – 130 m ³/h (1.1 USGPM... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 572.000
  • Discharge Pressure: 350.0
  • Discharge Size: 10.000
NEMO® BY Series
from NETZSCH Pumps North America, LLC

This pump is a modular construction pump. Its close coupled drive arrangement eliminates the need for a bearing housing, which decreases the overall pump length. This feature helps minimize valuable manufacturing space requirements and reduces installation costs. It is optimal for handling difficult... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 1800.000
  • Discharge Pressure: 680.0
  • Power Source: AC
Open Hopper Coke Pump -- Group T - Range BTH
from SEEPEX Inc.

SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge. Conveying... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 572.000
  • Discharge Pressure: 525.0
  • Discharge Size: 10.000
NEMO® Mini Metering Pump -- NM003*11S
from NETZSCH Pumps North America, LLC

Optimized for metering low and high-viscosity materials, this low cost, low maintenance pump offers accurate and repeatable flow capabilities easily adaptable to different capacities. Mini Metering Pumps are available as bareshaft or complete with constant or variable speed drives. Standard Mini... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 2.667
  • Discharge Pressure: 180.0
  • Power Source: AC
Open Hopper Coke Pump -- Group T - Range BTHE
from SEEPEX Inc.

SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias. For highly viscous to semi-solid products that tend to bridge. Properties. Conveying capacity: 0.5... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 572.000
  • Discharge Pressure: 525.0
  • Discharge Size: 10.000
NEMO® Sanitary Pump
from NETZSCH Pumps North America, LLC

NEMO® Sanitary pumps are suitable for CIP processes when provided with optional flushing connections. These pumps meet 3A, FDA and EHEDG standard requirements and can be disassembled quickly for easy cleaning. The exclusive NEMO® modular pump design, combined with food grade Nitrile or EPDM stators... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 620.000
  • Discharge Pressure: 340.0
  • Power Source: AC
Open Hopper Pump -- Group T - Range BTVE
from SEEPEX Inc.

SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias. For highly viscous and semi-solid products that tend not to bridge. Properties. Conveying capacity: 0.5 – 120 m ³/h (2.2 – 530 USGPM). Pressure: up to 36... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 530.000
  • Discharge Pressure: 525.0
  • Discharge Size: 10.000
NEMO® SF Series
from NETZSCH Pumps North America, LLC

This pump, with patented feed screw design, is manufactured to easily handle highly viscous, dry and non-flowing products. This pump incorporates NEMO®'s exclusive oversized open throat feeding system, expanding the possibility of efficiently pumping high viscosity materials. [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 880.000
  • Discharge Pressure: 340.0
  • Power Source: AC (optional feature)
Open Hopper Pump with Feed Screw -- Group T - Range BT
from SEEPEX Inc.

SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias. For highly viscous products with low flowability. Properties. Conveying capacities: 100 l/h – 300 m ³/h (0.44 USGPM – 1,320 USGPM). Pressure: up to 36 bar (525... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Liquid Flow: 1320.000
  • Discharge Pressure: 525.0
  • Discharge Size: 10.000
NEMO® SO Series
from NETZSCH Pumps North America, LLC

This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal for conveying products that are semi-flowing to non-flowing. The open throat design, auger feed and void feeding area ensure... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 880.000
  • Discharge Pressure: 170.0
  • Power Source: AC (optional feature)
Progressive Cavity Pump -- Group T - Range BTEX
from SEEPEX Inc.

SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias. Products commonly found in the agriculture and biogas industries. Properties. For extreme conveying... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump
  • Discharge Size: 10.000
  • Discharge Pressure: 120.0
  • Power Source: NoSourceIncluded
NEMO® SP Series
from NETZSCH Pumps North America, LLC

This pump is an extended version of the SF Series and incorporates an oversized auger feeding system. SP pumps include counter-rotating bridge breaking paddles, eliminating the possibility of product bridging over the pump's auger. These paddles allow for better handling of highly viscous and... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 880.000
  • Discharge Pressure: 340.0
  • Power Source: AC (optional feature)
Progressive Cavity Pump with Smart Conveying Technology -- SCT
from SEEPEX Inc.

Smart Conveying Technology (SCT) means quick maintenance, significantly reduced life cycle costs and the shortest maintenance downtime. The design of SCT enables the rotor/stator sealing line to be adjusted to suit the application and compensate for wear, leading to more than double the lifetime of... [See More]

  • Pump Type: Progressing Cavity Pump
  • Discharge Pressure: 58.0 to 116.0
NEMO® Standard Close Coupled Pump -- NM003-NM011BY
from NETZSCH Pumps North America, LLC

This reliable series is ideal for a wide variety of applications where cost effectiveness is paramount, installation space is limited and delivery is critical. [See More]

  • Pump Type: Progressing Cavity Pump
  • Pump Housing Material: Cast Iron (optional feature); Stainless Steel (optional feature)
  • Power Source: AC
  • Media: Slurry Pump; Waste Water Pump; Corrosive, High Viscosity, Liquids, Liquids with Solids, Rendering, Sludge; Sewage Pump; Chemical Pump
Sanitary Pump -- Group CS - Range BCSB
from SEEPEX Inc.

SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly. Key Facts. [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 572.000
  • Discharge Pressure: 348.0
  • Discharge Size: 6.000
NEMO® SY Series
from NETZSCH Pumps North America, LLC

This general purpose pump is designed to handle materials that vary from water-like consistencies to viscous pastes and slurries. Shear-sensitive materials are also handled with complete ease. SY pumps are engineered with bearing housing and free shaft end, allowing for universal use of various... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 2200.000
  • Discharge Pressure: 680.0
  • Power Source: AC (optional feature)
Sludge Silo Discharge Pump -- Group T - Range BTES
from SEEPEX Inc.

SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias. For highly viscous to semi-solid products from silo systems. Properties. Conveying... [See More]

  • Pump Type: Progressing Cavity Pump; Screw Pump; Silo Pump
  • Liquid Flow: 572.000
  • Discharge Pressure: 350.0
  • Discharge Size: 10.000
Standard Progressive Cavity Pump -- Group N - Range BN
from SEEPEX Inc.

Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump ’s economical operation. Key Facts. Conveying Capacity 30 l/h... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 2200.000
  • Discharge Pressure: 1400.0
  • Discharge Size: 10.000
Vertical Pump -- Group E - Range BE
from SEEPEX Inc.

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 1300.000
  • Discharge Pressure: 180.0
  • Discharge Size: 8.000
Wobble Stator Pump -- Group W - Range BW
from SEEPEX Inc.

SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles. [See More]

  • Pump Type: Progressing Cavity Pump
  • Liquid Flow: 10.600
  • Discharge Pressure: 58.0
  • Discharge Size: 1.000