Rotary Vane Pumps Positive Displacement Pumps

36 Results
Fixed Displacement Hydraulic Vane Pump -- HQ Series
from jbj Techniques Limited

Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from the circuit,... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 10.296 to 29.304
  • Discharge Pressure: 2030.5 to 3045.8
  • Media Temperature: 14 to 158
Hydraulic Vane Pumps -- PVER Series
from Continental Hydraulics

PVER. VARIABLE DISPLACEMENT VANE PUMPS DIRECT SPRING. Pressure compensated. Displacements 0.403 (6.6) – 0.69 (11.3) – 1.01 (16.6) – 1.422 (23.3) inch ³/rev (cm ³/rev). Flow Rate 3.0 (12.0)-5.2 (20.0)-7.6 (30.0)-10.7 (40.0) GPM (l/min). Description. The PVER pumps are... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 3.000 to 10.700
  • Discharge Pressure: 500.0 to 1000.0
  • Media: Liquids, Lubricants, Oil
Ceramic Components for Medical Pumps
from CoorsTek

Our specialized medical-grade ceramic pump components provide accurate, reliable, and repeatable performance for piston, centrifugal, syringe, rotary, and several other pumping technologies. CeraPure piston and sleeve sets provide superior dosing, biocompatibility, and useful life for critical... [See More]

  • Pump Type: Piston Plunger Pump; Reciprocating Pump; Rotary Vane Pump
  • Industry Served: Medical
Vane Pump 620
from Reverso Pumps, Inc.

Description: Self-priming vane pump that can be used for diesel fuel only. Usually ships within one business day. FITTINGS SHOWN ARE NOT INCLUDED. Ports are 1" Female BSPP. Features Specifications Options Spare Parts Related Products For diesel only. Self-priming. Self-ventilated. Built-in bypass. [See More]

  • Pump Type: Rotary Vane Pump
Vane Pumps -- V Series
from Eaton Hydraulics Group

V Series. Incorporating an industry-first, intra-vane cartridge design technology, Eaton V Series pumps provide long operating life, outstanding volumetric efficiency and excellent serviceability. Preferred by engineers for indoor applications because of their extremely quiet 12-vane system, these... [See More]

  • Pump Type: Rotary Vane Pump
Digital Control Filling/ Spraying System -- FSH-SK-AP
from Guangzhou Ascend Precision Machinery Co., Ltd.

The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is more suitable for injection / glue dispensing / spraying application. System features:... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
18682 Rotary Vane Pump -- 18680-1000
from Xylem Applied Water Systems

Reversible Vane Pump. Diesel Transfer Pump. Flow rate: 7.9 USgallons/min (29.9 Litres/min). Self-priming from dry up to 1m (3ft). Model No.: 18680-1000. Meets USCG 183.410 & ISO8846 Marine (Ignition Protection) [See More]

  • Pump Type: Rotary Vane Pump; Rotary Vane Pump
  • Discharge Size: 0.500
  • Liquid Flow: 6.072
  • Power Source: DC; 12 VDC
Hydraulic Pumps
from IBT Industrial Solutions

IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]

  • Pump Type: Gear Pump; Piston Plunger Pump; Rotary Vane Pump
Double Vane Pumps -- PFED-4, 5
from Atos North America

PFED are fixed displacement double vane pumps composed by two cartridges of pumps type PFE assembled in a main body having one inlet port and two outlet ports. PFED-43 are composed by one cartride of PFE-41 and one cartride of PFE-31. PFED-54 are composed by one cartridge of PFE-51 and one cartridge... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 4.224 to 56.760
  • Discharge Pressure: 3045.8
  • Media Temperature: 14 to 176
Rotary Pumps
from ebm-papst Inc.

Pumps come into contact with all sorts of media. So the requirements they have to fulfill vary greatly. Rotary pumps from ebm-papst are ideally suited to conveying low-viscosity media such as water, condensate or lyes. Agitator motors with a small impeller also ensure the coolant is continually... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: air conditioners, beer taps, washing machines, condenser dryers, and industrial
  • Media: low-viscosity media such as water, condensate or lyes
PZ-Series Coro-Vane® Petroleum Pump -- PZ7
from Liquid Controls Group; a Unit of IDEX Corporation

Features and Benefits ¢Bundled Packages Available:  Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In  Replacement for Other Truck Pumps:  Simplifies retrofit installations on most fuel oil... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 105.000
  • Discharge Pressure: 200.0
  • Power Source: NoSourceIncluded
CA Series Compact Rotary Vane Pump -- CA20
from Clark Solutions

Series CA & MA Compact Rotary Vane Pumps. Flow to 290 LPH (77 GPH). The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an... [See More]

  • Pump Type: Rotary Vane Pump
  • Discharge Size: 0.375
  • Liquid Flow: 1.277
  • Power Source: NoSourceIncluded
12” Variable-Use Non-Clog Pump -- 12NLCD-12NNT
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Diaphragm Pump; Rotary Vane Pump
  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron
Vane Pumps Double T6 Mobile Application -- T6CC
from Western Integrated Technologies

Denison Vane pumps are very versatile units. We offer single, double, and triple pump configurations with a flow rating from 3.4 to 72 GPM and displacements from .66 to 16.4 cubic inches. WIT stocks many parts, units, and kits in order to build a large variety of vane pumps. We can also do repairs... [See More]

  • Pump Type: Rotary Vane Pump
  • Power Source: NoSourceIncluded
  • Discharge Pressure: 0.0 to 3500.0
Hydraulic Vane Pumps -- PVR Series
from Continental Hydraulics

PVR. POWERFLOW ™ VANE PUMPS. Variable Volume. Pressure Compensated. Sizes 4 to 70 GPM. Pressure 1500 PSI rated at full rated flow. Description. Continental Hydraulics PowrFlow ™ PVR Vane Pumps deliver the rugged, reliable performance and value you ’ve come to expect in all our... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 4.000 to 70.000
  • Discharge Pressure: 1500.0
  • Media: Liquids, Lubricants, Oil
Vane Pump 620 - Speed Control
from Reverso Pumps, Inc.

Description: Self-priming vane pump with speed control can be used for diesel fuel only. Usually ships within 5 - 7 weeks. Features Specifications Options Spare Parts Related Products For diesel only. Self-priming. Self-ventilated. Built-in bypass. Available in 110, 220, and 440 volts. Flow Range:... [See More]

  • Pump Type: Rotary Vane Pump
Vane Pumps -- V10 & V20 Series
from Eaton Hydraulics Group

V10 & V20. Field-proven Eaton V10 and V20 fixed displacement vane pumps are a common first choice for medium- to low-pressure mobile and industrial applications all over the world. Available with integrated flow control valves to simplify system design and installation, these pumps are not only... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Construction
Digital-control Fluid Injection /Filling System -- FSH-SK08
from Guangzhou Ascend Precision Machinery Co., Ltd.

FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is suitable for all kinds of micro-mini battery injection,... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
Model TMOT Magnetic Drive Rotary Vane Pump
from Clark Solutions

The principle of the magnet drive is the driving force of the pole-to-pole alignment of 2 magnets. The driven magnet is attached to the pump shaft within the pump, while the driving magnet is attached to the motor shaft and closely located to the driven magnet. By means of magnetic attraction, the... [See More]

  • Pump Type: Rotary Vane Pump
  • Power Source: Magnetic Drive
  • Discharge Pressure: 261.1
  • Pump Housing Material: Brass Bronze (optional feature); Stainless Steel (optional feature)
4" Variable-Use, Vacuum-Assisted, Non-Clog Pumps -- 4NLRD
from Griffin Pump & Equipment, Inc.

Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are capable of handling flow up to... [See More]

  • Pump Type: Rotary Vane Pump
  • Discharge Size: 4.000
  • Liquid Flow: 760.000
  • Power Source: DC; Gasoline or Diesel Engine
Hydraulic Vane Pumps -- PVX Series
from Continental Hydraulics

PVX. POWERFLOW ™ VANE PUMPS. Variable Displacement. Pressure Compensated. Size Range from 8 to 36 GPM @ 3000 PSI / 46 to 75 GPM @ 2500 PSI. Speed Range 1150; 1450; 1750 rpm. Description. The pumps are designed to meet requirements of the machine tool, general machinery and other markets where... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 8.000 to 75.000
  • Discharge Pressure: 2500.0 to 3000.0
  • Media: Liquids, Lubricants, Oil
Vane Pumps -- VMQ Series
from Eaton Hydraulics Group

VMQ Series. Handle the highest pressures at the lowest noise levels with Eaton VMQ Series fixed displacement vane pumps. With a unique bi-metallic wafer plate design that allows for the increase in viscosity and pressure rise even during cold start-ups, VMQ Series pumps handle higher pressures than... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Agriculture, Oil & Gas
Digital-control Fluid Injection/Filling system -- FSH-SK10
from Guangzhou Ascend Precision Machinery Co., Ltd.

FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is the top choice for automated fluid filling systems and... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
NH-PX Series Inert Magnetic Pump -- NH-1PX
from Clark Solutions

The NH series of impeller pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure excellent... [See More]

  • Pump Type: Rotary Vane Pump
  • Discharge Size: 0.500
  • Discharge Pressure: 1.1
  • Power Source: AC; 100V / 200V, Single Phase, 230V to 460V, Three Phase, 230 VAC
6” Non-Clog Pump -- 6NHCD Enclosed
from Griffin Pump & Equipment, Inc.

MODEL FEATURES. Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit. Handles large volumes of air, water, and trash. Operates efficiently under intermittent flow conditions. Automatically primes and reprimes at suction lifts of 25 feet or greater [See More]

  • Pump Type: Diaphragm Pump; Rotary Vane Pump
  • Power Source: DC; Gasoline or Diesel Engine; 12 VDC
  • Discharge Size: 6.000
  • Pump Housing Material: Cast Iron
Vane Pumps -- VQ(H) Series
from Eaton Hydraulics Group

VQ(H). Eaton VQ and VQH Series fixed displacement vane pumps feature an industry-first, intra-vane cartridge design, providing long operating life, outstanding volumetric efficiency and excellent serviceability. These 10-vane systems share solid architectures and many available bearing and valve... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Construction
Micro Fluid Injection / Cleaning Pump -- FSH-MIC
from Guangzhou Ascend Precision Machinery Co., Ltd.

FSH-MIC high-precision fluid point-to-liquid/cleaning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be completed according to the specified program. The system design is flexible, convenient for... [See More]

  • Pump Type: Rotary Vane Pump; Cleaning Pump
  • Industry Served: Cleaning agent point solution (chip, screen, lithium battery, etc.), Biochemical reagent point solution, Flavoring essence point liquid, Batching reagent addition
NH-PX-D Series Inert Magnetic Pump -- NH-5PX-D
from Clark Solutions

The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and bearings are made of wear resistant ceramic or SiC. Bearing, shaft and thrust pad are molded into the plastic pump body to assure... [See More]

  • Pump Type: Rotary Vane Pump
  • Discharge Size: 0.500
  • Discharge Pressure: 1.3
  • Power Source: DC; 12 VDC, 24 VDC
Standard Series Of Spraying System -- FSH-FMI2020-AP
from Guangzhou Ascend Precision Machinery Co., Ltd.

FSH-FMI2020-AP standard series is Guangzhou Ascend ’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high precision rotary ceramic pump modules driven by step motor. AP series is based on sapphire grade... [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Reagent dispensing/filling, Glue dispensing for LED chip / semiconductor chip
Pressure/Vacuum Pump -- Model 15520
from Clark Solutions

These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many general automation applications. The pumps are quiet, reliable and mount in any... [See More]

  • Pump Type: Rotary Vane Pump
  • Power Source: DC; 12 VDC
  • Discharge Pressure: 1.5
  • Media: Gas / Air, Liquids
Standard Single Double Channel Fluid Injection -- FSH-FMI2020-A
from Guangzhou Ascend Precision Machinery Co., Ltd.

FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. The system ’s flexible design allows customers for easy system integration. [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
Series 4000 AISI Rotary Vane Pump -- PO4010
from Clark Solutions

The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping chamber and the vanes... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 4.905
  • Discharge Pressure: 261.1
  • Discharge Size: 1.000
Standard Single Double Channel Fluid Injection -- FSH-FMI2020-B
from Guangzhou Ascend Precision Machinery Co., Ltd.

FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic pump modules driven by step motor. System Features: Corrosion resistance to acid or alkali fluid or chemical reaction. [See More]

  • Pump Type: Rotary Vane Pump
  • Industry Served: Lithium battery electrolyte injection, Reagent dispensing or filling, Contact lens dispensing, Flavor, essence and liquid vitamin additions
Series PHV Rotary Vane Pump -- PA5-xx
from Clark Solutions

Series PHV Rotary Vane Pumps. Flow to 1000 LPH (264 GPH). Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while... [See More]

  • Pump Type: Booster Pump; Rotary Vane Pump
  • Discharge Size: 0.500
  • Liquid Flow: 2.833
  • Power Source: NoSourceIncluded
TMFR Series Magnetic Drive Pump -- TMFR50-B-110
from Clark Solutions

The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump ’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is... [See More]

  • Pump Type: Rotary Vane Pump
  • Liquid Flow: 3.333
  • Discharge Pressure: 16.0
  • Discharge Size: 0.375
TSFR Series Magnetic Drive Rotary Vane Pump -- TSFRSS401-230V-NBR
from Clark Solutions

TSFR Series Magnetic Drive Rotary Vane Pump. AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The... [See More]

  • Pump Type: Rotary Vane Pump
  • Power Source: AC; 230 VAC
  • Liquid Flow: 4.403
  • Pump Housing Material: Stainless Steel