Hand / Foot Pumps Positive Displacement Pumps
from Gorman-Rupp Pumps
HO3/4A4-36DK Positive Displacement Pump [See More]
- Pump Type: Hand Foot Pump
- Power Source: Manual; Manual
- Discharge Size: 0.750
- Pump Housing Material: Cast Iron; Cast Iron
from RS Components, Ltd.
POMPE PRESSION DEPRESSION [See More]
- Pump Type: Hand Foot Pump
from RS Components, Ltd.
Pressure Pumps Hand test pump CPP30 incl [See More]
- Pump Type: Hand Foot Pump
from RS Components, Ltd.
PV210 3 BAR PUMP [See More]
- Pump Type: Hand Foot Pump
- Pump Housing Material: Nickel plated brass
from RS Components, Ltd.
Druck PV211-P-4019 Pressure Pump [See More]
- Pump Type: Hand Foot Pump
- Pump Housing Material: Nickel plated brass
from Atos North America
PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated by a... [See More]
- Pump Type: Hand Foot Pump; Piston Plunger Pump; Reciprocating Pump
- Media Temperature: 14 to 176
- Discharge Pressure: 1740.5 to 7251.9
- Power Source: Manual
from AMETEK Sensors, Test & Calibration
The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi. Compatible with water or oil. Easy-to-use fine adjust. Adjustable reference port. Eliminate /... [See More]
- Pump Type: Hand Foot Pump; Screw Pump
- Power Source: Manual
- Discharge Pressure: 0.0 to 5000.0
- Media: Oil, Potable Water
from Great Plains Industries, Inc.
Compatible with petroleum products and other lightweight liquids [See More]
- Pump Type: Hand Foot Pump; Piston Plunger Pump; Reciprocating Pump
- Power Source: Manual
- Discharge Size: 0.750
- Pump Housing Material: Steel