Manual Positive Displacement Pumps

8 Results
HO3/4A4-36DK Positive Displacement Pump
from Gorman-Rupp Pumps

HO3/4A4-36DK Positive Displacement Pump [See More]

  • Power Source: Manual; Manual
  • Pump Housing Material: Cast Iron; Cast Iron
  • Discharge Size: 0.750
  • Pump Type: Hand Foot Pump
Double Plunger Pumps -- PM
from Atos North America

PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated by a... [See More]

  • Power Source: Manual
  • Media Temperature: 14 to 176
  • Discharge Pressure: 1740.5 to 7251.9
  • Pump Type: Hand Foot Pump; Piston Plunger Pump; Reciprocating Pump
Block Type Screw Pump -- CLR-900-SP
from Carr Lane Manufacturing Co.

Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces 7500 psi... [See More]

  • Power Source: Manual; Hydraulic
  • Pump Type: Screw Pump
  • Discharge Pressure: 7500.0
  • Media: Liquids
Omegaflex ® OEM Style Peristaltic Pump -- FPU400
from OMEGA Engineering, Inc.

FPU400 Series peristaltic pumps offer simplicity at a reduced cost. The motor turns the rollers, which squeeze fluid through the precision-bore high-tolerance tubing in a wavelike motion, acting like a positive displacement pump. The fluid doesn ’t touch the pump; it only comes into contact... [See More]

  • Power Source: Manual; AC; 115 VAC
  • Discharge Size: 0.062 to 0.438
  • Liquid Flow: 0.001 to 0.261
  • Pump Type: Peristaltic Pump
Handle Barrel Pump -- BP-10 Plunger
from Great Plains Industries, Inc.

Compatible with petroleum products and other lightweight liquids [See More]

  • Power Source: Manual
  • Pump Housing Material: Steel
  • Discharge Size: 0.750
  • Pump Type: Hand Foot Pump; Piston Plunger Pump; Reciprocating Pump
Hydraulic Screw Pump -- P-018-CPF
from AMETEK Sensors, Test & Calibration

The P-018-CPF hydraulic screw pump produces pressure with superior control. The adjustable reference pressure port lets you set your reference gauge at the best viewing angle. Pressure Range: 0 to 5000 psi. Compatible with water or oil. Easy-to-use fine adjust. Adjustable reference port. Eliminate /... [See More]

  • Power Source: Manual
  • Pump Type: Hand Foot Pump; Screw Pump
  • Discharge Pressure: 0.0 to 5000.0
  • Media: Oil, Potable Water
Threaded Body Screw Pump -- CLR-901-SP
from Carr Lane Manufacturing Co.

Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces 7500 psi... [See More]

  • Power Source: Manual; Hydraulic
  • Pump Type: Screw Pump
  • Discharge Pressure: 7500.0
  • Media: Liquids
Variable Speed Peristaltic Pump Kits: OMEGAFLEX® -- FPU400
from OMEGA Engineering, Inc.

The FPU420 Series OMEGAFLEX peristaltic pumps offer a variable speed drive system. Three models are available from 0.36 to 800 mL/min. Dual pumpheads can provide flows of up to 1600 mL/min. All models have the benefits of the OMEGAFLEX pump line, including non-siphoning, self-priming,... [See More]

  • Power Source: Manual; AC; 115 VAC
  • Liquid Flow: 0.000 to 0.423
  • Discharge Pressure: 20.0
  • Discharge Size: 0.062 to 0.438