Double Diaphragm Pumps Positive Displacement Pumps
from Xylem Applied Water Systems
N5000 Gas (C02)/Air Driven Pump. Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4) 3.0 oz. valves (Each valve dispenses syrup at 0.5 oz./sec.) or two (2) 4.5 oz. [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.877
- Discharge Pressure: 80.0
- Discharge Size: 0.375
from U.S. Plastic Corporation
Pumps are air-driven, double-diaphragm pumps. The simple design and operation offer many advantages over other types of pumps. Ideal for OEM applications and offers multiple mounting positions. Great for car wash chemicals, wash solutions, dispensing of pigments, inks, paints, additives and... [See More]
- Pump Type: Double Diaphragm Pump
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 100 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 1.000
- Liquid Flow: 39.600
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (Basic pump). Part Number: DVP-AN-USA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPTf). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.900
- Discharge Pressure: 100.0
- Discharge Size: 0.375
from First Sensor AG
The BTC miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended overall life times. Typical... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.584
- Discharge Pressure: 24.0
- Media: Gas / Air
from Price Pump Company
Stall - free design, quite operations - minimal exhaust noise [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 230.000
- Discharge Pressure: 125.0
- Discharge Size: 0.250
from SANDPIPER Pump
HDF Pumps are recommended for abrasive slurries, suspended and non-suspended solids and line-size solids requirements. All SANDPIPER ® Heavy Duty Flap Pumps are configured in bottom discharge porting arrangements and provide superior suction lift. HDF pumps are thick wall constructed of Sand... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 260.000
- Discharge Pressure: 666.6
- Discharge Size: 1.000 to 4.000
from BakerCorp
Ideal Usage. Sludge and slurries, flood control and dewatering situations associated with refineries. Applications where compressed air is available. Benefit. Light and portable. Adjustable flow rates. Non-stall air valves. Easy to use. Flexible. Reduces down time. PERFORMANCE. Suction Size: 1"... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 0.000 to 135.000
- Discharge Pressure: 20.0 to 100.0
- Discharge Size: 2.000
from ARGAL s.r.l.
Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in the central... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 0.500
- Liquid Flow: ? to 13.200
- Media Temperature: 275
from Versa-Matic Pump Co.
Versa-Matic's E1 1" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. The E1 1" plastic bolted pump comes in optional and standard porting models, and offers a flow rate of 0-35 gpm. Features. is available in either plastic or metal. supplies a... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 1.000
- Liquid Flow: 0.000 to 35.000
- Power Source: Air or Pneumatic
from Clark Solutions
The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of paralllel or series connection to extend the pressure/vacuum capability or to pump two... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 0.792 to 1.584
- Discharge Pressure: 7.2 to 10.2
- Media Temperature: 212
from Johnson Pump, An SPX Brand
With the new OptiFlo design we have succeeded in reducing the drawbacks of conventional AODD pumps, such as heavy pulsation, stalling air valves, cost of spares, noisy operation, downtime. Thanks to the ingenious frictionless pivoting valve (FPV) and flexible diaphragm suspension (FDS) technologies... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 5.280
- Discharge Pressure: 101.5
- Media Temperature: 185
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Leak Free Pumping of Dangerous and Difficult to Handle Liquids - URACA diaphragm pumps offer many significant advantages, including: Safety. Operational economy. Reliability. Compactness. Driver flexibility. Leak Free Pumping. URACA Redundant Diaphragm Type Heads with Safety Features. URACA... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Media: Chemical Pump
from Trebor International
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge ™ design, which allows for near pulse-less... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 6.000
- Discharge Pressure: 80.0
- Discharge Size: 0.750
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 150 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 1.250
- Liquid Flow: 58.080
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.900
- Discharge Pressure: 100.0
- Discharge Size: 0.375
from First Sensor AG
The BTC-IIS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended overall life times. Typical... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.584 to 2.904
- Discharge Pressure: 12.0 to 20.0
- Media: Gas / Air
from SANDPIPER Pump
UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm). [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 45.000
- Discharge Pressure: 666.6
- Discharge Size: 1.000
from Versa-Matic Pump Co.
Versa-Matic's E2 2" pump uses the Elima-Matic air valve system to provide non-stalling, lube-free performance. It is available in a clamped or bolted design, with some models offering a side discharge feature that prevents corrosive fluid from leaking onto the pump's center section. Features. is... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 2.000
- Liquid Flow: 0.000 to 174.000
- Power Source: Air or Pneumatic
from Clark Solutions
The 5KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. They have integrated pulsation chambers that substantially reduces pulsation. Iron core and coreless DC motor options are offered in this series. Like all other pumps in the Boxer range, the 5KD... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 2.640
- Discharge Pressure: 8.7
- Power Source: DC; 12 VDC
from Johnson Pump, An SPX Brand
The TopAir-series is one of the most complete lines of Air Operated Double Diaphragm pumps on the market. With eight sizes up to 800 l/min in a wide range of material combinations we can offer pump solutions for all types of applications and industries. TopAir will pump any liquid which flows or... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 2.640
- Discharge Pressure: 101.5
- Media Temperature: 248
from Trebor International
The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with improved performance and reliability in mind. First, we focused on improving the life and performance of the diaphragms by incorporating a... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 15.000
- Discharge Pressure: 100.0
- Media Temperature: 212
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 250 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 1.500
- Liquid Flow: 89.760
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (pail mounted pump). Part Number: DVPS-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT (f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail Size:... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.900
- Discharge Pressure: 100.0
- Discharge Size: 0.375
from First Sensor AG
The CTS miniature diaphragm pumps for air and gases feature low power consumption, optimized flow paths and excellent gas tightness. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended overall life times. Typical... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 0.660
- Discharge Pressure: 28.0
- Media: Gas / Air
from SANDPIPER Pump
SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer. Glycol Recirculation / Heat Trace. Flare Knockout. Glycol Transfer / Water Make-Up. Sump / General Transfer. Tank Bottom Recirculation / Transfer. [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 260.000
- Discharge Pressure: 666.6
- Discharge Size: 0.500 to 3.000
from Versa-Matic Pump Co.
Elima-Matic's non-stalling, lube-free air valve system allows the Versa-Matic E3 3" pump to provide reliable performance. Available in clamped or bolted models, with leak-free design that reduces downtime and ensures continuous operation. Features. is available in either plastic or metal. can handle... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 3.000
- Liquid Flow: 0.000 to 260.000
- Power Source: Air or Pneumatic
from Clark Solutions
The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of high performance plastics... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 8.448
- Discharge Pressure: 8.7
- Media Temperature: 212
from Trebor International
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 13.000
- Discharge Pressure: 60.0 to 80.0
- Discharge Size: 0.500 to 1.000
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 251 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 1.500
- Liquid Flow: 89.760
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (pail & cover pump). Part Number: DVPS-US-CA. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f). Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.900
- Discharge Pressure: 100.0
- Discharge Size: 0.375
from First Sensor AG
The LTC miniature diaphragm pumps offer high media compatibility with many aggressive fluids and very durable diaphragms from advanced proprietary elastomer materials. Due to superior brushless motor designs and selected materials these pumps allow for very long service-free operation and extended... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 171.600
- Discharge Pressure: 30.0
- Media: Gas / Air
from SANDPIPER Pump
Containment Duty Metallic and Non-Metallic Pumps are ideal for highly corrosive and hazardous chemical fluid requirements. All containment duty pumps are exclusively designed with containment chambers, hydraulically balanced/coupled pumping diaphragm and driver diaphragm assemblies. All containment... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 238.000
- Discharge Pressure: 666.6
- Discharge Size: 1.000 to 3.000
from Versa-Matic Pump Co.
The Elima-Matic air valve system ensures continuous, reliable performance in the E4 1-1/2" pump. Available in both clamped and bolted models with a flow rate of 0-72 gpm, this durable pump can handle infinite variable flows up to 90% solids. Features. is available in either plastic or metal. [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 1.500
- Liquid Flow: 0.000 to 72.000
- Power Source: Air or Pneumatic
from Trebor International
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 5.500
- Discharge Pressure: 60.0
- Media Temperature: 212
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 50 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 0.500
- Liquid Flow: 13.200
- Power Source: Air or Pneumatic
from Carlisle
Name: DVP (Wall-mounted). Part Number: DVPE-US. Family: Diaphragm Pumps. Type: DVP. Max Output Pressure: 100 psi. Ratio: 1:1. Wetted Materials: Anodized Aluminum and Teflon coated. Air In: 1/4" NPS(m). Fluid In: 1/2" NPT(f) Fluid Out: 3/8" NPS(m). Flow Curve: 1.9 gpm@60 cycles per minute. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.900
- Discharge Pressure: 100.0
- Discharge Size: 0.375
from First Sensor AG
The very small T2-03 diaphragm pumps for air and gases weigh only 33 or 42 g and are ideal for portable and handheld device applications. These high efficient pumps feature very low power consumption while maintaining high flow. Typical applications include medical devices, analytical instruments,... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 0.792
- Discharge Pressure: 12.0
- Media: Gas / Air
from SANDPIPER Pump
HDB Metallic Pumps are ideal for thin to highly viscous and small solids-laden fluids, while providing excellent suction lift capability and exclusive variable porting options (side, top, bottom and dual). HDB pumps are thick wall constructed of Sand Casted Aluminum, Cast Iron, Stainless Steel or... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 260.000
- Discharge Pressure: 666.6
- Discharge Size: 1.000 to 4.000
from Versa-Matic Pump Co.
Leak-free bolted construction provides a greater positive seal with Versa-Matic's E5 1/2" pump. Elima-Matic's air valve system provides the reliability you need and lets you transfer chemicals safely and confidently. Features. is available in either plastic or metal. supplies a corrosion-resistant... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 0.750
- Liquid Flow: 0.000 to 14.000
- Power Source: Air or Pneumatic
from Trebor International
The Trebor ® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100 °C. Using only virgin PTFE and PFA materials in the fluid path, the Magnum 610 is compatible with virtually all process chemicals. This air-operated, double diaphragm pump is ideally suited for... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 9.500
- Discharge Pressure: 60.0
- Discharge Size: 0.500 to 0.750
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 502 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 2.000
- Liquid Flow: 171.600
- Power Source: Air or Pneumatic
from Carlisle
Name: Gemini 1/2" Cover Mount Pump. Part Number: 818220 low pulse. Family: Diaphragm Pumps. Type: 818831. Flow(GPM @ 60c/m: 7 GPM (26.5 lpm) low pulse (flooded inlet) for short stroke. Wetted Materials: Acetal, Teflon. Fuild Out: 20 - 100 psi (1 - 6.9 bar). Flow Curve: 1.2 GPM ( 9 liters) at 60... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.200
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic
from First Sensor AG
The ultra small T2-05 diaphragm pumps for air and gases weigh only 11 g and 14 g and are ideal for portable and handheld device applications. These high efficient pumps feature very low power consumption while maintaining high flow. Typical applications include medical devices, analytical... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 0.211
- Discharge Pressure: 6.2
- Media: Gas / Air
from SANDPIPER Pump
Standard Duty Pumps are ideally suited for intermittent / on-demand, portable, moderately abrasive fluids, and suspended solids. Standard duty pumps are constructed in Aluminum, Cast Iron, Stainless Steel and non-metallic materials such as PTFE, Polypropylene, and PVDF with elastomer TPE (thermal... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 238.000
- Discharge Pressure: 666.6
- Discharge Size: 0.250 to 3.000
from Versa-Matic Pump Co.
Depend on the Versa-Matic ® E7 3/4" aluminum diaphragm pump for reliable use in lubrication, tire filling, adhesive dispensing, OEM systems, and many industrial applications. Features. features the exclusive Elima-Matic ® air valve system. shares standardized parts with the E5 1/2" pump... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 0.750
- Liquid Flow: 0.000 to 14.000
- Power Source: Air or Pneumatic
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 503 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 3.000
- Liquid Flow: 224.400
- Power Source: Air or Pneumatic
from Carlisle
Name: Gemini 1/2" Pail Mounted LP Pump. Part Number: 818201 low pulse. Family: Diaphragm Pump 818831. Type: Gemini. Max Output PRessure: 7 GPM (26.5 lpm) low pulse. Wetted Materials: Acetal, Teflon. Fuild Out: 20 - 100 psi (1 - 6.9 bar). Flow Curve: 1.2 GPM ( 9 liters) at 60 Cycles/Min. Fits Pail... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.200
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic
from SANDPIPER Pump
The Premium FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for the ultimate in leak protection and clean pumping with the paired performance of AODD technology. Whether in a clean-in-place or clean-out-of-place application, these pumps will exceed the need for... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 150.000
- Discharge Pressure: 666.6
- Discharge Size: 1.000 to 2.000
from Versa-Matic Pump Co.
Versa-Matic ® provides maximum performance in a mini package with our E8 3/8" pumps. Small enough to fit in your hand, yet capable of pumping up to 6.8 gallons per minute, these pumps can be mounted upright, sideways, and even inverted to adapt to your application. They also feature our patented... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 0.375
- Liquid Flow: 0.000 to 6.800
- Power Source: Air or Pneumatic
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 80 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 1.000
- Liquid Flow: 23.760
- Power Source: Air or Pneumatic
from Carlisle
Name : Gemini 1/2" Pail Mounted LP Pump. Part Number : 818201 low pulse. Family : Diaphragm Pumps. Type : Gemini. Max Output Pressure : 7 GPM (26.5 lpm) low pulse. Wetted Materials : acetal, Teflon. Flow Curve : 2.4 GPM ( 9 liters) at 60 Cycles/Min. Fluid Out : 20-100 psi (1-6.9 bar). Fits Pail Size... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 2.400
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic
from SANDPIPER Pump
FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 235.000
- Discharge Pressure: 666.6
- Discharge Size: 1.000 to 3.000
from Versa-Matic Pump Co.
Get reliable performance with the non-stalling, lube-free air valve system in Versa-Matic's E6 1/4 ” pump. Leak-free design reduces downtime, ensuring continuous, reliable pump performance. Features. features dual threaded manifolds. offers optional manifold configurations. provides an... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 0.500
- Liquid Flow: 0.000 to 4.000
- Power Source: Air or Pneumatic
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 1.000
- Liquid Flow: 26.400
- Power Source: Air or Pneumatic
from Carlisle
Name: Gemini 1/2" Wall Mount Pump. Part Number: 818210 low pulse. Family: Diaphragm Pumps. Type: 818831. Max Output Pressure: 7 GPM (26.5 lpm) low pulse. Ratio: 1:1. Wetted Materials: Acetal, Teflon. Air In: 20 - 100 psi (1 - 6.9 bar). Fluid Out: 20 - 100 psi (1 - 6.9 bar). Flow Curve: 1.2 GPM ( 9... [See More]
- Pump Type: Double Diaphragm Pump
- Liquid Flow: 1.200
- Discharge Pressure: 100.0
- Power Source: Air or Pneumatic
from SANDPIPER Pump
Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and Stainless Steel with various elastomer... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 90.000
- Discharge Pressure: 250.0
- Discharge Size: 1.000 to 2.000
from Versa-Matic Pump Co.
Versa-Matic's Ultra-Matic ® U2 2 ” Pumps are designed for efficient, reliable pumping in almost any application, including food processing and pumping of solids. Available in both clamped and bolted configurations, these pumps feature wear-reducing components and chemical-resistant... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 2.000
- Liquid Flow: 0.000 to 192.000
- Power Source: Air or Pneumatic
from Savino Barbera Srl
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 15 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Discharge Size: 0.375
- Liquid Flow: 4.488
- Power Source: Air or Pneumatic
from SANDPIPER Pump
Non-Clog Wastewater Pumps are fitted with swing check valves and easy access clean-outs. The pumps are designed specifically for slurry and solids-laden materials. Flap valves allow passage of suspended, pipe-size solids and stringy material. Constructed of cast iron and durable epoxy coating inside... [See More]
- Pump Type: Diaphragm Pump; Double Diaphragm Pump
- Liquid Flow: 140.000 to 260.000
- Discharge Pressure: 100.0
- Discharge Size: 2.000 to 3.000
from Versa-Matic Pump Co.
Elima-Matic ® food-processing pumps are built with FDA-compliant materials so they can be specified in applications requiring FDA approval. The innovative Elima-Matic air valve system virtually eliminates icing, stalling, and the need for lubrication. Elima-Matic FDA pumps are available in 1/2",... [See More]
- Pump Type: Double Diaphragm Pump
- Discharge Size: 1.500
- Liquid Flow: 0.000 to 35.000
- Power Source: Air or Pneumatic