Brass / Bronze Positive Displacement Pumps

52 Results
Positive Displacement Pumps -- 7059387 [53041-2003-110 from ITT Cannon]
from RS Components, Ltd.

Impeller Utility pump, 33 lpm, 110 V [See More]

  • Pump Housing Material: Brass Bronze; Bronze
  • Power Source: 110 v
Maintenance-free Wet Rotor Pump -- Rio-Eco B
from KSB AG

Design. Maintenance-free wet rotor pump with integrated frequency inverter for continuously variable differential pressure control and IR interface for remote control. Applications. Hot water heating systems, heat recovery systems and cooling circuits in air-conditioning systems. Overview of... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 475.510
  • Discharge Pressure: 145.0
  • Media Temperature: 14 to 230
Edwards Series Rotary Gear Pump -- Model 150
from Pentair Engineered Solutions

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 80.000 to 180.000
  • Discharge Pressure: 0.0 to 200.0
  • Discharge Size: 2.000
Bronze Gear Pumps Series
from Haight Pumps

Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for the OEM and process market. Haight Pump prides... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 6.000 to 20.000
  • Discharge Pressure: 250.0
  • Discharge Size: 0.500 to 1.500
Direct Drive Triplex Plunger Pump, 1" Hollow Shaft, for Gasoline Engines -- TX1508G8UIA
from General Pump

63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) – WITH BUILT-IN TP UNLOADER AND FIXED, DOWNSTREAM INJECTOR. 63 Series – Features: Triplex plunger pumps. Forged brass manifold with an exclusive lifetime warranty. Large, lightweight connecting... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 3.000
  • Discharge Pressure: 3500.0
  • Discharge Size: 0.375
B Series Rotary Gear Pump -- Model 1
from Clark Solutions

Models 1, 2, 3 & 4 pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, and bronze. They are designed to operate at speeds to 900 RPM, pressures. to... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron (optional feature); Carbon Steel
  • Liquid Flow: 4.500
  • Discharge Pressure: 200.0
  • Discharge Size: 0.375
Positive Displacement Triplex Piston Pump -- 1010
from Cat Pumps - High Pressure Pumps & Systems

For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 13.000
  • Discharge Pressure: 700.0
  • Media Temperature: -10 to 240
18682 Rotary Vane Pump -- 18680-1000
from Xylem Applied Water Systems

Reversible Vane Pump. Diesel Transfer Pump. Flow rate: 7.9 USgallons/min (29.9 Litres/min). Self-priming from dry up to 1m (3ft). Model No.: 18680-1000. Meets USCG 183.410 & ISO8846 Marine (Ignition Protection) [See More]

  • Pump Housing Material: Brass Bronze
  • Discharge Size: 0.500
  • Liquid Flow: 6.072
  • Power Source: DC; 12 VDC
DC Motor-Driven Pumps -- F38B-19
from Johnson Pump, An SPX Brand

These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications. Sampling, refuelling of diesel, spraying of... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 9.240
  • Discharge Pressure: 8.7
  • Discharge Size: 0.500
Hydra-Cell® Low Pressure Diaphragm Pump -- T100E
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Brass Bronze; Nickel Aluminum Bronze
  • Liquid Flow: 96.000
  • Discharge Pressure: 500.0 to 1500.0
  • Discharge Size: 2.000
Reciprocating Pumps
from Myers by Pentair

Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to many applications including car... [See More]

  • Pump Housing Material: Aluminum; Brass Bronze; Cast Iron; Stainless Steel (optional feature); Ductile Iron, Carbon Steels
  • Liquid Flow: 650.000
  • Discharge Pressure: 6500.0
  • Media Temperature: 400
Maintenance-free, Glandless Wet Rotor Pump -- Riotherm C
from KSB AG

Design. Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications. Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data. Type of bearing. Plain bearings. Drive. Electric motor. Drive... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 123.280
  • Discharge Pressure: 145.0
  • Media Temperature: 230
Edwards Series Rotary Gear Pump -- Model 160
from Pentair Engineered Solutions

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 80.000 to 180.000
  • Discharge Pressure: 0.0 to 300.0
  • Discharge Size: 3.000
Mag Drive Gear Pumps Series
from Haight Pumps

When you have to pump hazardous or toxic fluids, Mag Drive positive displacement pumps are a practical solution for these seal-less pumping needs. Simply substitute the mag drive for one of Haight's standard close-coupled mounting brackets and you are ready to tackle even the most demanding fluids. [See More]

  • Pump Housing Material: Brass Bronze; Ductile Iron
  • Liquid Flow: 120.000 to 240.000
  • Discharge Pressure: 250.0
  • Media Temperature: 620
High Flow Triplex Pump, Dual Shaft -- TSF2019DS
from General Pump

66 Series – TSF – High Flow, 24 mm Dual Shaft. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock resistance. New valve cap... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 7.600
  • Discharge Pressure: 4000.0
  • Discharge Size: 0.375
S Series Rotary Gear Pump -- Model 1S
from Clark Solutions

Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast iron, ductile iron, 316 SS and. bronze. They are designed to operate at speeds to 1800 RPM,. pressures to 200... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron (optional feature); Stainless Steel (optional feature); Carbon Steel
  • Liquid Flow: 4.500
  • Discharge Pressure: 200.0
  • Discharge Size: 0.375
Positive Displacement Triplex Plunger Pump -- 1050
from Cat Pumps - High Pressure Pumps & Systems

Cat Pumps ’ product line includes the world ’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps ’ field-proven dependability, efficiency, durability and versatility give users the... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 10.000
  • Discharge Pressure: 2200.0
  • Media Temperature: -10 to 240
Flexible Impeller Pumps -- FIP Series
from Johnson Pump, An SPX Brand

Industrial flexible impeller pump for standard and hygienic applications [See More]

  • Pump Housing Material: Brass Bronze; Stainless Steel
  • Liquid Flow: 132.086
  • Discharge Pressure: 58.0
  • Media Temperature: 131
Hydra-Cell® Low Pressure Diaphragm Pump -- T100S
from Wanner Engineering, Inc.

Versatile, Reliable Pumps for a Wide Range of Applications. Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and particulates... [See More]

  • Pump Housing Material: Brass Bronze; Nickel Aluminum Bronze
  • Liquid Flow: 26.000
  • Discharge Pressure: 500.0 to 5000.0
  • Discharge Size: 1.250
Screw-ended Dry Rotor Pump -- Riotherm
from KSB AG

Design. Screw-ended dry rotor pump with mechanical seal and fixed speed. Applications. Hot water supply systems, swimming pools, cooling circuits and industrial plants. Overview of technical data. Type of bearing. Ball bearings. Drive. Electric motor. Drive frequency. 50 Hz. Type of drive. Electric... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 44.029
  • Discharge Pressure: 145.0
  • Media Temperature: 230
Edwards Series Rotary Gear Pump -- Model 20
from Pentair Engineered Solutions

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.000 to 35.000
  • Discharge Pressure: 0.0 to 300.0
  • Discharge Size: 1.500
High Flow Triplex Pumps, Solid Shaft -- TSF2019
from General Pump

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock resistance. New valve... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 7.600
  • Discharge Pressure: 4350.0
  • Discharge Size: 0.375
Series PHV Rotary Vane Pump -- PA5-xx
from Clark Solutions

Series PHV Rotary Vane Pumps. Flow to 1000 LPH (264 GPH). Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while... [See More]

  • Pump Housing Material: Brass Bronze; Stainless Steel (optional feature)
  • Discharge Size: 0.500
  • Liquid Flow: 2.833
  • Power Source: NoSourceIncluded
Multipurpose Bronze Pump -- FB-3000
from Johnson Pump, An SPX Brand

FB-3000 is a heavy duty version of the 8 series with large bearing housing. Five different sizes with ports from 3/4 ” to 2.1/2 ” and optional flange connections for the 2 ” and 2.1/2 ” pumps. Mechanical shaft seal. Foot mounted. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 165.108
  • Discharge Pressure: 36.3
  • Media Temperature: 131
Single- or Multistage Centrifugal Pump -- UPA 200
from KSB AG

Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping clean or... [See More]

  • Pump Housing Material: Brass Bronze; Cast Iron
  • Liquid Flow: 4.447 to 96.863
  • Discharge Pressure: 826.7
  • Media Temperature: 122
Edwards Series Rotary Gear Pump -- Model 300
from Pentair Engineered Solutions

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 140.000 to 330.000
  • Discharge Pressure: 0.0 to 300.0
  • Discharge Size: 3.000
High Flow Triplex Pumps, Solid Shaft -- TSF2019N
from General Pump

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT, NICKEL-PLATED. TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves thermal shock... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 7.600
  • Discharge Pressure: 3600.0
  • Discharge Size: 0.375
TMFR Series Magnetic Drive Pump -- TMFR50-B-110
from Clark Solutions

The TMFR series rotary vane pumps feature a combination of compact size, superior performance and low energy consumption to provide great versatility in a refined, high-tech design. The pump ’s magnetic drive is integral to the motor; greatly reducing size and moving parts. Where it is... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 3.333
  • Discharge Pressure: 16.0
  • Discharge Size: 0.375
Multipurpose Bronze Pump -- FB-8
from Johnson Pump, An SPX Brand

FB-8 is available in five different sizes. Shaft seals come as lip or mechanical seal. Foot mounted. Port connections from 3/8 ” to 1.1/2 ”. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 50.633
  • Discharge Pressure: 36.3
  • Media Temperature: 131
Edwards Series Rotary Gear Pump -- Model 400
from Pentair Engineered Solutions

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 210.000 to 560.000
  • Discharge Pressure: 0.0 to 300.0
  • Discharge Size: 4.000
High Pressure Triplex Plunger Pump, Solid Shaft -- TSP1621N
from General Pump

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT, NICKEL-PLATED. 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM. Compact, High Pressure. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 0.300 to 4.300
  • Discharge Pressure: 7250.0
  • Discharge Size: 0.375
Edwards Series Rotary Gear Pump -- Model 80
from Pentair Engineered Solutions

The Edwards Series Pump is a positive-displacement pump built specifically to address the demanding requirements of foam concentrate and water mist stationary and mobile fire protection systems. Key Features. UL Listed/FM Approved or non-listed pumps for fire-fighting applications. Electric, diesel... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 35.000 to 80.000
  • Discharge Pressure: 0.0 to 300.0
  • Discharge Size: 2.000
High Pressure Triplex Plunger Pumps, Solid Shaft -- TSP1619
from General Pump

66 SERIES – TSP – HIGH PRESSURE – 24 MM SOLID SHAFT. 66 Series – TSP – Features: Flows from 3.6 GPM to 5.0 GPM. Compact, High Pressure. Oversized roller bearings. Fully anodized crankcase. Innovative new seal design extends seal life. New plunger design improves... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.300
  • Discharge Pressure: 7250.0
  • Discharge Size: 0.375
Hollow Shaft Triplex Plunger Pump -- HTC1506S17
from General Pump

HTC SERIES 60HT – (.945 IN.) 24 MM SOLID SHAFT. Flows from 1.35 GPM to 2.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 1.350
  • Discharge Pressure: 2200.0
  • Discharge Size: 0.375
Hollow Shaft Triplex Plunger Pump -- HTC1509E175
from General Pump

HTC SERIES 60HT – 5/8 (.625 IN.) HOLLOW SHAFT. Flows from 1.35 GPM to 2.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 2.100
  • Discharge Pressure: 2200.0
  • Discharge Size: 0.375
Simplex Plunger Pumps, Solid Shaft -- T2031
from General Pump

48 SERIES – SOLID  SHAFT – 32 MM SOLID SHAFT. Flows from 9.0 GPM to 11.0 GPM. Sixplex plunger pump, solid shaft. Forged brass manifold with an exclusive lifetime warranty. Dual manifolds utilizing a common crankcase for efficient performance. Perfect for high flow applications. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 11.000
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Sixplex Plunger Pumps -- T3551
from General Pump

Features: Nickel-plated forged brass manifold with excusive lifetime warranty. Unique "in-line" valve system for easy access and durability. High pressure and high flow option. Dual manifolds utilizing a common crankcase for efficient performance. Proven crankcase and bearing design. Bronze... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 13.000
  • Discharge Pressure: 4350.0
  • Discharge Size: 0.500
Triplex Plunger Pump - Solid Shaft -- TT901
from General Pump

51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING. 51 Series – Features: Triplex plunger pumps. Forged brass manifold with an exclusive lifetime warranty. Die-cast, anodized aluminum oil-bath crankcase. Solid ceramic plungers with... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 2.110
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.250
Triplex Plunger Pumps - Solid Shaft -- CW1012
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. CW 69... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 12.000
  • Discharge Pressure: 1200.0
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW2040
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.000
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- CW24
from General Pump

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.000
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps - Solid Shaft -- T991
from General Pump

50 SERIES – 24 MM SOLID SHAFT. Flows from 3.5 GPM to 4.0 GPM. Forged brass manifold with an exclusive lifetime warranty. Die-cast, anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized stainless steel K01 inlet and... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.000
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- T1011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – BRASS  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 5.600
  • Discharge Pressure: 2000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- TS1011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – BRASS  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.750
  • Discharge Pressure: 2000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- TS2011
from General Pump

47 SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED  MANIFOLD. Flows from 3.5 GPM to 5.6 GPM. The preferred pump frame in the pressure cleaning industry. Forged brass manifold with an exclusive lifetime warranty. Large-capacity, die-cast, anodized aluminum oil-bath crankcase. Over-sized... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 4.750
  • Discharge Pressure: 3500.0
  • Discharge Size: 0.375
Triplex Plunger Pumps -- TT1505EBF
from General Pump

Features. Forged brass manifold with exclusive lifetime warranty. Die-cast anodized aluminum, oil-bath crankcase. Solid ceramic plungers with continuously lubricated packings. The original Interpump unitized, stainless steel, K01 inlet and outlet valves. Ideal for all general cleaning, RO and... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 0.500
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.250
Triplex Plunger Pumps, 1-1/8” Hollow Shaft, for Electric Motors -- TX1510E349
from General Pump

63 SERIES – 1-1/8 (1.125) ” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA-184TC). 63 Series – Features: Triplex plunger pumps. Forged brass manifold with an exclusive lifetime warranty. Large, lightweight connecting rods. Long life, low and high pressure seals. [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 4.000
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- HTCK3623S
from General Pump

HTCK SERIES 70HT – 30 MM SOLID SHAFT. Flows from 18.0 GPM to 25.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for rollover car wash systems. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. HTCK Series 70HT –... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 25.000
  • Discharge Pressure: 1500.0
  • Discharge Size: 0.500
Triplex Plunger Pumps, Solid Shaft -- HTCK4050S
from General Pump

HTCK SERIES 71HT – 40 MM SOLID SHAFT. Flows from 40.0 GPM to 45.0 GPM. Triplex plunger pump. Includes all Emperor features. Designed for touchless car wash systems, and multiple gun applications. Ideal for use in carpet cleaning and other industrial plant systems where hot water is required. [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 45.000
  • Discharge Pressure: 1500.0
  • Discharge Size: 1.000
Triplex Plunger Pumps, Solid Shaft -- HTF2421S
from General Pump

HTF SERIES  66HT – 24 MM SOLID  SHAFT. Flows from 7.5 GPM to 12.0 GPM. Triplex plunger pump. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime warranty. Designed for use in prep units, conveyor and... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 12.000
  • Discharge Pressure: 3000.0
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- HTS2215S
from General Pump

HTS SERIES  47HT – 22 MM SOLID  SHAFT. Flows from 4.0 GPM to 5.6 GPM. Triplex plunger pump. Features patented “high tech ” packings. Patented inlet/outlet valve cage. Nickel-plated inlet/outlet valve plugs. Nickel-plated forged brass manifold with exclusive lifetime... [See More]

  • Pump Housing Material: Brass Bronze; Nickel-Plated
  • Liquid Flow: 5.000
  • Discharge Pressure: 2300.0
  • Discharge Size: 0.375
Triplex Plunger Pumps, Solid Shaft -- TC1509S17
from General Pump

60 SERIES – 24 MM SOLID SHAFT. 60 Series – Features: Triplex plunger pumps. Compact design. Forged brass manifold with an exclusive lifetime warranty. Long life, low pressure seals. Oversized bearings and sight glass. 60 Series – Solid Shaft – Specifications: Max. Inlet... [See More]

  • Pump Housing Material: Brass Bronze
  • Liquid Flow: 2.100
  • Discharge Pressure: 2500.0
  • Discharge Size: 0.375