Hinged Laboratory Furnaces

6 Results
Horizontal Split Three Zone Tube Furnace -- HZS 12/600
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]

  • Features: Hinged (Tilting); Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
  • Width / Tube O.D.: 110
  • Temperature Range: 0.0 to 1200
  • Length: 600
Chamber – (-100 to 350°C)
from Tinius Olsen, Inc.

Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -100-350 °C (-148-662 °F). Air is forced over the heating elements located in an insulated enclosure protecting the... [See More]

  • Features: Hinged (Tilting)
  • Height: 610
  • Temperature Range: 350
  • Width / Tube O.D.: 240
Horizontal Split Tube Furnace -- HST 12/400
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]

  • Features: Hinged (Tilting); Horizontal; Vertical (optional feature); Thermocouple Calibration
  • Width / Tube O.D.: 110
  • Temperature Range: 0.0 to 1200
  • Length: 400
Horizontal Split Tube Furnace -- HST 12/900
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]

  • Features: Hinged (Tilting); Horizontal; Vertical (optional feature); Thermocouple Calibration
  • Width / Tube O.D.: 110
  • Temperature Range: 0.0 to 1200
  • Length: 900
Vertical Split Three Zone Tube Furnace -- TVS 12/600
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]

  • Features: Hinged (Tilting); Multi-Zone; Vertical; Thermocouple Calibration
  • Width / Tube O.D.: 110
  • Temperature Range: 0.0 to 1200
  • Length: 600
Vertical Split Tube Furnace -- VST 17/250
from Carbolite Gero Limited

Maximum operating temperature of 1700 &#176C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to... [See More]

  • Features: Hinged (Tilting); Vertical; Thermocouple Calibration
  • Width / Tube O.D.: 90
  • Temperature Range: 0.0 to 1700
  • Length: 250