Application Software Laboratory Furnaces
from Carbolite Gero Limited
Maximum operating temperature of 750 °C. Long-life mineral insulated sheathed heating elements are provided on both sides of the chamber. Powerful centrifugal fan forces air over the heating elements for efficient heating of chamber. Fan and air guide system provides continuous movement of... [See More]
- Temperature Range: 0.0 to 750
- Width / Tube O.D.: 495
- Height: 220
- Length: 200
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 345
- Height: 120
- Length: 175
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 400
- Height: 235
- Length: 196
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 250
- Height: 85
- Length: 150
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 455
- Height: 90
- Length: 170
from Carbolite Gero Limited
Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast heat-up enhanced by low mass ceramic fiber chamber. Long-life heating elements. Integral Model 301 PID... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 180
- Height: 165
- Length: 210
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700 °C BLF furnaces are fitted with 3216P1... [See More]
- Temperature Range: 0.0 to 1700
- Width / Tube O.D.: 300
- Height: 300
- Capacity: 21
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700 °C BLF furnaces are fitted with 3216P1 programmer and... [See More]
- Temperature Range: 0.0 to 1700
- Width / Tube O.D.: 150
- Height: 190
- Capacity: 3.5
from Carbolite Gero Limited
Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 50
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Length: 550
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Temperature Range: 0.0 to 1200
- Length: 900
- Width / Tube O.D.: 100
- Configuration: Tube; Solid Design
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Temperature Range: 0.0 to 1200
- Length: 550
- Width / Tube O.D.: 65
- Configuration: Tube; Solid Design
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Temperature Range: 0.0 to 1200
- Length: 600
- Width / Tube O.D.: 110
- Configuration: Tube
from Carbolite Gero Limited
Maximum operating temperature of 1100 °C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 250
- Height: 135
- Length: 140
from Carbolite Gero Limited
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700 °C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for... [See More]
- Temperature Range: 0.0 to 1700
- Width / Tube O.D.: 225
- Height: 158
- Length: 150
from Carbolite Gero Limited
Maximum operating temperature of 1400 °C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon carbide heating elements are resistant to mechanical damage and chemical attack. [See More]
- Temperature Range: 0.0 to 1400
- Width / Tube O.D.: 200
- Height: 120
- Length: 120
from Carbolite Gero Limited
Heating elements located on both sides of chamber ensure good thermal uniformity. All Carbolite standard 1700 °C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for... [See More]
- Temperature Range: 0.0 to 1700
- Width / Tube O.D.: 300
- Height: 300
- Length: 274
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal... [See More]
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 450
- Height: 250
- Length: 320
from Carbolite Gero Limited
Maximum operating temperature of 1100 °C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Holding... [See More]
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 250
- Height: 130
- Length: 160
from Carbolite Gero Limited
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100 °C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous agitation... [See More]
- Temperature Range: 0.0 to 1100
- Length: 100
- Width / Tube O.D.: 75
- Configuration: Tube
from Carbolite Gero Limited
Maximum operating temperatures of 1500 °C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements... [See More]
- Temperature Range: 0.0 to 1500
- Length: 180
- Width / Tube O.D.: 60
- Configuration: Tube; Solid Design
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber. Long-life coiled wire heating elements... [See More]
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 130
- Height: 260
- Length: 155
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Temperature Range: 0.0 to 1200
- Length: 600
- Width / Tube O.D.: 110
- Configuration: Tube
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to... [See More]
- Temperature Range: 0.0 to 1700
- Length: 250
- Width / Tube O.D.: 90
- Configuration: Tube
from Carbolite Gero Limited
Maximum operating temperature of 1800 °C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are... [See More]
- Temperature Range: 0.0 to 1800
- Length: 200
- Width / Tube O.D.: 50
- Configuration: Tube; Solid Design
from Carbolite Gero Limited
Maximum operating temperatures of 1700 °C. Use with process tubes up to 3.5 inch OD. All Carbolite 1700 °C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum... [See More]
- Temperature Range: 0.0 to 1700
- Length: 300
- Width / Tube O.D.: 90
- Configuration: Tube; Solid Design