Single Set Point Laboratory Furnaces
from Aremco Products, Inc.
Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also available upon... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 152
- Temperature Range: 1288
- Width / Tube O.D.: 159
from Trent, Inc.
The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is designed to be... [See More]
- Controller Type: Single Set Point
- Height: 127
- Temperature Range: ? to 1371
- Width / Tube O.D.: 203
from Carbolite Gero Limited
Maximum operating temperature of 750 °C. Long-life mineral insulated sheathed heating elements are provided on both sides of the chamber. Powerful centrifugal fan forces air over the heating elements for efficient heating of chamber. Fan and air guide system provides continuous movement of... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 220
- Temperature Range: 0.0 to 750
- Width / Tube O.D.: 495
from Terra Universal, Inc.
Features a heating range from 100 °C to 1200 °C (212 °F to 2192 °F). Chamber offers 120 or 350 cubic inches (0.006 m ³ or 0.002 m ³) of heating space. Ceramic shelf doubles work area; ideal for heating small parts (model 48000 only). Choose between electronic single set... [See More]
- Controller Type: Single Set Point
- Height: 102
- Temperature Range: 100 to 1200
- Width / Tube O.D.: 127
from Isotech North America
The Isotech Low Temperature Fixed Point Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin and Zinc Fixed Point Cells, for calibration of thermometers on the International Temperature Scale of 1990. The Low Temperature Furnace is a single-zone furnace. [See More]
- Controller Type: Single Set Point
- Height: 960
- Temperature Range: 50 to 500
- Width / Tube O.D.: 600
from Hach
Digital temperature control. Insulation made of high-purity alumina-silica with a low thermal mass. Means faster heat-up time and reduced electrical consumption. Embedded heating elements for structural strength and longer life. Perforated bench case design keeps bench top cool. Accurate percentage... [See More]
- Controller Type: Single Set Point
- Height: 10
- Temperature Range: 1093
- Width / Tube O.D.: 10
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 120
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 345
from Isotech North America
The Isotech Medium Temperature Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin, Zinc and Aluminum Cells, for the calibration of thermometers on ITS-90. It can also be used with an insert, as an annealing facility of the highest order for SPRT's or... [See More]
- Controller Type: Single Set Point
- Height: 960
- Temperature Range: 50 to 700
- Width / Tube O.D.: 600
from Hach
Digital temperature control. Insulation made of high-purity alumina-silica with a low thermal mass. Means faster heat-up time and reduced electrical consumption. Embedded heating elements for structural strength and longer life. Perforated bench case design keeps bench top cool. Accurate percentage... [See More]
- Controller Type: Single Set Point
- Height: 10
- Temperature Range: 1093
- Width / Tube O.D.: 10
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 235
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 400
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 85
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 250
from Carbolite Gero Limited
Air inlets located in front of chamber and outlet chimney in rear facilitate natural convective air flow. Maximum operating temperature of 1100 °C. Chamber air flow provides oxygen to enhance ashing or burning process, and removal of exhaust. Isolation of heating element from working chamber in... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 90
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 455
from Carbolite Gero Limited
Excellent chamber uniformity. Drop-down door serves as a shelf when loading and unloading samples. Positive break door safety switch isolates power to the heating elements when door is opened. Fast heat-up enhanced by low mass ceramic fiber chamber. Long-life heating elements. Integral Model 301 PID... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 165
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 180
from Carbolite Gero Limited
Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]
- Controller Type: Single Set Point; Programmable
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 50
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Controller Type: Single Set Point; Programmable
- Width / Tube O.D.: 100
- Temperature Range: 0.0 to 1200
- Length: 900
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Controller Type: Single Set Point; Programmable
- Width / Tube O.D.: 65
- Temperature Range: 0.0 to 1200
- Length: 550
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Controller Type: Single Set Point; Programmable
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 600
from Carbolite Gero Limited
Maximum operating temperature of 1100 °C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 135
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 250
from Carbolite Gero Limited
Maximum operating temperature of 1400 °C. Heating elements located on both sides of chamber ensure good thermal uniformity. Vertical lift door design keeps hot door insulation away from operator. Long-life silicon carbide heating elements are resistant to mechanical damage and chemical attack. [See More]
- Controller Type: Single Set Point; Programmable
- Height: 120
- Temperature Range: 0.0 to 1400
- Width / Tube O.D.: 200
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 250
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 450
from Carbolite Gero Limited
Maximum operating temperature of 1100 °C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Holding... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 130
- Temperature Range: 0.0 to 1100
- Width / Tube O.D.: 250
from Carbolite Gero Limited
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100 °C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous agitation... [See More]
- Controller Type: Single Set Point; Programmable
- Width / Tube O.D.: 75
- Temperature Range: 0.0 to 1100
- Length: 100
from Carbolite Gero Limited
Thermocouple Calibration Furnace. Carbolite's 1200 °C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200 °C (2192 °F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended for applications where... [See More]
- Controller Type: Single Set Point
- Width / Tube O.D.: 20
- Temperature Range: 0.0 to 1200
- Length: 150
from Carbolite Gero Limited
Maximum operating temperatures of 1500 °C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements... [See More]
- Controller Type: Single Set Point; Programmable
- Width / Tube O.D.: 60
- Temperature Range: 0.0 to 1500
- Length: 180
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber. Long-life coiled wire heating elements... [See More]
- Controller Type: Single Set Point; Programmable
- Height: 260
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 130
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Controller Type: Single Set Point; Programmable
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 600