Vertical Laboratory Furnaces
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Features: Hinged (Tilting); Multi-Zone; Vertical; Thermocouple Calibration
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 600
from Tinius Olsen, Inc.
The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200 °C/2200 °F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed... [See More]
- Features: Multi-Zone; Vertical
- Refractory Muffle / Tube Type: Ceramic
- Configuration: Tube
- Atmosphere: Air / Oxidizing
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to... [See More]
- Features: Hinged (Tilting); Vertical; Thermocouple Calibration
- Width / Tube O.D.: 90
- Temperature Range: 0.0 to 1700
- Length: 250
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life... [See More]
- Features: Multi-Zone; Vertical; Thermocouple Calibration; Type N
- Width / Tube O.D.: 19.5 to 170
- Temperature Range: 0.0 to 1200
- Length: 1050
from Carbolite Gero Limited
Maximum operating temperature of 1800 °C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are... [See More]
- Features: Vertical; Thermocouple Calibration
- Width / Tube O.D.: 50
- Temperature Range: 0.0 to 1800
- Length: 200