Bottom Loading Laboratory Furnaces
2 Results
High Temperature Bottom Loading Furnace -- BLF 17/21
from Carbolite Gero Limited
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700 °C BLF furnaces are fitted with 3216P1... [See More]
- Configuration: Bottom Loading; Floor Standing
- Height: 300
- Temperature Range: 0.0 to 1700
- Width / Tube O.D.: 300
High Temperature Bottom Loading Furnace -- BLF 17/3
from Carbolite Gero Limited
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Convenient loading of chamber through electrically actuated lift mechanism. Superior sample uniformity is obtained by positioning elements on all sides of hexagon shaped chamber. All standard 1700 °C BLF furnaces are fitted with 3216P1 programmer and... [See More]
- Configuration: Bottom Loading; Bench / Cabinet
- Height: 190
- Temperature Range: 0.0 to 1700
- Width / Tube O.D.: 150