Three Zone / Multi-Zone Laboratory Furnaces

8 Results
Horizontal Split Three Zone Tube Furnace -- HZS 12/600
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]

  • Features: Hinged (Tilting); Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
  • Width / Tube O.D.: 110
  • Temperature Range: 0.0 to 1200
  • Length: 600
Furnace
from Tinius Olsen, Inc.

The Tinius Olsen high temperature furnace provides a means of performing tensile tests within a temperature range of ambient to 1200 °C/2200 °F. The furnace is supported on a frame post located behind the columns of the testing machine. When the furnace is not in use, it can be pushed... [See More]

  • Features: Multi-Zone; Vertical
  • Refractory Muffle / Tube Type: Ceramic
  • Configuration: Tube
  • Atmosphere: Air / Oxidizing
Three Zone Tube Furnace -- TZF 12/100/900
from Carbolite Gero Limited

Three zone provides enhanced linear temperature uniformity. Maximum operating temperature of 1200 &#176C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing... [See More]

  • Features: Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
  • Width / Tube O.D.: 105
  • Temperature Range: 0.0 to 1200
  • Length: 900
Three Zone Tube Furnace -- TZF 12/38/400
from Carbolite Gero Limited

Three zone provides enhanced linear temperature uniformity. Maximum operating temperature of 1200 &#176C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing... [See More]

  • Features: Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
  • Width / Tube O.D.: 38
  • Temperature Range: 0.0 to 1200
  • Length: 400
Three Zone Tube Furnace -- TZF 15/610
from Carbolite Gero Limited

Maximum operating temperatures of 1500 &#176C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life... [See More]

  • Features: Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
  • Width / Tube O.D.: 90
  • Temperature Range: 0.0 to 1500
  • Length: 610
Three Zone Tube Furnace -- TZF 17/600
from Carbolite Gero Limited

Maximum operating temperatures of 1700 &#176C. Use with process tubes up to 3.5 inch OD. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. All Carbolite 1700 &#176C tube furnaces are fitted with... [See More]

  • Features: Multi-Zone; Horizontal; Thermocouple Calibration
  • Width / Tube O.D.: 90
  • Temperature Range: 0.0 to 1700
  • Length: 600
Vertical Split Three Zone Tube Furnace -- TVS 12/600
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]

  • Features: Hinged (Tilting); Multi-Zone; Vertical; Thermocouple Calibration
  • Width / Tube O.D.: 110
  • Temperature Range: 0.0 to 1200
  • Length: 600
Vertical Three Zone -- GVC 12/1050
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life... [See More]

  • Features: Multi-Zone; Vertical; Thermocouple Calibration; Type N
  • Width / Tube O.D.: 19.5 to 170
  • Temperature Range: 0.0 to 1200
  • Length: 1050