Thermocouple Calibration Laboratory Furnaces
from Carbolite Gero Limited
Maximum operating temperatures of 1200 ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and... [See More]
- Features: Horizontal; Thermocouple Calibration
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr)
- Temperature Range: 0.0 to 1200
- Width / Tube O.D.: 50
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Features: Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
- Width / Tube O.D.: 100
- Temperature Range: 0.0 to 1200
- Length: 900
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Features: Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
- Width / Tube O.D.: 65
- Temperature Range: 0.0 to 1200
- Length: 550
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Features: Hinged (Tilting); Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 600
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Features: Hinged (Tilting); Horizontal; Vertical (optional feature); Thermocouple Calibration
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 400
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Features: Hinged (Tilting); Horizontal; Vertical (optional feature); Thermocouple Calibration
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 900
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life... [See More]
- Features: Horizontal; Thermocouple Calibration; Type N, Modular
- Width / Tube O.D.: 19.5 to 150
- Temperature Range: 0.0 to 1200
- Length: 1050
from Carbolite Gero Limited
Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100 °C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous agitation... [See More]
- Features: Rotary; Thermocouple Calibration
- Width / Tube O.D.: 75
- Temperature Range: 0.0 to 1100
- Length: 100
from Carbolite Gero Limited
Thermocouple Calibration Furnace. Carbolite's 1200 °C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200 °C (2192 °F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended for applications where... [See More]
- Features: Horizontal; Thermocouple Calibration
- Width / Tube O.D.: 20
- Temperature Range: 0.0 to 1200
- Length: 150
from Carbolite Gero Limited
Three zone provides enhanced linear temperature uniformity. Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing... [See More]
- Features: Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
- Width / Tube O.D.: 105
- Temperature Range: 0.0 to 1200
- Length: 900
from Carbolite Gero Limited
Three zone provides enhanced linear temperature uniformity. Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing... [See More]
- Features: Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
- Width / Tube O.D.: 38
- Temperature Range: 0.0 to 1200
- Length: 400
from Carbolite Gero Limited
Maximum operating temperatures of 1500 °C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life... [See More]
- Features: Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
- Width / Tube O.D.: 90
- Temperature Range: 0.0 to 1500
- Length: 610
from Carbolite Gero Limited
Maximum operating temperatures of 1500 °C. Mini design offered with 7 inch heated length, for use with process tubes up to 2.25 inch OD. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements... [See More]
- Features: Horizontal; Vertical (optional feature); Thermocouple Calibration
- Width / Tube O.D.: 60
- Temperature Range: 0.0 to 1500
- Length: 180
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube. Designed to accept process tubes up to 4 inch OD (100 mm). Insulating end vestibules improve chamber uniformity and incorporate... [See More]
- Features: Hinged (Tilting); Multi-Zone; Vertical; Thermocouple Calibration
- Width / Tube O.D.: 110
- Temperature Range: 0.0 to 1200
- Length: 600
from Carbolite Gero Limited
Maximum operating temperature of 1700 °C. Split-hinge design provided with vertical support stand. Overall heated length of 10 inch. Designed to accept process tubes up to 3.5 inch OD (90 mm). Six long-life molybdenum disilicide heating elements are suspended vertically around the tube to... [See More]
- Features: Hinged (Tilting); Vertical; Thermocouple Calibration
- Width / Tube O.D.: 90
- Temperature Range: 0.0 to 1700
- Length: 250
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Designed to accept process tubes up to 6.5 inch OD. Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters. These tube adapters allow convenient conversion to different diameter process tubes. Long-life... [See More]
- Features: Multi-Zone; Vertical; Thermocouple Calibration; Type N
- Width / Tube O.D.: 19.5 to 170
- Temperature Range: 0.0 to 1200
- Length: 1050
from Carbolite Gero Limited
Maximum operating temperature of 1800 °C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are... [See More]
- Features: Vertical; Thermocouple Calibration
- Width / Tube O.D.: 50
- Temperature Range: 0.0 to 1800
- Length: 200
from Carbolite Gero Limited
Maximum operating temperatures of 1700 °C. Use with process tubes up to 3.5 inch OD. All Carbolite 1700 °C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum... [See More]
- Features: Horizontal; Thermocouple Calibration
- Width / Tube O.D.: 90
- Temperature Range: 0.0 to 1700
- Length: 300
from Carbolite Gero Limited
Maximum operating temperature of 1200 °C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for... [See More]
- Features: Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
- Width / Tube O.D.: 25
- Temperature Range: 0.0 to 1200
- Length: 400