Top Loading Laboratory Furnaces

6 Results
Vertical Loading Chamber Furnace -- VCF 12/5
from Carbolite Gero Limited

Maximum operating temperature of 1200 &#176C. Excellent chamber uniformity provided by elements positioned on four sides of chamber. Door handle and hinge mechanism conveniently raises door plug upward and to the side for full access to the chamber. Long-life coiled wire heating elements... [See More]

  • Configuration: Top Loading
  • Height: 260
  • Temperature Range: 0.0 to 1200
  • Width / Tube O.D.: 130
3 Zone Metrology Furnace -- Model 465
from Isotech North America

The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points such as Aluminum,... [See More]

  • Configuration: Top Loading
  • Height: 960
  • Temperature Range: 200 to 1200
  • Width / Tube O.D.: 600
Annealing Furnace -- Model 414
from Isotech North America

The Annealing Furnace, model 414, is designed to heat, anneal and cool SPRT's (Standard Platinum Resistance Thermometers) prior to calibration. The temperature range of the Furnace - from ambient to 1000 °C enables all types of SPRT's to be annealed. One of the duties of a calibration laboratory... [See More]

  • Configuration: Top Loading; Bench / Cabinet
  • Height: 800
  • Temperature Range: 30 to 1000
  • Width / Tube O.D.: 400
Heat Pipe Metrology Furnace
from Isotech North America

Heatpipes provide the ideal conditions for the creation and maintenance of freeze points from ITS-90. 1. The furnace core is an especially-designed stress-free isothermal heat pipe, which provides a very low thermal gradient along the core working length. The furnace heater is of the parallel-tube... [See More]

  • Configuration: Top Loading
  • Atmosphere: Air / Oxidizing
  • Temperature Range: 125 to 1090
  • Controller Type: Programmable
High Temperature Furnace -- Oberon 426
from Isotech North America

Model 426 is for Aluminum, Silver slim fixed point cells as well as for comparison calibration. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low thermal... [See More]

  • Configuration: Top Loading; Bench / Cabinet
  • Height: 410
  • Temperature Range: 450 to 1000
  • Width / Tube O.D.: 415
Low Temperature Metrology Furnace
from Isotech North America

The Isotech Low Temperature Fixed Point Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin and Zinc Fixed Point Cells, for calibration of thermometers on the International Temperature Scale of 1990. The Low Temperature Furnace is a single-zone furnace. [See More]

  • Configuration: Top Loading
  • Height: 960
  • Temperature Range: 50 to 500
  • Width / Tube O.D.: 600