Fiber Chopper / Composites Spray-up Spray Guns and Applicators

4 Results
FRP Spray Gun -- Century HVLP Chop
from Carlisle

Name: Century HVLP Chop. Part Number: 102-2400. Gun Category: FRP. Gun Type: FRP. Construction: Drop-Forged, Brass Plated [See More]

  • Features: Fiber Chopper / Composites Spray-up
  • Spray Technology: HVLP
  • Applicator Type: Wet Spray
  • Materials of Construction: Brass
FRP Spray Gun -- Century Internal Mix LEL Wet-Out
from Carlisle

Name: Century LEL Internal Mix Spray Gun. Models: 102-3800 Wet Out. 102-3825 Chop. 102-3835 Filled Chop Resin. Catalyst inlet size: 7/16 - 20 JIC (#4). Resin inlet size: 1/4" or 3/8" NPS (m). Solvent inlet size: 1/4" NPS (m). Chopper air inlet size: 1/4" NPS (m). Maximum fluid pressure: 3500 psi... [See More]

  • Features: Fiber Chopper / Composites Spray-up; Plural Components or Catalyst Injector
  • Paint Pressure: 3500
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum
FRP Spray Gun -- Century LEL Filled Chop Gun
from Carlisle

Name: Century LEL Filled Chop Gun. Part Number: 102-3665. Gun Category: FRP Gun Type: FRP. Construction: Drop-Forged Aluminum. Market: Marine Tub & Shower [See More]

  • Features: Fiber Chopper / Composites Spray-up
  • Materials of Construction: Steel / Aluminum
  • Applicator Type: Wet Spray
  • Mounting: Handheld
FRP Spray Gun -- LEL Chop Gun
from Carlisle

LEL Chop Gun Internal Mix. Our total commitment to the FRP, composites, and polyester dispensing industries provides our customers with many production and environmental advantages. MACT-compliant. Non atomizing technology. Easy maintenance. Internal mix. One-touch flush [See More]

  • Features: Fiber Chopper / Composites Spray-up
  • Mounting: Handheld
  • Applicator Type: Wet Spray
  • Automation / Control: None / Manual