Gravity Feed Spray Guns and Applicators

8 Results
Gravity Airspray Spray Gun -- FSTART G
from Sames North American Corporation

DESCRIPTION. Good value for money. Comfortable spray gun. Easy to repair. Performance. 1 Fine adjustments to achieve the perfect spray pattern for all applications. SAMES finishing quality at entry price level. SAMES's experience in Airspray since 1924. Productivity. 2 "Fine atomization" aircap... [See More]

  • Features: GravityFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 87
Manual Gravity-Fed Spray Gun -- FPRO G
from Sames North American Corporation

FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High... [See More]

  • Features: GravityFeed
  • Spray Technology: Air Assisted; HVLP
  • Applicator Type: Wet Spray
  • Air Pressure: 87
Manual Gravity-Fed Spray Gun -- FPRO G GSP
from Sames North American Corporation

FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or can be purchased in a kit format which is compatible for use in the industrial marketplace. PREMIUM INDUSTRIAL... [See More]

  • Features: GravityFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 87
Manual Spray Gun -- S3 G HTI
from Sames North American Corporation

Very high transfer efficiency. Outstanding atomization quality for low viscosity products. Improved ergonomics: light and compact gun and small cup (0.25L). ► For configurations and part numbers, please refer to the Documents tab. Performance. Very fine atomization for low viscosity products. [See More]

  • Features: GravityFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Air Pressure: 29
Air Spray -- Model 95G
from Carlisle

Name: Model 95G. Part Number: 6119. Gun Category: Conventional. Gun Type: Gravity Feed. Fluid Passages: Stainless Steel. Air Inlet: 1/4 NPS (m). Construction: Drop-Forged Aluminum. Cups: 1 Liter Aluminum Gravity Cup (54-4720). Colors: Black [See More]

  • Features: GravityFeed
  • Spray Technology: Air Assisted
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum; Stainless
HVLP -- M1-G
from Carlisle

The M1-G HVLP gravity feed spray gun not only complies with all air quality regulations, but also will atomize and spray as quickly as a conventional air spray gun. An innovative low volume air nozzle designed specifically for automotive OEM and industrial use allows the M1-G to spray basecoats,... [See More]

  • Features: GravityFeed
  • Spray Technology: HVLP
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum
HVLP -- SV100 Gravity Feed
from Carlisle

Name: SV100 Gravity Feed. Part Number: 7042-6931-4. Gun Category: Spray Vantage Pro Series. Gun Type: Manual. Cup: One (1) Liter Aluminum Gravity Cup. Fluid Passages: Aluminum. Max. Pressure: 175psi/12bar (Max air pressure). Air Inlet: 1/4" NPS(m). Weight: 1.02 lbs. (461 g). Construction: Cast... [See More]

  • Features: GravityFeed
  • Spray Technology: HVLP
  • Applicator Type: Wet Spray
  • Air Pressure: 175
HVLP -- SV50 Spray Kit
from Carlisle

Great For Every Project - Starter Kit Contains Everything You Need. Two HVLP gravity guns. 1.0, 1.3 & 1.8 mm fluid nozzle/needles. Combo Set also includes: Wrench. Cleaning brush set. Air adjusting valve w/gauge. Fluid filter. Molded case to transport & store. components. No spare parts... [See More]

  • Features: GravityFeed
  • Spray Technology: HVLP
  • Applicator Type: Wet Spray
  • Materials of Construction: Steel / Aluminum