Air-assisted Airless Spray Guns and Applicators
from Carlisle
The unique Binks air assisted airless tip and air cap design is now available in a new manifold automatic gun platform. The two-piece design is ideally suited for multi-gun finishing equipment such as rotary machines, reciprocators, or fixed chain-on-edge systems located in high production... [See More]
- Spray Technology: Air-assisted Airless
- Air Pressure: 100
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum
from Nordson Corporation
Use with cold or heated systems, includes Nordson cross-cut nozzles [See More]
- Spray Technology: Air-assisted Airless
- Paint Pressure: 1500
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum; Stainless (optional feature)
from Carlisle
Name: MAG UV. Part Number: 4003, 4004. Gun Category: HVLP. Gun Type: AA Airless Automatic. Fluid Passages: Stainless Steel. Fluid Inlets: 1/4" NPT (f). Max. Pressure: 100 PSI/6.8 Bar. Air Inlet: 1/4" NPT (f) Cylinder. Air Inlet: 1/8" NPT (f). Weight: 2.5 lbs./1.1 kg. Construction: Drop-Forged Steel. [See More]
- Spray Technology: Air-assisted Airless
- Air Pressure: 100
- Applicator Type: Wet Spray
- Materials of Construction: Steel / Aluminum
from Carlisle
Name: Binks Century Vinyl Ester. Part Number: 102-2545. Gun Category: FRP. Gun Type: FRP. Construction: Drop-Forged Steel. Markets: Aviation & Aerospace, Construction, Marine, Miscellaneous. Colors: 2K external mix [See More]
- Spray Technology: Air-assisted Airless
- Materials of Construction: Steel / Aluminum
- Applicator Type: Wet Spray
- Mounting: Handheld